- Cable length
- Certificates
- Connector
- Gross weight
- IP rating
- Insulation colour
- Max. operating voltage
- Operating temperature
- Sensors features
- Thread
- Type of sensors accessories
- Wire insulation material
Attribute column
Manufacturer
ABB Terminals - Knife Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Certificates | Connector | Connector variant | Gross weight | Insulation colour | IP rating1 | Kind of connector | Max. operating voltage | Sensors features | Thread | Type of sensors accessories | Wire insulation material | Operating temperature | Cable length | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M12-C104 10M ABB | In Stock | - | - | 8 | RoHS compliant | plug | straight | 50g | black | IP69K | male | 36V DC | additional screen against interferences | M12 | Connection lead | PVC | max. 80°C | 10m | IP67 | ||
![]() M12-CH51 6M ABB | In Stock | - | - | 5 | RoHS compliant | plug | straight | 50g | black | IP69K | male | 36V DC | additional screen against interferences | M12 | Connection lead | PVC | max. 80°C | 6m | IP67 | ||
Tiny WHSL | In Stock | - | - | 5 | RoHS compliant | plug | straight | 50g | black | - | female | 36V DC | additional screen against interferences | M12 | Connection lead | PUR | -20...70°C | 2.5m | IP65 | ||
![]() M12-C63 6M ABB | In Stock | - | - | 8 | RoHS compliant | plug | straight | 417.4g | black | IP69K | female | 36V DC | additional screen against interferences | M12 | Connection lead | PVC | max. 80°C | 6m | IP67 |