- Case
- Certificates
- Gross weight
- Load current
- Max. forward impulse current
- Max. off-state voltage
- Mounting
- Threshold on-voltage
- Type of diode
- Features of semiconductor devices
- Applications
- Features of semiconductor devices1
Attribute column
Manufacturer
ABB Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Features of semiconductor devices1 | Gross weight | Max. forward impulse current | Max. off-state voltage | Mounting | Threshold on-voltage | Type of diode | Applications | Load current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
H 114 D ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BAS20 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
S300E ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SR 104 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SR 105 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
EK06 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
5SDD 65H2400 ABB | In Stock | - | - | Ø101,5/63mm | RoHS compliant | - | - | 900g | 59kA | 2.4kV | Press-Pack | 0.87V | hockey-puck rectifying | - | 6.52kA | ||
5SDD 31H6000 ABB | In Stock | - | - | Ø101,5/63mm | RoHS compliant | high voltage | - | 30g | 40kA | 6kV | Press-Pack | 0.944V | hockey-puck rectifying | - | 3201A | ||
5SDD 38H5000 ABB | In Stock | - | - | Ø101,5/63mm | RoHS compliant | - | - | 30g | 45kA | 5kV | Press-Pack | 0.903V | hockey-puck rectifying | - | 3814A | ||
5SDF 10H6004 ABB | In Stock | - | - | Ø94,5/62,8mm | RoHS compliant | fast switching | freewheelling diode | 30g | 18kA | 6kV | Press-Pack | 1.5V | hockey-puck rectifying | GTO converters | 1.1kA | ||
| Tiny WHSL | In Stock | - | - | Ø56/49,5mm | RoHS compliant | welding diode | - | 30g | 54kA | 0.4kV | Press-Pack | 0.998V | hockey-puck rectifying | - | 10266A | ||
5SDD 50N5500 ABB | In Stock | - | - | Ø151/100mm | RoHS compliant | - | - | 2534.6g | 73kA | 5.5kV | Press-Pack | 0.8V | hockey-puck rectifying | - | 4.57kA | ||
5SDD 36K5000 ABB | In Stock | - | - | Ø101,5/63mm | RoHS compliant | - | - | 30g | 45kA | 5kV | Press-Pack | 0.903V | hockey-puck rectifying | - | 3638A | ||
5SDD 14F6000 ABB | In Stock | - | - | Ø74,5/47mm | RoHS compliant | high voltage | - | 30g | 17.5kA | 6kV | Press-Pack | 1.015V | hockey-puck rectifying | - | 1363A | ||
SR-102 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
5SDA 14F5007 ABB | In Stock | - | - | Ø74,5/47mm | RoHS compliant | avalanche breakdown effect | - | 30g | 17.5kA | 5kV | Press-Pack | 1.13V | hockey-puck rectifying | - | 1.41kA | ||
5SDD 92Z0401 ABB | In Stock | - | - | Ø53/47mm | RoHS compliant | welding diode | - | 95.59g | 60kA | 0.4kV | Press-Pack | 0.78V | hockey-puck rectifying | - | 9.25kA | ||
5SDA 27F2002 ABB | In Stock | - | - | Ø75/47mm | RoHS compliant | avalanche breakdown effect | - | 460g | 31kA | 2kV | Press-Pack | 0.79V | hockey-puck rectifying | - | 2.7kA |