- Applications
- Certificates
- Gross weight
- IP rating
- Kind of surge arrester
- Mounting
- Number of poles
- Operating temperature
- Rated impulse current In (8/20)µs
- Rated voltage
- Rated impulse current In (10/350)µs
- Protection level at rated imp. current
Attribute column
Manufacturer
ABB Thyristors - SCRs - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Certificates | Gross weight | Kind of surge arrester | Mounting | Protection level at rated imp. current | Rated impulse current In (10/350)µs | Rated impulse current In (8/20)µs | Type of installation accessories | Type of protection | Operating temperature | Applications | Number of poles | Rated voltage | IP rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | In Stock | - | - | RoHS compliant | 200g | Type 1+2 | for DIN rail mounting | 5kV | 10kA | 30kA | - | surge arrester | -40...80°C | photovoltaics | 1+N | 1.5kV DC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | 200g | Type 2 | for DIN rail mounting | 4kV | - | 40kA | - | surge arrester | -40...80°C | photovoltaics | 1+N | 1kV DC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | 200g | Type 1+2 | for DIN rail mounting | - | 5kA | 40kA | cartridge for surge arrestor | - | -40...80°C | photovoltaics | 1+N | 1kV DC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | 200g | Type 1+2 | for DIN rail mounting | 5kV | 5kA | 30kA | - | surge arrester | -40...80°C | photovoltaics | 1+N | 1.5kV DC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | 200g | Type 2 | for DIN rail mounting | - | - | 40kA | cartridge for surge arrestor | - | -40...80°C | photovoltaics | 1+N | 1kV DC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | 200g | Type 1+2 | for DIN rail mounting | - | 10kA | 30kA | cartridge for surge arrestor | - | -40...80°C | photovoltaics | 1+N | 1.5kV DC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | 200g | Type 1+2 | for DIN rail mounting | - | 5kA | 30kA | cartridge for surge arrestor | - | -40...80°C | photovoltaics | 1+N | 1.5kV DC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | 200g | Type 1+2 | for DIN rail mounting | 5kV | 12.5kA | 40kA | - | surge arrester | -40...80°C | photovoltaics | 1+N | 1kV DC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | 200g | Type 1+2 | for DIN rail mounting | 5kV | 10kA | 30kA | - | surge arrester | -40...80°C | photovoltaics | 1+N | 1.5kV DC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | 200g | Type 1+2 | for DIN rail mounting | 5kV | 12.5kA | 40kA | - | surge arrester | -40...80°C | photovoltaics | 1+N | 1kV DC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | 459.5g | Type 1+2 | for DIN rail mounting | 3.8kV | 5kA | 40kA | - | surge arrester | -40...80°C | photovoltaics | 1+N | 1kV DC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | 200g | Type 2 | for DIN rail mounting | 4kV | - | 40kA | - | surge arrester | -40...80°C | photovoltaics | 1+N | 1kV DC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | 200g | Type 1+2 | for DIN rail mounting | - | 12.5kA | 40kA | cartridge for surge arrestor | - | -40...80°C | photovoltaics | 1+N | 1kV DC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | 200g | Type 2 | for DIN rail mounting | - | - | 40kA | cartridge for surge arrestor | - | -40...80°C | photovoltaics | 1+N | 1.5kV DC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | 200g | Type 1+2 | for DIN rail mounting | 5kV | 5kA | 30kA | - | surge arrester | -40...80°C | photovoltaics | 1+N | 1.5kV DC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | 200g | Type 1+2 | for DIN rail mounting | 3.8kV | 5kA | 40kA | - | surge arrester | -40...80°C | photovoltaics | 1+N | 1kV DC | IP20 |