- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- RoHS
- Operating Temperature
- Mounting Type
- Package / Case
- Features
- Type
Attribute column
Manufacturer
ABB Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Material | Body Material | Number of Terminals | Inside Diameter | Manufacturer | Manufacturer Part Number | RoHS | Packaging | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Orientation | Frequency | Military Standard | Number of Contacts | Max Current Rating | Plating | Operating Supply Current | Life (Hours) | Number of Ports | Viewing Angle | Test Current | Forward Voltage | Wire/Cable Diameter | Color Rendering Index (CRI) | Diameter | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-10A6-2+B056+K451+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-10A6-2+B056+K452+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-10A6-2+B056+K475+L501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-10A6-2+B058+E213+F267 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-10A6-2+B058+J429+K475 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-10A6-2+B058+J429+L501 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-10A6-2+E213+F267+K452 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-10A6-2+E213+F267+K454 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | ABB | ACH580-BCR-10A6-2+E213+F267+K475 | Non-Compliant | - | 0.5 % | - | 50 ppm/°C | 27.1 kΩ | 175 °C | -65 °C | Metal Film | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | 2.46 mm | 8.89 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-10A6-2+E213+K452+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-10A6-2+J429+K454+L501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Polyolefin | PO, Polyolefin | - | 25.4 mm | ABB | ACH580-BCR-114A-2+B056+F267+L512 | Compliant | - | - | - | - | - | 125 °C | -40 °C | - | Green, Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4 mm | - | - | 3.998976 m | No SVHC | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 6 | - | - | - | - | ABB | ACH580-BCR-114A-2+B058+J429+L501 | Compliant | Tape & Reel (TR) | - | - | - | - | 85 °C | -40 °C | - | - | - | - | 110 MHz | - | - | - | - | 130 mA | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Panel | - | - | - | 61 | - | ABB | ACH580-BCR-114A-2+B058+K475+L512 | Non-Compliant | - | - | Crimp | - | - | 200 °C | -55 °C | - | - | Female | Straight | - | - | 61 | - | Aluminium, Anodized | - | - | 1 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | - | - | - | - | - | ABB | ACH580-BCR-114A-2+E213+J429+K465 | Compliant | - | - | - | - | - | - | - | - | White | - | - | - | - | - | 300 mA | - | - | - | - | 100 ° | 175 mA | 3 V | - | 70 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-114A-2+F267+J429+K452 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 hours | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-114A-2+F267+K465+L501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 030414106 ABB | In Stock | - | - | - | - | - | - | - | - | - | ABB | 030414106 | Non-Compliant | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 030426825 ABB | In Stock | - | - | - | - | - | - | - | - | - | ABB | 030426825 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 030439101 ABB | In Stock | - | - | - | - | - | - | - | - | - | ABB | 030439101 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |