- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- Mounting Type
- RoHS
- Package / Case
- Features
- Part Status
Attribute column
Manufacturer
ABB Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Weight | Material - Frame | Material - Blade | Approvals | For Use With/Related Products | Frequency-Self-Resonant | Impedance (Max) (Zzt) | Inductance Frequency-Test | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Package | Product Status | RoHS | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Capacitance | Power Rating | Technology | Voltage - Supply | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Actuator Type | Voltage - Isolation | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Number of Channels | Inductance | DC Resistance (DCR) | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Typ) | Power - Max | Q @ Freq | Operating Force | Current - Output High, Low | Current - Saturation | Voltage - Zener (Nom) (Vz) | Tool Type | RPM | Sensor Type | Bearing Type | Fan Type | Rise / Fall Time (Typ) | Air Flow | Noise | Voltage Range | Static Pressure | Current - DC Forward (If) (Max) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Pulse Width Distortion (Max) | Current - Peak Output | Features | Actuator Style/Size | Height | Height Seated (Max) | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS325-EP2 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | Panduit Corp | Bulk | Obsolete | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-144A-6+F267+K451+L501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KXT4LTC-3 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | KXT4LTC-3 | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 0.25 % | - | - | - | 25 ppm/°C | - | 11.8 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-156A-4+B056+E213+K475 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-156A-4+B056+J429+K452 | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Strip | FXTC-HE73 | 0.283 L x 0.205 W (7.20mm x 5.20mm) | - | Obsolete | - | - | - | TCXO | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 74.25MHz | ±2.5ppm | HCMOS | Enable/Disable | Crystal | 55mA | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.094 (2.40mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-156A-4+B056+J429+K475 | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Strip | FXTC-HE73 | 0.283 L x 0.205 W (7.20mm x 5.20mm) | - | Obsolete | - | - | - | TCXO | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 16.384MHz | ±2.5ppm | HCMOS | Enable/Disable | Crystal | 40mA | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.094 (2.40mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | -- | -- | -- | - | - | - | - | - | - | -- | - | - | - | - | ABB | ACH580-BCR-156A-4+B058+E213+K451 | -- | - | - | - | - | - | - | - | - | -- | - | -- | -- | -- | Active | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150nH | -- | - | - | - | -- | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | -- | - | -- | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 0.044 lb (19.96g) | Acrylic Butadiene Styrene (ABS), Polybutylene Terephthalate (PBT) | Acrylic Butadiene Styrene (ABS), Polybutylene Terephthalate (PBT) | -- | - | - | - | - | - | -- | ABB | ACH580-BCR-156A-4+B058+K452+L512 | - | - | - | - | - | 12VDC | - | - | - | 14 ~ 140°F (-10 ~ 60°C) | - | F412R | Square - 41mm L x 41mm H | - | Active | - | 2 Wire Leads | - | - | - | - | - | - | - | 480mW | - | - | - | - | - | -- | 0.040A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750 RPM | - | 1 Ball/1 Sleeve | Tubeaxial | - | 3.5 CFM (0.098m³/min) | 14.0 dB(A) | 10.2 ~ 13.8VDC | 0.047 in H2O (11.8 Pa) | - | - | - | - | - | -- | - | - | - | 12.20mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Nonstandard | -- | - | - | - | - | - | - | -- | - | 100kHz | - | - | ABB | ACH580-BCR-156A-4+B058+K465+L501 | Iron Powder | - | - | - | - | - | - | - | - | -40°C ~ 155°C | Tape & Reel (TR) | FLAT-PAC 3 | 0.285 L x 0.264 W (7.25mm x 6.70mm) | ±15% | Active | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | Shielded | - | 2.3A | - | - | - | - | - | - | - | - | - | - | - | - | 10µH | 101 mOhm Max | - | - | - | -- | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.118 (3.00mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 0.203 lb (92.08g) | Plastic | Plastic | CE, cURus, TUV | - | - | - | - | - | -- | ABB | ACH580-BCR-156A-4+B058+K465+L512 | - | - | - | - | - | 24VDC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | - | FAD1-09225 | Square - 92.5mm L x 92.5mm H | - | Active | - | 2 Wire Leads | - | - | - | - | - | - | - | 3.60W | - | - | - | - | - | -- | 0.150A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2900 RPM | - | Ball | Tubeaxial | - | 56.1 CFM (1.57m³/min) | 37.5 dB(A) | 21.6 ~ 26.4VDC | 0.146 in H2O (36.4 Pa) | - | - | - | - | - | -- | - | - | - | 25.00mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 0.137 lb (62.14g) | Plastic | Plastic | CE, cURus, TUV | - | - | - | - | - | -- | ABB | ACH580-BCR-156A-4+E213+F267+K452 | - | - | - | - | - | 12VDC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | - | FAD1-08015 | Square - 80mm L x 80mm H | - | Active | - | 2 Wire Leads | - | - | - | - | - | - | - | 1.08W | - | - | - | - | - | -- | 0.090A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3200 RPM | - | Ball | Tubeaxial | - | 29.7 CFM (0.832m³/min) | 34.4 dB(A) | 10.8 ~ 13.2VDC | 0.122 in H2O (30.4 Pa) | - | - | - | - | - | -- | - | - | - | 15.00mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 0.037 lb (16.78g) | Plastic | Plastic | CE, cURus, TUV | - | - | - | - | - | -- | ABB | ACH580-BCR-156A-4+E213+F267+K475 | - | - | - | - | - | 5VDC | - | - | - | 14 ~ 140°F (-10 ~ 60°C) | - | FAD1-04010 | Square - 40mm L x 40mm H | - | Active | - | 2 Wire Leads | - | - | - | - | - | - | - | 250mW | - | - | - | - | - | -- | 0.050A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3300 RPM | - | Sleeve | Tubeaxial | - | 3.3 CFM (0.092m³/min) | 14.0 dB(A) | 4.5 ~ 5.5VDC | 0.044 in H2O (11.0 Pa) | - | - | - | - | - | -- | - | - | - | 10.00mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 0.159 lb (72.12g) | Plastic | Plastic | CE, cURus, TUV | - | - | - | - | - | 70000 Hrs @ 40°C | ABB | ACH580-BCR-156A-4+E213+F267+L501 | - | - | - | - | - | 12VDC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | - | FAD1-08025-A | Square - 80mm L x 80mm H | - | Active | - | 2 Wire Leads | - | - | - | - | - | - | - | 720mW | - | - | - | - | - | -- | 0.060A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1600 RPM | - | Ball | Tubeaxial | - | 19.8 CFM (0.554m³/min) | 18.3 dB(A) | 10.8 ~ 13.2VDC | 0.046 in H2O (11.4 Pa) | - | - | - | - | - | -- | - | - | - | 25.00mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 71 lbs (32.2kg) | -- | Aluminum | -- | - | - | - | - | - | -- | ABB | ACH580-BCR-156A-4+E213+J429+K451 | - | - | - | - | - | 460VAC Y/Delta | - | - | - | -- | - | FE077A | Round - 925mm Dia | - | Obsolete | - | 2 Wire Leads | - | - | - | - | - | - | - | 960W, 1450W | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Ball | Tubeaxial, 3 Phase | - | 9100.0 ~ 11500.0 CFM (254.8 ~ 322.0m³/min) | 79/85 dB(A) | -- | -- | - | - | - | - | - | -- | - | - | - | 280.0mm | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | - | - | - | - | EN, IEC, TUV | - | - | - | - | - | - | ABB | ACH580-BCR-156A-4+E213+K451+L501 | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Optical Coupling | -- | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | - | - | 2 | - | - | - | 1.26V | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | 5mA | 2ms, 0.5ms | -- | -- | -- | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | -40°C ~ 155°C | Tape & Reel (TR) | FRN | 0.118 Dia x 0.354 L (3.00mm x 9.00mm) | ±5% | Active | 2 | - | ±350ppm/°C | - | 22 Ohms | - | - | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Fusible, Moisture Resistant, Safety | - | - | -- | - | - | ||
![]() RD7/250 ABB | In Stock | - | - | - | - | - | - | 1.2 lbs (544.3g) | - | - | - | Manometers | - | - | - | - | - | ABB Control | RD7/250 | - | - | - | - | - | - | - | - | - | - | - | 721EX | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Calibrator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-156A-4+F267+K475+L501 | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | 0.5 V ~ 4.5 V | - | - | - | Pushbutton | - | - | - | - | - | - | - | - | - | - | - | 22.68kgf (50lbs) | - | - | - | - | - | Load Cell | - | - | - | - | - | - | - | - | - | - | - | - | - | Round, 6mm | - | - | - | - | ||
![]() 10005787 ABB | In Stock | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | -- | - | ABB | - | - | - | - | - | - | - | 305V | 630V | - | -40°C ~ 105°C | * | F339X2 | 0.709 L x 0.433 W (18.00mm x 11.00mm) | ±10% | Active | - | PC Pins | - | - | - | - | - | - | Automotive; EMI, RFI Suppression | - | 0.39µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | 0.728 (18.50mm) | - | AEC-Q200, X2 | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | - | - | - | - | - | - | 100 Ohms | - | - | - | ABB | ACH580-BCR-169A-2+B056+K475+L512 | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C | Tape & Reel (TR) | Automotive, AEC-Q101 | - | ±2% | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120µA @ 1V | - | 200mW | - | - | - | - | 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |