- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- Mounting Type
- RoHS
- Package / Case
- Features
- Part Status
Attribute column
Manufacturer
ABB Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Frequency-Max | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Power Dissipation (Max) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Applications | Technology | Voltage - Supply | Shielding | Current Rating | Frequency | Base Part Number | Output | Number of Outputs | Inductance | Number of Circuits | DC Resistance (DCR) | Q @ Freq | Voltage - Output | Topology | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Current - Saturation | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Input | Ratio - Input:Output | Current - Output / Channel | PLL | Differential - Input:Output | Internal Switch(s) | Divider/Multiplier | Dimming | FET Feature | Voltage - Supply (Max) | Voltage - Supply (Min) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10028493 ABB | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | 50MHz | 7.9MHz | ABB | - | Iron | - | -55°C ~ 125°C | -- | IM | 0.190 Dia x 0.440 L (4.83mm x 11.18mm) | ±10% | Obsolete | Molded | - | - | - | Unshielded | 560mA | - | - | - | - | 6.8µH | - | 375 mOhm Max | 30 @ 7.9MHz | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | -- | ||
![]() 10028531 ABB | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | 80MHz | 7.9MHz | ABB | 10028531 | Iron | - | -55°C ~ 125°C | -- | IM | 0.095 Dia x 0.250 L (2.42mm x 6.35mm) | ±1% | Obsolete | Molded | - | - | - | Unshielded | 250mA | - | - | - | - | 3.9µH | - | 1 Ohm Max | 45 @ 7.9MHz | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | -- | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | 50MHz | 7.9MHz | ABB | ACH580-BCR-211A-2+B058+F267+J429 | Iron | - | -55°C ~ 125°C | -- | IM | 0.155 Dia x 0.375 L (3.94mm x 9.53mm) | ±1% | Obsolete | Molded | - | - | - | Unshielded | 360mA | - | - | - | - | 8.2µH | - | 600 mOhm Max | 50 @ 7.9MHz | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | -- | ||
![]() 10029481 ABB | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | 100MHz | 7.9MHz | ABB | - | Iron | - | -55°C ~ 125°C | -- | IM | 0.095 Dia x 0.250 L (2.42mm x 6.35mm) | ±10% | Obsolete | Molded | - | - | - | Unshielded | 355mA | - | - | - | - | 2.7µH | - | 550 mOhm Max | 37 @ 7.9MHz | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | -- | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | 4MHz | 790kHz | ABB | ACH580-BCR-211A-2+B058+F267+K454 | Ferrite | - | -55°C ~ 105°C | -- | IM | 0.095 Dia x 0.250 L (2.42mm x 6.35mm) | ±5% | Obsolete | Molded | - | - | - | Unshielded | 30mA | - | - | - | - | 680µH | - | 60 Ohm Max | 30 @ 790kHz | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | - | - | 11MHz | 2.52MHz | ABB | ACH580-BCR-211A-2+B058+K475+L512 | Iron Powder | - | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Active | Wirewound | - | - | - | Unshielded | 150mA | - | - | - | - | 39µH | - | 4.5 Ohm Max | 50 @ 2.52MHz | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.134 (3.40mm) | -- | ||
![]() 10032628 ABB | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | - | - | 1GHz | 50MHz | ABB | 10032628 | Non-Magnetic | - | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±10% | Active | Wirewound | - | - | - | Unshielded | 734mA | - | - | - | - | 10nH | - | 130 mOhm Max | 30 @ 50MHz | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.095 (2.41mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | - | - | 300MHz | 25.2MHz | ABB | ACH580-BCR-211A-2+E213+F267+K465 | Iron Powder | - | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±5% | Active | Wirewound | - | - | - | Unshielded | 453mA | - | - | - | - | 330nH | - | 400 mOhm Max | 30 @ 25.2MHz | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.095 (2.41mm) | -- | ||
![]() 10032962 ABB | In Stock | - | - | Surface Mount | Nonstandard | -- | - | - | - | -- | 1kHz | ABB | - | Ferrite | - | -25°C ~ 105°C | Tape & Reel (TR) | IDCP-2218 | 0.228 L x 0.205 W (5.80mm x 5.20mm) | ±20% | Active | Wirewound | - | - | - | Unshielded | 380mA | - | - | - | - | 180µH | - | 1.38 Ohm Max | -- | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.177 (4.50mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | - | - | 1GHz | 50MHz | ABB | ACH580-BCR-211A-2+E213+F267+L501 | Non-Magnetic | - | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±10% | Active | Wirewound | - | - | - | Unshielded | 661mA | - | - | - | - | 15nH | - | 160 mOhm Max | 30 @ 50MHz | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.095 (2.41mm) | -- | ||
![]() 10033021 ABB | In Stock | - | - | Surface Mount | Nonstandard | -- | - | - | - | -- | 2.52MHz | ABB | 10033021 | Ferrite | - | -25°C ~ 105°C | Tape & Reel (TR) | IDCP-1813 | 0.177 L x 0.157 W (4.50mm x 4.00mm) | ±20% | Active | Wirewound | - | - | - | Unshielded | 640mA | - | - | - | - | 33µH | - | 540 mOhm Max | -- | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.126 (3.20mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | - | - | 350MHz | 25.2MHz | ABB | ACH580-BCR-211A-2+E213+F267+L512 | Non-Magnetic | - | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | Active | Wirewound | - | - | - | Shielded | 468mA | - | - | - | - | 180nH | - | 320 mOhm Max | 30 @ 25.2MHz | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.134 (3.40mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Die | Die | 3A (Tc) | 10V | - | - | - | ABB | ACH580-BCR-211A-2+E213+J429+K475 | - | 70W (Tc) | -55°C ~ 150°C (TJ) | - | PolarHV™ | - | - | Last Time Buy | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 2.9 Ohm @ 1.5A, 10V | 5.5V @ 50µA | - | 411pF @ 25V | 9.8nC @ 10V | 600V | ±30V | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | TO-268 | 26A (Tc) | 10V | - | - | - | ABB | ACH580-BCR-211A-2+E213+K454+L512 | - | 360W (Tc) | -55°C ~ 150°C (TJ) | Tube | HiPerFET™ | - | - | Obsolete | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 250 mOhm @ 13A, 10V | 4.5V @ 4mA | - | 5100pF @ 25V | 200nC @ 10V | 600V | ±20V | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | PLUS-220SMD | PLUS-220SMD | 200A (Tc) | 10V | - | - | - | ABB | ACH580-BCR-211A-2+E213+K465+L512 | - | 550W (Tc) | -55°C ~ 175°C (TJ) | Tube | TrenchMV™ | - | - | Obsolete | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 5.5 mOhm @ 50A, 10V | 4.5V @ 250µA | - | 9400pF @ 25V | 152nC @ 10V | 100V | ±30V | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-247-3 | TO-247AD (IXFH) | 20A (Tc) | 10V | - | - | - | ABB | ACH580-BCR-211A-2+F267+J429+K454 | - | 360W (Tc) | -55°C ~ 150°C (TJ) | Tube | HiPerFET™ | - | - | Obsolete | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 420 mOhm @ 10A, 10V | 4.5V @ 4mA | - | 5100pF @ 25V | 200nC @ 10V | 800V | ±20V | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-247-3 | PLUS247™-3 | 20A (Tc) | 10V | - | - | - | ABB | ACH580-BCR-211A-2+F267+K452+L512 | - | 780W (Tc) | -55°C ~ 150°C (TJ) | Tube | HiPerFET™, PolarP2™ | - | - | Active | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 570 mOhm @ 10A, 10V | 6.5V @ 1mA | - | 11100pF @ 25V | 193nC @ 10V | 1200V | ±30V | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-264-3, TO-264AA | TO-264AA (IXFK) | 110A (Tc) | 10V | - | - | - | ABB | ACH580-BCR-211A-2+J429+K452+L512 | - | 500W (Tc) | -55°C ~ 150°C (TJ) | Tube | HiPerFET™ | - | - | Active | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 6 mOhm @ 55A, 10V | 4V @ 8mA | - | 9000pF @ 25V | 480nC @ 10V | 70V | ±20V | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20-QSOP | - | - | 200MHz | - | - | ABB | ACH580-BCR-240A-4+B056+F267+K451 | - | - | 0°C ~ 70°C | Tape & Reel (TR) | VersaClock® | - | - | Obsolete | Clock/Frequency Synthesizer | - | - | 3 V ~ 3.6 V | - | - | - | ICS309 | LVCMOS | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Clock, Crystal | 1:9 | - | Yes with Bypass | No/No | - | No/Yes | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN-EP (4x4) | - | - | - | - | - | ABB | ACH580-BCR-240A-4+B056+F267+K454 | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Active | DC DC Regulator | Backlight | - | - | - | - | 1.2MHz | ISL97636 | - | 6 | - | - | - | - | 34.5V | Step-Up (Boost) | - | - | - | - | - | - | - | - | - | - | 35mA | - | - | Yes | - | PWM | - | 24V | 6V | - | - | - |