- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- RoHS
- Mounting Type
- Package / Case
- Features
- Base Product Number
Attribute column
Manufacturer
ABB Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Driver Configuration | Lead Free Status / RoHS Status | Logic voltage-VIL, VIH | Manufacturer | Manufacturer Part Number | Voltage-Input | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Voltage - Supply | Current Rating | Base Part Number | Output | Function | Number of Outputs | Actuator Type | Output Type | Illumination Voltage (Nominal) | Interface | Number of Circuits | Output Configuration | Voltage - Supply (Vcc/Vdd) | Number of Poles | Illumination | Input Type | Breaker Type | Control Features | Voltage - Output | Topology | Frequency - Switching | Synchronous Rectifier | Input | Ratio - Input:Output | Rise / Fall Time (Typ) | Differential - Input:Output | Fault Protection | Channel Type | Battery Chemistry | Number of Cells | Number of Drivers | Duty Cycle (Max) | Serial Interfaces | Gate Type | Current - Peak Output (Source, Sink) | Clock Sync | Voltage - Supply (Max) | Programmable Features | High Side Voltage - Max (Bootstrap) | Current - Charging | Charge Current - Max | Battery Pack Voltage | Output Phases |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20-SSOP | - | - | - | ABB | ACH580-BCR-240A-4+B056+F267+L512 | - | -40°C ~ 85°C | Tape & Reel (TR) | 49FCT | Obsolete | - | Fanout Buffer (Distribution) | - | 3 V ~ 3.6 V | - | IDT49FCT3805 | CMOS, LVTTL | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | CMOS, LVTTL | 1:5 | - | No/No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 10-VFDFN Exposed Pad | 10-DFN (3x3) | - | - | - | ABB | ACH580-BCR-240A-4+B058+E213+F267 | - | -20°C ~ 70°C (TA) | Tube | -- | Active | - | - | - | - | - | ISL6298 | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Over Temperature | - | Lithium-Ion/Polymer | 1 | - | - | - | - | - | - | 6.5V | Timer | - | Constant - Programmable | 450mA | 4.2V | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | Half-Bridge | - | -- | ABB | ACH580-BCR-240A-4+B058+E213+K465 | - | 0°C ~ 125°C (TJ) | Tube | -- | Obsolete | - | - | - | 10.8 V ~ 13.2 V | - | ISL6614A | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | 26ns, 18ns | - | - | Synchronous | - | - | 4 | - | - | N-Channel MOSFET | 1.25A, 2A | - | - | - | 36V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8-SOIC | Low-Side | - | 0.8V, 2.5V | ABB | ACH580-BCR-240A-4+B058+F267+J429 | - | -55°C ~ 150°C (TJ) | Tube | -- | Active | - | - | - | 5 V ~ 20 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | 7ns, 7ns | - | - | Independent | - | - | 2 | - | - | N-Channel, P-Channel MOSFET | 5A, 5A | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | - | - | - | ABB | ACH580-BCR-240A-4+B058+F267+K475 | - | 0°C ~ 105°C (TA) | Tape & Reel (TR) | -- | Obsolete | - | - | - | - | - | ISL6565A | - | Step-Down | 3 | - | PWM Signal | - | - | - | Positive | 4.75 V ~ 5.25 V | - | - | - | - | Enable, Frequency Control, Power Good | - | Buck | 80kHz ~ 1.5MHz | -- | - | - | - | - | - | - | - | - | - | 66.7% | -- | - | - | No | - | - | - | - | - | - | 3 | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) Exposed Pad | 28-SOIC | - | - | - | ABB | ACH580-BCR-240A-4+B058+K451+L501 | 8 V ~ 14 V | -20°C ~ 85°C | Tube | -- | Obsolete | - | - | Converter, Satellite Set-Top Box Designs | - | - | ISL6405 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 13 V ~ 18 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (6x6) | - | - | - | ABB | ACH580-BCR-240A-4+B058+K454+L512 | 3 V ~ 12 V | 0°C ~ 70°C | Tube | -- | Active | - | - | Controller, Intel VR11.1 | - | - | ISL6334 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 V ~ 1.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | - | - | -- | - | ABB | ACH580-BCR-240A-4+E213+F267+K465 | - | - | - | IUL | Active | -- | - | - | - | -- | - | - | - | - | Lever | - | -- | - | - | - | - | - | -- | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | - | - | -- | - | ABB | ACH580-BCR-240A-4+E213+J429+L501 | - | - | - | IUL | Active | -- | - | - | - | 7A | - | - | - | - | Toggle | - | -- | - | - | - | - | 3 | -- | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | - | - | -- | - | ABB | ACH580-BCR-240A-4+F267+K475+L512 | - | - | - | IUL | Active | -- | - | - | - | 50A | - | - | - | - | Toggle | - | -- | - | - | - | - | 2 | -- | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | - | - | -- | - | ABB | ACH580-BCR-302A-4+B058+F267+K475 | - | - | - | IUG | Active | -- | - | - | - | -- | - | - | - | - | Lever | - | -- | - | - | - | - | 2 | -- | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | - | - | -- | - | ABB | ACH580-BCR-302A-4+B058+J429+K451 | - | - | - | IUL | Active | -- | - | - | - | -- | - | - | - | - | Lever | - | -- | - | - | - | - | 2 | -- | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | -- | - | ABB | ACH580-BCR-302A-4+B058+J429+L501 | - | - | - | * | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | - | - | -- | - | ABB | ACH580-BCR-361A-4+B058+K451+L512 | - | - | - | IEG | Active | -- | - | - | - | -- | - | - | - | - | Lever | - | -- | - | - | - | - | 2 | -- | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | -- | - | ABB | ACH580-BCR-361A-4+E213+F267+K451 | - | - | - | * | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | -- | - | ABB | ACH580-BCR-361A-4+E213+F267+L501 | - | - | - | * | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | - | - | -- | - | ABB | ACH580-BCR-361A-4+E213+J429+L512 | - | - | - | IUG | Active | -- | - | - | - | -- | - | - | - | - | Lever | - | -- | - | - | - | - | 1 | -- | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | - | - | -- | - | ABB | ACH580-BCR-361A-4+E213+J429+L501 | - | - | - | IEG | Active | -- | - | - | - | 50A | - | - | - | - | Rocker | - | -- | - | - | - | - | 1 | -- | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | -- | - | ABB | ACH580-BCR-361A-4+E213+K454+L501 | - | - | - | * | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | - | - | -- | - | ABB | ACH580-BCR-361A-4+E213+K452+L512 | - | - | - | IEG | Active | -- | - | - | - | 30A | - | - | - | - | Lever | - | -- | - | - | - | - | 1 | -- | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |