- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- RoHS
- Operating Temperature
- Mounting Type
- Package / Case
- Features
- Type
Attribute column
Manufacturer
ABB Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Input Frequency | Manufacturer | Manufacturer Part Number | Maximum Output Power | Minimum Isolation Voltage | Mounting | Qualification | RoHS | Tab Size | Termination Method | Wire Size | Operating Temperature | Type | Color | Number of Rows | Gender | Capacitance | Pitch | Pin Count | Number of Outputs | Number of Contacts | Efficiency | Output Voltage | Housing Color | Plating | Cable Length | Output Current | Cable Diameter | Stud Size | Input Voltage | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZEACA ABB | In Stock | - | - | - | - | - | - | - | - | 47 to 63 Hz | ABB | ZEACA | 432 W | 3000 Vdc | Desktop | - | - | - | - | - | 0 to 50 °C | Regulated | - | - | - | - | - | - | 1 | - | 85 % | 0 to 36 V | - | - | - | 12 A | - | - | 85 to 265 V | - | - | ||
![]() ZEASC ABB | In Stock | - | - | - | - | - | - | - | - | - | ABB | ZEASC | - | - | - | MIL-PRF-55681 | - | - | - | - | - | - | - | - | - | 0.01 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.57 mm | 4.57 x 1.27 x 1.4 | ||
![]() ZEASF ABB | In Stock | - | - | - | - | - | - | 10% | - | - | ABB | ZEASF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.33 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 1.52 mm | ||
![]() ZEAIPR ABB | In Stock | - | - | - | - | - | - | - | - | - | ABB | ZEAIPR | - | - | - | MIL-PRF-55681 | - | - | - | - | - | - | - | - | - | 13 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.79 mm | 2.79 x 2.79 x 2.59 | ||
![]() ZEAPRFIBUS ABB | In Stock | - | - | - | - | - | - | - | - | - | ABB | ZEAPRFIBUS | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.37 mm | - | ||
![]() ZEAPWRSD ABB | In Stock | - | - | - | - | - | - | - | - | - | ABB | ZEAPWRSD | - | - | - | MIL-PRF-55681 | Non-Compliant | - | - | - | - | - | - | - | - | 470 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.79 mm | 2.79 x 2.79 x 2.59 | ||
![]() ZEASB ABB | In Stock | - | - | - | - | - | - | - | - | - | ABB | ZEASB | - | - | - | - | - | - | - | - | -65 to 200 °C | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.09 mm | - | - | - | - | ||
![]() ZEASD ABB | In Stock | - | - | - | - | - | - | 5% | - | - | ABB | ZEASD | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0027 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 2.5 x 0.94 mm | ||
![]() ZEASL ABB | In Stock | - | - | - | - | - | - | - | - | - | ABB | ZEASL | - | - | - | MIL-PRF-55681 | - | - | - | - | - | - | - | - | - | 6.2 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4 mm | 1.4 x 1.4 x 1.45 | ||
![]() ZEASG ABB | In Stock | - | - | - | - | - | - | - | - | - | ABB | ZEASG | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 m | - | - | - | - | - | - | ||
![]() ZEASIGMBTCP ABB | In Stock | - | - | - | Copper | - | - | - | - | - | ABB | ZEASIGMBTCP | - | - | - | - | - | - | - | 12 to 10, 30 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | 4.82 mm | - | 18.54 mm | - | ||
![]() ZEAUF ABB | In Stock | - | - | - | - | Nylon | Straight | - | - | - | ABB | ZEAUF | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | Receptacle | - | 2.5400 mm | - | - | - | - | - | Green | - | - | - | - | - | - | 7.62 mm | - | ||
![]() ZEAUD ABB | In Stock | - | - | - | Brass | - | - | - | - | - | ABB | ZEAUD | - | - | - | - | - | 5.14 mm² | - | 22 to 18, 22 AWG | - | Quick Disconnect Terminal | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZEAUL ABB | In Stock | - | - | - | - | - | - | - | - | - | ABB | ZEAUL | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.81 x 0.63 | ||
![]() ZEBAUP-R ABB | In Stock | - | - | Gold | - | Thermoplastic | Right Angle | - | Copper Alloy | - | ABB | ZEBAUP-R | - | - | Surface Mount | - | Non-Compliant | - | Solder | - | -40 to 85 °C | Compact Flash Card | - | 1 | Header | - | 1.2700 mm | 24 | - | 24 POS | - | - | - | - | - | - | - | - | - | 48.5 mm | - | ||
![]() ZEBAUX15RT ABB | In Stock | - | - | - | - | - | - | 10% | - | - | ABB | ZEBAUX15RT | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01 mm | 2.01 x 1.25 x 0.94 mm | ||
![]() ZEBAUPED-L ABB | In Stock | - | - | - | - | - | - | - | - | - | ABB | ZEBAUPED-L | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.6 mm | - | ||
![]() ZEBAUPED-R ABB | In Stock | - | - | - | - | - | - | - | - | - | ABB | ZEBAUPED-R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |