- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- RoHS
- Mounting Type
- Package / Case
- Part Status
- Features
Attribute column
Manufacturer
ABB Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Housing Material | Terminal Material | Approvals | Cable Types | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | Outputs | RoHS | Side 1 Gender | Side 2 Gender | Voltage Rating (AC) | Termination | Connector Type | Composition | Color | Current Rating | Function | Actuator Type | Voltage | Number of Poles | Terminal Type | Display Type | Indicator | Stud Size | Connection Type | Operating Voltage | Contacts | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Miscellaneous | ACH580-BDR-07A5-2+E213+J429 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-07A5-2+E213+K452 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Copper | - | - | Burndy | YCA252N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Barrel - Standard, Two Hole | - | - | 1/2 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Front Mount | 8 | - | - | cULus | - | Mencom | ACH580-BDR-07A5-2+F267+K451 | 60 VAC, 60 VDC | - | - | Yes | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | IP67 | 0.3 m | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Wieland | 06.502.4300.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3BSE081638R1 ABB | In Stock | - | - | - | - | - | - | - | - | Siemens Building Technologies | 259-02055 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Miscellaneous | ACH580-BDR-07A6-4+B056+K475 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3BSE020850R1 ABB | In Stock | - | - | - | - | Metal | - | CE, CSA, UL | - | Carlo Gavazzi | PS43L-NS02R3-M00 | - | - | - | No | - | - | - | - | - | - | - | - | - | Roller Lever | - | - | - | - | No | - | Screw Clamp Terminals | - | 2NC | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | Veeder Root | VC772-132 | - | Panel Mount | (3) Solid State, (2) Relay | Yes | - | - | - | Screw Terminals | - | - | - | - | Batch Counter, Counter, Tachometer, Timer | - | 230 VAC | - | - | LCD - Reflective | - | - | - | - | - | IP65 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA | TPU | Turck | ACH580-BDR-07A6-4+B058+K452 | 48 VAC;48 VDC | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | IP67 | 5 Meters | ||
![]() KTS3AS ABB | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Co | PDG34F0250E3XK | - | Panel | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Co | PDG34F0250E3ZL | - | Panel | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Metal | - | CE, CSA, UL | - | Carlo Gavazzi | PS21L-NS11BM-M00 | - | - | - | No | - | - | - | - | - | - | - | - | - | Roller Lever | - | - | - | - | No | - | Screw Terminals | - | 1NO/1NC | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Miscellaneous | ACH580-BDR-07A6-4+K451+L501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 5 | - | - | - | PUR;PVC | Murrelektronik | 7000-12361-2254000 | 125 VAC/125 VDC | - | - | - | Female | Flying Leads | - | - | Right Angle Female to Flying Leads, 5-pole, M12 | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | IP65/IP66K/IP67 | 40 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA | TPU | Turck | U-62675 | 220 VAC;220 VDC | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | IP67 | 1 Meters | ||
Tiny WHSL | In Stock | - | - | DIN Rail | - | - | - | CE, cURus, IEC, LLOYD, UL | - | Altech | CMDB4/4/BL | - | - | - | Yes | - | - | 600 VAC | - | - | Polyamide | Black | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | IDEC | CWAM-SPL-CLOSE-ACP-IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Crouse-Hinds Industrial Products | TWFR6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Stearns | 108705100GDF | - | End Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 VAC | - | IP23 | - |