- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- Mounting Type
- RoHS
- Package / Case
- Features
- Part Status
Attribute column
Manufacturer
ABB Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Adjustment range undelayed short-circuit release | Degree of protection (IP) | Device construction | Manufacturer | Manufacturer Part Number | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Overload release current setting | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated permanent current Iu | RoHS | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage type for actuating | With integrated under voltage release | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Max Power Dissipation | Wire/Cable Type | Cable Length | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-03A9-6+E213+F267+K454 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA054003R1 ABB | In Stock | - | - | - | - | - | 150 - 1200 | IP20 | Built-in device fixed built-in technique | ABB | 1SDA054003R1 | 0 | 0 | - | - | - | 40 - 100 | - | - | - | 100 | - | Rocker lever | - | Bolt connection | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-03A9-6+E213+K452+L512 | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-03A9-6+F267+K451+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA054872R1 ABB | In Stock | - | - | - | - | - | - | - | - | ABB | 1SDA054872R1 | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA055016R1 ABB | In Stock | - | - | - | - | - | - | - | - | ABB | 1SDA055016R1 | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA056786R1 ABB | In Stock | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA058189R1 ABB | In Stock | - | - | - | - | 6 | - | - | - | ABB | 1SDA058189R1 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | IDT | - | Connector, IDC | - | - | - | - | Male | - | - | Flat Flex | 609 mm | - | - | - | - | No | ||
![]() 1SDA058202R1 ABB | In Stock | - | - | - | - | - | - | - | - | ABB | 1SDA058202R1 | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-041A-6+B056+F267+L512 | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA058226R1 ABB | In Stock | - | - | - | - | - | - | - | - | ABB | 1SDA058226R1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | 100 | - | - | - | ABB | ACH580-BDR-041A-6+B056+J429+L501 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA060415R1 ABB | In Stock | - | - | - | - | - | - | - | - | ABB | 1SDA060415R1 | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-041A-6+E213+J429+L501 | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA062087R1 ABB | In Stock | - | - | - | - | - | - | - | - | ABB | 1SDA062087R1 | - | - | 0 | 0 | 0 | - | 24 - 24 | 24 - 24 | 24 - 24 | - | - | - | Spring clamp connection | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA062091R1 ABB | In Stock | - | - | - | - | - | - | - | - | ABB | 1SDA062091R1 | - | - | 0 | 0 | 0 | - | 110 - 120 | 110 - 120 | 110 - 120 | - | - | - | Spring clamp connection | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | - | - | ABB | ACH580-BDR-041A-6+E213+J429+L512 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | 0.01 % | 2 | - | 0.2 ppm/°C | - | 10 kΩ | 150 °C | -55 °C | Metal Foil | - | 1.5 W | 8 W | - | - | Moisture Resistant | 21.463 mm | 10.16 mm | 3.81 mm | No | ||
![]() 1SDA062738R1 ABB | In Stock | - | - | - | - | - | 1000 - 10000 | IP20 | Built-in device fixed built-in technique | ABB | 1SDA062738R1 | 0 | 0 | - | - | - | 400 - 1000 | - | - | - | 1000 | Non-Compliant | Toggle | - | Bolt connection | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA062746R1 ABB | In Stock | - | - | - | - | - | 1000 - 10000 | IP20 | Built-in device fixed built-in technique | ABB | 1SDA062746R1 | 0 | 0 | - | - | - | 400 - 1000 | - | - | - | 1000 | - | Toggle | - | Bolt connection | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA063107R1 ABB | In Stock | - | - | - | - | - | - | - | - | ABB | 1SDA063107R1 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Cut Tape (CT) | 0.1 % | - | SMD/SMT | - | - | 100 kΩ | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - |