- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- RoHS
- Mounting Type
- Package / Case
- Features
- Base Product Number
Attribute column
Manufacturer
ABB Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Material | Adjustment range undelayed short-circuit release | Degree of protection (IP) | Device construction | Manufacturer | Manufacturer Part Number | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | With integrated under voltage release | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Fastening Type | Max Power Dissipation | Features | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-041A-6+F267+J429+L501 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA063328R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | ABB | 1SDA063328R1 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA066823R1 ABB | In Stock | - | - | Gold | Flanges, Panel, Through Hole | 151 | - | - | - | - | ABB | 1SDA066823R1 | - | - | - | - | Compliant | - | - | - | Bulk | - | - | Solder | - | Receptacle | - | 151 | 175 °C | -65 °C | - | Threaded | - | - | - | - | - | Environment Resistant | ||
![]() 1SDA065715R1 ABB | In Stock | - | - | - | - | - | PTFE, Polytetrafluoroethylene | - | - | - | ABB | 1SDA065715R1 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA066907R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | Compliant | - | - | - | - | 2 % | 2 | - | 150 ppm/°C | - | 43 Ω | - | 155 °C | -55 °C | Thick Film | - | 5 W | Moisture Resistant | 635 µm | 1.397 mm | 1.27 mm | - | ||
![]() 1SDA067137R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | ABB | 1SDA067137R1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA067600R1 ABB | In Stock | - | - | - | - | - | - | 300 - 630 | IP20 | Built-in device fixed built-in technique | ABB | 1SDA067600R1 | 0 | 0 | 44.1 - 63 | 160 | - | Toggle | Bolt connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA069211R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | ABB | 1SDA069211R1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-044A-4+B056+E213+K454 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-044A-4+B056+E213+L501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-044A-4+B056+F267+K454 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-044A-4+B056+J429+K465 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-044A-4+B056+K454+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-044A-4+B058+E213+K451 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-044A-4+B058+F267+K454 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-044A-4+B058+F267+L501 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-044A-4+B058+K451+L512 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-044A-4+B058+K454+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-044A-4+B058+K465+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-044A-4+E213+F267+K452 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |