- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- Mounting Type
- RoHS
- Package / Case
- Features
- Part Status
Attribute column
Manufacturer
ABB Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Dimensions | Insulation Voltage | Manufacturer | Manufacturer Part Number | MSL | Package | Pollution degree | RoHS | Surface protection | Operating Temperature | Series | Tolerance | Resistance | Composition | Frequency | Note | Size | Product Type | Rated Power | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSSP-P39 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | MSSP-P39 | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M2SS5-11Y ABB | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | M2SS5-11Y | - | - | - | Non-Compliant | - | -25 to +70 Degrees C | - | - | - | - | - | - | - | Rotary switch | - | - | - | ||
![]() CE5-10W2 ABB | In Stock | - | - | - | - | - | - | - | - | 3,1x1,6mm | 400 V | ABB | CE5-10W2 | - | - | - | Yes | - | - | n/a | ±1 % | 750 Ohm | Thick Film | - | n/a | 1206 | - | 0,25 W | 0,55 mm | - | ||
![]() 019692605 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | 019692605 | n/a | SSOP24 | - | Yes | - | 0...+70°C | n/a | - | - | - | - | n/a | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | AS12-30-01S-26 | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | 1SVR550519R4000 | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M127740020 ABB | In Stock | - | - | - | Plastic | - | - | - | - | - | - | ABB | M127740020 | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SL0296A00 ABB | In Stock | - | - | Steel | - | - | - | - | - | - | - | ABB | 1SL0296A00 | - | - | - | Yes | Galvanized | - | - | - | - | - | - | - | - | - | - | 150 | 250 | ||
![]() 017784904 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | VITRAMON | 017784904 | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KT3PMK ABB | In Stock | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | KT3PMK | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M3SS4-11C ABB | In Stock | - | - | - | - | - | - | - | - | - | - | VITRAMON | M3SS4-11C | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SL0298A00 ABB | In Stock | - | - | Steel | - | - | - | - | - | - | - | ABB | 1SL0298A00 | - | - | - | Non-Compliant | Galvanized | - | - | - | - | - | - | - | - | - | - | 150 | 500 | ||
Tiny WHSL | In Stock | - | - | - | - | 69 | 35 - 35 | 35 - 35 | IP2X | - | - | ABB | 2CSF204123R1900 | - | - | 2 | - | - | - | - | - | - | - | 50/60 Hz | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | VITRAMON | VB7-30-10-P-80 | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | XT1SU3080AFF00NXXX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-06A1-6+E213+J429+K451 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | XT1SU3090AAABAHXXX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-06A1-6+E213+J429+K452 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-06A1-6+E213+J429+K475 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |