- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- RoHS
- Mounting Type
- Package / Case
- Features
- Base Product Number
Attribute column
Manufacturer
ABB Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Colour front ring | Construction type lens | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Flame retardant | Labelled | Manufacturer | Manufacturer Part Number | Material front ring | Material outer sheath | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of digital inputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | RoHS | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of electric connection | Voltage type for actuating | With front ring | With optical interface | Series | Depth | Interface | Coil Voltage | Contact Configuration | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | XT1SU3100AAABAHXXX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-06A1-6+E213+J429+L512 | - | - | - | - | - | - | - | 4 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | - | 129 | - | - | - | 156 | 380 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | According to IEC/EN 60332-1-2 | - | ABB | AS12-30-10-25 | - | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chrome | - | IP67/IP69K | - | Other | - | - | ABB | ACH580-BDR-06A1-6+E213+K451+L512 | Plastic | - | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | Yes | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Black | Round | - | IP67/IP69K | - | - | Yes | ABB | XT1SU3100AAADB0XXX | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Black | Oval | - | IP67/IP69K | - | - | Yes | ABB | XT1SU3100AFA000XXX | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | According to IEC/EN 60332-1-2 | - | ABB | ACH580-BDR-06A1-6+E213+K452+L512 | - | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Grey | Oval | - | IP67/IP69K | - | - | - | ABB | AS12-30-10S-25 | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-06A1-6+E213+K454+L501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2257 |
| - | DIN Rail | - | - | - | - | - | - | - | ABB | 1SNA645513R2000 | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 - 230 | 230 - 230 | 230 - 230 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | R600 | - | Yes | 230V ac/dc | SPDT | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | XT1SU3100AFF00NXXX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | XT1SU3125AAA100XXX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-06A1-6+F267+J429+K454 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | 1SNA645532R2300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | AS16-30-01-25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-06A1-6+F267+K454+L501 | - | - | - | - | - | - | - | 4 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | - | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | - | No | - | 169 | - | - | - | 180 | 425 | ||
Tiny WHSL | In Stock | - | - | - | Grey | - | IP67/IP69K | - | Other | - | - | ABB | ACH580-BDR-06A1-6+F267+K465+L512 | Metal | - | - | - | 0 | 0 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Grey | - | IP67/IP69K | - | Other | - | - | ABB | AS16-30-10-13 | Metal | - | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Black | Round | IP67/IP69K | - | Other | - | - | ABB | AS16-30-10-25 | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-06A1-6+F267+K475+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |