- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- Mounting Type
- RoHS
- Package / Case
- Features
- Part Status
Attribute column
Manufacturer
ABB Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Adjustment range undelayed short-circuit release | Cable entry | Colour outer sheath | Degree of protection (IP) | Degree of protection (IP), front side | Device construction | Locking mechanism | Manufacturer | Manufacturer Part Number | Max. output current | Model | Modular version | Nominal cross section conductor | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Overload release current setting | Pollution degree | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated permanent current Iu | Rated surge voltage | Surface protection | Type of control element | Type of electrical connection of main circuit | Voltage type | Voltage type for actuating | Depth | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KA1080-3 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | KA1080-3 | - | - | No | - | 1 | 1 | 0 | 3 | - | - | 200 - 200 | 200 - 200 | 25 | 9 | 6 | 4 | 2.2 | - | - | - | - | Screw connection | - | AC | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Steel | - | - | - | - | - | - | - | ABB | XT1NU3125DFFB00XXX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | - | - | - | - | 960 | - | 734 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | XT1NU4040AAF000XXX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Plastic | - | - | - | - | - | - | - | ABB | XT1NU4040AFF1ANXXX | - | Base complete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 410 | 200 | - | 535 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | IP55 | - | - | - | ABB | ACH580-BDR-065A-4+E213+J429+K454 | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75.5 | 244 | 75.5 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-065A-4+E213+J429+K465 | - | DIN rail | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | 83 | - | 70 | ||
Tiny WHSL | In Stock | - | - | - | - | Other | - | - | IP20 | - | - | ABB | ACH580-BDR-065A-4+E213+J429+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | Without actuator | Screw connection | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | White | IP20 | - | - | Separate | ABB | XT1NU4125DAA000XXX | - | - | - | 2.5 | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-065A-4+E213+K451+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 600 - 600 | - | - | IP40 | - | Built-in device fixed built-in technique | - | ABB | XT1SE3063BFF00GXXX | - | - | - | - | 0 | 0 | - | - | 17.5 - 25 | - | - | - | - | - | - | - | - | 25 | - | - | Toggle | Screw connection | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1250 - 1250 | - | - | IP30 | - | Built-in device fixed built-in technique | - | ABB | ACH580-BDR-065A-4+E213+K452+L501 | - | - | - | - | 0 | 0 | - | - | 88 - 125 | - | - | - | - | - | - | - | - | 125 | - | - | Rocker lever | Screw connection | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | IP20 | - | - | - | ABB | ACH580-BDR-065A-4+E213+K475+L512 | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-065A-4+F267+K452+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-065A-4+J429+K451+L501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | 1SNA608023R0400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-06A1-6+B056+E213+K454 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | 1SNA610022R2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-06A1-6+B056+E213+L501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-06A1-6+B056+E213+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | XT1SQ3100AAAA00XXX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |