- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- Mounting Type
- RoHS
- Package / Case
- Features
- Part Status
Attribute column
Manufacturer
ABB Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Number of Pins | Manufacturer | Manufacturer Part Number | Number of Elements | RoHS | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Number of Rows | Pitch | Orientation | Number of Channels | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Common Mode Rejection Ratio | Input Offset Voltage (Vos) | Gain Bandwidth Product | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Max Dual Supply Voltage | Min Dual Supply Voltage | Mating Tab Width | Material Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | ABB | 1SNA118416R1700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | ABB | XT1HU3050AFF400XXX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | ABB | XT1HU3050AFFB00XXX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | ABB | XT1HU3050MFF00NXXX | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | ABB | ACH580-BDR-052A-6+F267+K451+L501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | ABB | 1SNA146054R2300 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | ABB | XT1HU3060AFZ000XXX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | ABB | ACH580-BDR-052A-6+F267+K475+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | ABB | ACH580-BDR-052A-6+J429+K465+L501 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | ABB | ACH580-BDR-052A-6+J429+K465+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | 8 | ABB | XT1HU3080MAA000XXX | 1 | Non-Compliant | - | - | 85 °C | -40 °C | - | - | - | 1 | 16 V | 4.75 V | - | 120 dB | 5 µV | 1.2 MHz | 150 dB | 120 dB | 8 V | 2.375 V | - | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | - | ABB | XT1HU3090AFA000XXX | - | Compliant | - | - | - | - | 1 | 2.54 mm | Straight | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Production (Last Updated: 3 weeks ago) | - | - | ABB | XT1HU3100AFF0A0XXX | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 508 µm | 510 µm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | ABB | ACH580-BDR-059A-2+B056+J429+K475 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | ABB | ACH580-BDR-059A-2+B056+J429+L501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | ABB | 1SNA166939R2300 | - | Non-Compliant | 100 ppm/°C | 470 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | ABB | ACS800-104-0025-7+N664-ABBI | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | ABB | ACH580-BDR-059A-2+B058+E213+J429 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | ABB | ACH580-BDR-059A-2+B058+E213+K454 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | ABB | ACH580-BDR-059A-2+B058+F267+K452 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |