- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- Mounting Type
- RoHS
- Package / Case
- Features
- Part Status
Attribute column
Manufacturer
ABB Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Product Status | Range | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | Special Features | Type of control element | Type of electrical connection of main circuit | Voltage-Input | Operating Temperature | Series | Size / Dimension | Termination | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power (Watts) | Power Rating | Depth | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Number of Poles | Throw Configuration | Input Type | Voltage - Output | Contact Current Rating | Terminal Type | Product Type | Coil Voltage | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LSR5141 ABB | In Stock | - | - | - | - | - | - | - | ABB | LSR5141 | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M128220000 ABB | In Stock | - | - | - | - | - | - | - | ABB | M128220000 | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M2SS5-31Y ABB | In Stock | - | - | - | - | - | - | - | ABB | M2SS5-31Y | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M128250000 ABB | In Stock | - | - | Plastic | - | - | - | - | ABB | M128250000 | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | ABB | OVRHSP1202402SD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KP6-40G ABB | In Stock | - | - | - | 0.331 lb (150.14 g) | - | - | - | ABB | KP6-40G | - | SL Power Electronics Manufacture of Condor/Ault Brands | - | - | - | Bulk | Obsolete | - | - | - | - | Non-Compliant | Non-illuminated | - | - | 100 ~ 240 VAC | 0°C ~ 40°C | MENB1020 (20W) | 3.31 L x 1.85 W x 1.27 H (84.0mm x 47.0mm x 32.3mm) | - | - | - | - | Medical | 15 W | - | - | CE, cURus | Level V | Positive Center | 3A | - | - | Cord (Sold Separately) | 5V | - | - | Surface mount control station | - | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW (Max) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | ABB | 1SVR450050R0100 | - | - | - | - | - | - | - | - | - | - | - | - | Inputs for upper and lower level probes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power monitoring or control systems | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IP20 | 1 | Built-in device plug-in technique | - | - | - | - | - | 0 | 0 | - | - | - | 1000 - 1000 | - | 2000 | - | - | Long turning handle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 30 |
| - | - | - | IP65 | - | Complete device in housing | - | - | - | - | - | 0 | 0 | - | - | - | 1000 - 1000 | - | 16 | - | - | Toggle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA101917R1 ABB | In Stock | - | - | - | - | IP20 | 1 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | - | - | - | 0 - 690 | - | 1600 | - | - | Toggle | Bolt connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IP20 | 1 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | - | - | - | 1000 - 1000 | - | 25 | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IP20 | 1 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | - | - | - | 750 - 750 | 37 | 80 | - | - | Toggle | Cable clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IP20 | 1 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | - | - | - | 1000 - 1000 | 140 | 250 | - | - | Short thumb-grip | Bolt connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | ABB | 1SBL161001R8810 | +55°C | - | -40°C | - | - | - | - | A9 | - | - | - | Compliant | - | - | - | - | - | A Line | - | Screw | 55 °C | -40 °C | - | - | - | 5.5 kW | 74 mm | - | - | - | - | 3 | 3P | - | - | 27 A | Screw | - | 230 V ac | - | - | - | - | - | - | 74 mm | 44 mm | ||
![]() KT7MXM5 ABB | In Stock | - | - | - | - | - | - | - | ABB | KT7MXM5 | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | ABB | ACH580-BCR-031A-2+E213+K475+L501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | ABB | ACH580-BCR-031A-2+J429+K454+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | ABB | ACH580-BCR-032A-6+B056+J429+K452 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | ABB | ACH580-BCR-032A-6+B058+J429+K451 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | ABB | ACH580-BCR-032A-6+F267+J429+K454 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |