- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- RoHS
- Mounting Type
- Package / Case
- Part Status
- Features
Attribute column
Manufacturer
ABB Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Built-in depth | Colour front ring | Construction type lens | Degree of protection (IP) | Degree of protection (IP), front side | Labelled | Manufacturer | Manufacturer Part Number | Material front ring | Model | Modular version | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | RoHS | Surface protection | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Unit of measurement | Voltage type | Voltage type for actuating | Wire diameter | With detachable clamps | With front ring | Series | Number of Positions | Power Rating | Depth | Function | Number of Contacts | Interface | Number of Poles | Contact Current Rating | Coil Voltage | Contact Configuration | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | No | - | 1 | 0 | - | - | - | 0 | 3 | - | - | 12 - 20 | 30 | 18 | 7.5 | - | - | - | - | - | Screw connection | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | 1SBL177201R1400 | - | - | No | - | 0 | 0 | - | - | - | 0 | 4 | 250 - 500 | 250 - 500 | 250 - 500 | 30 | 18 | 7.5 | - | - | - | - | - | Screw connection | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | No | - | 0 | 0 | - | - | - | 0 | 3 | 250 - 500 | 250 - 500 | 250 - 500 | 50 | 32 | 15 | - | - | - | - | - | Screw connection | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2132 |
| - | - | - | - | - | - | - | - | - | ABB | 1SBL367001R1411 | - | - | No | - | 1 | 1 | - | - | - | 0 | 3 | 250 - 500 | 250 - 500 | 250 - 500 | 100 | 52 | 22 | - | - | - | - | - | Screw connection | - | - | AC/DC | - | - | - | 1SBL36 | - | 30 kW | - | Control Unit | - | - | 3 | 100 A | 250 → 500 V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | No | - | 1 | 1 | - | - | - | 0 | 3 | 250 - 500 | 250 - 500 | 250 - 500 | 200 | 140 | 75 | 37.285 | - | - | - | - | Screw connection | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SL0278A00 ABB | In Stock | - | - | - | Steel | - | - | - | - | - | - | ABB | 1SL0278A00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Galvanized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 585 | - | 485 | ||
![]() 1SL0299A00 ABB | In Stock | - | - | - | Steel | - | - | - | - | - | - | ABB | 1SL0299A00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Galvanized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | 750 | ||
![]() 1SDA038311R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | 1SDA038311R1 | - | - | - | - | - | - | 0 | 0 | 0 | - | - | 120 - 127 | 120 - 127 | 120 - 127 | - | - | - | - | - | - | - | Screw connection | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Black | Round | - | IP66 | - | ABB | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Short thumb-grip | - | - | - | - | - | - | - | Yes | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ampere | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | 1SVR550826R9100 | - | - | - | - | - | - | 1 | 0 | 0 | - | - | 200 - 500 | 200 - 500 | - | - | - | - | - | - | - | - | Screw connection | - | - | - | AC | - | No | - | - | - | - | 78.5 | - | - | - | - | - | - | - | 78 | - | 22.5 | ||
![]() 1SL0260A00 ABB | In Stock | - | - | - | Steel | - | - | - | - | - | - | ABB | 1SL0260A00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | Galvanized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 435 | - | 360 | ||
![]() 1SL0360A00 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | 1SL0360A00 | - | Included connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 325000 | 40 | ||
Tiny WHSL | In Stock | - | - | - | - | - | Black | Round | - | IP66 | No | ABB | 1SFA611102R1105 | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA038310R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | 1SDA038310R1 | - | - | - | - | - | - | 0 | 0 | 0 | - | - | 110 - 120 | 110 - 120 | 110 - 120 | - | - | - | - | - | - | - | Screw connection | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA054888R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | 1SDA054888R1 | - | - | - | - | - | - | 0 | 0 | 0 | - | - | 48 - 48 | 48 - 48 | 48 - 48 | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 64 | - | - | IP20 | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | 1SVR405601R8000 | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | 110 - 110 | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2812 |
| - | DIN Rail | - | - | - | - | - | - | - | ABB | 1SNA645508R1400 | - | - | - | - | 0 | 0 | - | - | - | - | - | 230 - 230 | 230 - 230 | 230 - 230 | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | R600 | - | - | - | - | - | Yes | - | - | 230V ac/dc | SPDT | - | - | - | ||
Tiny WHSL | 30 |
| - | - | - | - | - | - | - | - | - | ABB | 1SCA022456R7410 | - | - | - | Snap-On | - | - | 0 | 1 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | 1SCA022 | - | - | - | - | 1 | - | - | - | - | - | - | - | - |