- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- RoHS
- Operating Temperature
- Mounting Type
- Package / Case
- Features
- Type
Attribute column
Manufacturer
ABB Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Manufacturer | Manufacturer Part Number | Maximum Current | Nominal current | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Pollution degree | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | Series | Power Rating | Frequency | Number of Poles | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | IP20 | 1 | Built-in device plug-in technique | ABB | - | - | - | - | 0 | 0 | - | 1000 - 1000 | - | 400 | - | Long turning handle | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | IP20 | 1 | Built-in device plug-in technique | ABB | - | - | - | - | 0 | 0 | - | 1000 - 1000 | - | 800 | - | Long turning handle | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 596 |
| - | - | - | - | - | - | - | IP20 | 1 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | - | 1000 - 1000 | 220 | 400 | - | Short thumb-grip | Bolt connection | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | IP20 | 1 | Built-in device plug-in technique | ABB | - | - | - | - | 0 | 0 | - | 1000 - 1000 | - | 630 | - | Long turning handle | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | IP20 | 1 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | - | 1000 - 1000 | 140 | 250 | - | Short thumb-grip | Bolt connection | - | - | - | - | - | - | - | ||
Tiny WHSL | 2417 |
| - | Surface Mount | - | - | - | - | - | IP65 | 1 | Built-in device fixed built-in technique | - | - | 400A | - | - | 0 | 0 | - | 1000 - 1000 | 220 | 400 | - | Short thumb-grip | Bolt connection | OT | 230kW | - | 3P | IP00 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | IP20 | 1 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | - | 750 - 750 | 45 | 125 | - | Toggle | Cable clamp | - | - | - | - | - | - | - | ||
![]() 1SL0318A00 ABB | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | ABB | 1SL0318A00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 | 250 | ||
![]() 1SL0314A00 ABB | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | ABB | 1SL0314A00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 225 | 500 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | 2CSM100060R1121 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | 2CSM100020R1121 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | 2CSB203101R1400 | - | 40 | 195 - 440 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | 25 | 110 - 254 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | 63 | 195 - 440 | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 69 | 25 - 25 | 25 - 25 | IP2X | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 50/60 Hz | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 69 | 35 - 35 | 35 - 35 | IP2X | - | - | - | ABB | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 50/60 Hz | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 69 | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 50/60 Hz | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 69 | 25 - 25 | 25 - 25 | IP2X | - | - | - | ABB | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 50/60 Hz | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 69 | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 50/60 Hz | - | - | - | - |