- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- RoHS
- Mounting Type
- Package / Case
- Part Status
- Features
Attribute column
Manufacturer
ABB Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Manufacturer | Maximum Current | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Series | Power Rating | Number of Poles | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | IP20 | 1 | Built-in device plug-in technique | - | - | 0 | 0 | 1000 - 1000 | - | 200 | Long turning handle | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IP65 | 1 | Built-in device fixed built-in technique | - | - | 0 | 0 | 1000 - 1000 | - | 1000 | Long turning handle | Bolt connection | - | - | - | - | ||
Tiny WHSL | 2709 |
| - | Surface Mount | IP40 | 1 | Built-in device fixed built-in technique | - | 315A | 0 | 0 | 1000 - 1000 | 160 | 315 | Short thumb-grip | Bolt connection | OT | 180kW | 2P | IP00 | ||
Tiny WHSL | In Stock | - | - | - | IP20 | 1 | Built-in device plug-in technique | - | - | 0 | 0 | 1000 - 1000 | - | 630 | Long turning handle | - | - | - | - | - | ||
Tiny WHSL | 518 |
| - | Screw Mount | IP65 | 1 | Built-in device fixed built-in technique | - | 2500A | 0 | 0 | 1000 - 1000 | - | 2500 | Long turning handle | Bolt connection | OT | - | 4P | IP00, IP65 | ||
Tiny WHSL | In Stock | - | - | - | IP20 | 1 | Built-in device plug-in technique | - | - | 0 | 0 | 800 - 800 | - | 80 | Long turning handle | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IP20 | 1 | Built-in device plug-in technique | - | - | 0 | 0 | 1000 - 1000 | - | 2000 | Long turning handle | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IP20 | 1 | Built-in device fixed built-in technique | ABB | - | 0 | 0 | 1000 - 1000 | - | 32 | Toggle | Screw connection | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IP40 | - | Built-in device fixed built-in technique | - | - | 0 | 0 | 0 - 690 | 75 | 160 | - | Bolt connection | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IP20 | 1 | Built-in device plug-in technique | - | - | 0 | 0 | 800 - 800 | - | 125 | Long turning handle | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IP20 | 1 | Built-in device plug-in technique | - | - | 0 | 0 | 0 - 800 | 37 | 100 | Long turning handle | Screw connection | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Other | 1 | Built-in device fixed built-in technique | - | - | 0 | 0 | 1000 - 1000 | - | - | Long turning handle | Bolt connection | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IP65 | - | Complete device in housing | - | - | 0 | 0 | 1000 - 1000 | - | 25 | Toggle | Screw connection | - | - | - | - | ||
![]() 1SDA060344R1 ABB | In Stock | - | - | - | IP20 | 1 | Built-in device fixed built-in technique | - | - | 4 | 0 | 0 - 690 | 200 | 630 | Rocker lever | Screw connection | - | - | - | - | ||
![]() 1SDA069824R1 ABB | In Stock | - | - | - | IP20 | 1 | Built-in device fixed built-in technique | - | - | 0 | 0 | 1100 - 1100 | - | 500 | Rocker lever | Screw connection | - | - | - | - | ||
![]() 1SDA073398R1 ABB | In Stock | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | 0 | 0 | 690 - 690 | - | 1250 | Push button | Bolt connection | - | - | - | - | ||
![]() 1SDA073433R1 ABB | In Stock | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | 0 | 0 | 690 - 690 | - | 800 | Push button | Bolt connection | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IP65 | - | Complete device in housing | - | - | 0 | 0 | 1000 - 1000 | - | 25 | Toggle | Screw connection | - | - | - | - | ||
![]() 1SDA073441R1 ABB | In Stock | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | 0 | 0 | 690 - 690 | - | 800 | Push button | Bolt connection | - | - | - | - | ||
![]() 1SDA073421R1 ABB | In Stock | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | 0 | 0 | 690 - 690 | - | 4000 | Push button | Bolt connection | - | - | - | - |