- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- RoHS
- Mounting Type
- Package / Case
- Part Status
- Features
Attribute column
Manufacturer
ABB Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Colour lens | Construction type lens | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Manufacturer | Manufacturer Part Number | Maximum Current | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of indicator lights | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated operating voltage | Rated operating voltage Ue | Rated permanent current Iu | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Type of lamp socket | Type of lens | Voltage type | Voltage type for actuating | Voltage, Rating | With front ring | With light source | Series | Power Rating | Current Rating | Number of Poles | Overall Length | Overall Depth | Phase | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | IP65 | Other | Complete device in housing | - | - | - | - | 0 | 0 | - | - | - | 1000 - 1000 | - | 400 | Long turning handle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | IP20 | 1 | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | - | - | - | 1000 - 1000 | - | 40 | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA075610R1 ABB | In Stock | - | - | - | - | - | - | IP20 | 1 | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | - | - | - | 0 - 347 | - | 125 | Toggle | - | Bolt connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 662 |
| - | - | - | - | - | IP20 | 1 | Built-in device plug-in technique | - | - | - | - | - | - | - | - | - | 1000 - 1000 | - | - | Long turning handle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA101914R1 ABB | In Stock | - | - | - | - | - | - | IP20 | 1 | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | - | - | - | 0 - 690 | - | 1600 | Toggle | - | Bolt connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA107600R1 ABB | In Stock | - | - | - | - | - | - | IP20 | 1 | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | - | - | - | 0 - 690 | - | 630 | Toggle | - | Bolt connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 756 |
| - | Surface Mount | - | - | - | Other | 1 | Built-in device fixed built-in technique | - | - | 100A | - | 0 | 0 | - | - | - | 1000 - 1000 | - | 1000 | - | - | Bolt connection | - | - | - | - | - | - | - | OT | 560kW | - | 4P | - | - | - | IP00 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | IP20 | 1 | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | - | - | - | 1500 - 1500 | - | 315 | - | - | Bolt connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 687 |
| - | - | - | - | - | IP20 | 1 | Built-in device plug-in technique | - | - | - | - | 0 | 0 | - | - | - | 1000 - 1000 | - | - | Long turning handle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | IP20 | 1 | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | - | - | - | 1000 - 1000 | - | 630 | - | - | Bolt connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Blue | Round | IP67 | - | - | - | ABB | - | - | - | - | - | 1 | - | - | - | 24 - 24 | - | - | Screw connection | - | LED | High | AC/DC | - | - | No | Yes | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Green | Round | IP67 | - | - | - | ABB | - | - | - | - | - | 1 | - | - | - | 230 - 230 | - | - | Screw connection | - | LED | High | AC | - | - | No | Yes | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Yellow | Round | IP67 | - | - | - | ABB | - | - | - | - | - | 1 | - | - | - | 220 - 220 | - | - | Screw connection | - | LED | High | DC | - | - | No | Yes | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Colourless | Round | IP67 | - | - | - | ABB | 1SFA619403R5078 | - | - | - | - | 1 | - | - | - | 48 - 60 | - | - | Screw connection | - | LED | High | AC/DC | - | - | No | Yes | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2787 | - | - | - | - | - | - | - | - | - | ABB | 1SFA896104R7000 | - | - | - | - | - | 100 - 240 | 100 - 240 | - | 208 - 600 | - | - | - | - | - | - | - | AC | 600 V ac | - | - | PSR | 3 kW | 6.8 A | - | 113.5mm | 140mm | 3 | IP20 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | 2CSG421130R1101 | - | Through-feed current converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | 1SVR450117R5400 | - | Through-feed current converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | 1SVR450117R5200 | - | Through-feed current converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |