- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- Mounting Type
- RoHS
- Package / Case
- Features
- Part Status
Attribute column
Manufacturer
ABB Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Manufacturer | Manufacturer Part Number | Maximum Current | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Voltage type for actuating | Series | Power Rating | Function | Number of Poles | Coil Voltage | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | IP20 | 1 | Built-in device plug-in technique | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | Long turning handle | Bolt connection | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Other | 1 | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | - | - | - | - | - | - | 1000 - 1000 | - | - | - | - | 200 | - | Bolt connection | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Other | 1 | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | - | - | - | - | - | - | 1000 - 1000 | - | - | - | - | 250 | Long turning handle | Bolt connection | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IP65 | Other | Complete device in housing | - | - | - | - | 2 | 2 | - | - | - | - | - | - | 750 - 750 | - | - | - | - | 40 | Turn button | Screw connection | - | - | - | - | - | - | - | ||
Tiny WHSL | 786 |
| - | Screw Mount | IP65 | - | Complete device in housing | - | - | 400A | - | 0 | 0 | - | - | - | - | - | - | 1000 - 1000 | - | - | - | - | 200 | Long turning handle | - | - | OT | 355kW | - | 3P | - | IP65 | ||
Tiny WHSL | In Stock | - | - | - | IP20 | 1 | Built-in device plug-in technique | - | - | - | - | 0 | 0 | - | - | - | - | - | - | 1000 - 1000 | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IP65 | - | Complete device in housing | - | - | - | - | 0 | 0 | - | - | - | - | - | - | 750 - 750 | - | - | - | - | 40 | Turn button | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IP65 | Other | Complete device in housing | - | - | - | - | 2 | 2 | - | - | - | - | - | - | 750 - 750 | - | - | - | - | 63 | Turn button | Screw connection | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IP65 | Other | Complete device in housing | - | - | - | - | 0 | 0 | - | - | - | - | - | - | 1000 - 1000 | - | - | - | - | 250 | Long turning handle | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Other | - | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | - | - | - | - | - | - | 1500 - 1500 | - | - | - | - | 1600 | Long turning handle | Bolt connection | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IP20 | 1 | Built-in device plug-in technique | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA060124R1 ABB | In Stock | - | - | - | IP20 | 1 | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | - | - | - | - | - | - | 0 - 600 | - | - | - | - | 400 | Toggle | Bolt connection | - | - | - | - | - | - | - | ||
![]() 1SDA076617R1 ABB | In Stock | - | - | - | IP20 | 1 | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | - | - | - | - | - | - | 0 - 600 | - | - | - | - | 125 | Toggle | Bolt connection | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IP20 | 1 | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | - | - | - | - | - | - | 1000 - 1000 | - | - | - | - | 630 | - | Bolt connection | - | - | - | - | - | - | - | ||
![]() 1SDA101916R1 ABB | In Stock | - | - | - | IP20 | 1 | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | - | - | - | - | - | - | 0 - 690 | - | - | - | - | 1250 | Toggle | Bolt connection | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | - | - | No | 1 | 1 | 0 | 3 | - | 100 - 250 | 100 - 250 | 100 - 250 | - | 225 | 146 | 75 | 37.285 | - | - | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | - | - | No | 1 | 1 | 0 | 3 | - | 48 - 130 | 48 - 130 | 48 - 130 | - | 225 | 146 | 75 | 37.285 | - | - | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | 1SBL177201R1300 | - | No | 0 | 0 | 0 | 4 | - | 100 - 250 | 100 - 250 | 100 - 250 | - | 30 | 18 | 7.5 | - | - | - | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | 2655 |
| - | - | - | - | - | ABB | - | - | No | 0 | 0 | 0 | 3 | AF-2 | 48 - 130 | 48 - 130 | 48 - 130 | - | 50 | 32 | 15 | - | - | - | Screw connection | AC/DC | 1SBL2 | 18.5 kW | Motor Control | 3 | 48 → 130 V | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | - | - | No | 0 | 0 | 0 | 3 | - | 24 - 60 | 24 - 60 | 20 - 60 | - | 45 | 26 | 11 | 7.457 | - | - | Screw connection | AC/DC | - | - | - | - | - | - |