- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- RoHS
- Mounting Type
- Package / Case
- Part Status
- Features
Attribute column
Manufacturer
ABB Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Manufacturer | Manufacturer Part Number | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | Voltage type for actuating | Series | Power Rating | Function | Interface | Number of Poles | Contact Current Rating | Coil Voltage | Contact Configuration |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | IP20 | 1 | Built-in device fixed built-in technique | - | - | - | 0 | 0 | - | - | - | - | - | - | 1000 - 1000 | - | - | - | - | 315 | - | - | Bolt connection | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IP20 | 1 | Built-in device plug-in technique | - | - | - | - | - | - | - | - | - | - | - | 1000 - 1000 | - | - | - | - | - | - | Long turning handle | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 53 | - | - | - | - | - | - | ABB | 1SBL176001R2101 | No | 1 | 0 | 0 | 3 | - | 24 - 60 | 24 - 60 | 20 - 60 | - | 30 | 18 | 7.5 | - | - | - | - | Screw connection | AC/DC | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | - | No | 0 | 0 | 0 | 3 | - | 48 - 130 | 48 - 130 | 48 - 130 | - | 50 | 32 | 15 | - | - | - | - | Screw connection | AC/DC | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2263 |
| - | DIN Rail | - | - | - | ABB | 1SNA645541R0400 | - | 0 | 0 | - | - | - | 115 - 115 | 115 - 115 | 115 - 115 | - | - | - | - | - | - | - | - | - | AC/DC | R600 | - | - | Yes | - | - | 115V ac/dc | SPDT | ||
Tiny WHSL | 2529 |
| - | - | - | - | - | ABB | - | No | 1 | 1 | 0 | 3 | AF-3 | 48 - 130 | 48 - 130 | 48 - 130 | - | 70 | 40 | 18.5 | 18.643 | - | - | - | Screw connection | AC/DC | 1SBL3 | 22 kW | Motor Control | - | 3 | 4 A | 48 → 130 V | - | ||
![]() 1SDA051092R1 ABB | In Stock | - | - | - | - | - | - | ABB | 1SDA051092R1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 57211369 ABB | In Stock | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | 1SNA008004R0400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | 1SAP120900R0001 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | 1SAP193600R0001 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | 1SAS030010R0101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E80DU80-10 ABB | In Stock | - | - | - | - | - | - | ABB | E80DU80-10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | 3HAC028018-003 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3HES303-0023 ABB | In Stock | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |