- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- RoHS
- Mounting Type
- Package / Case
- Part Status
- Features
Attribute column
Manufacturer
ABB Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Impedance (Max) (Zzt) | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Failure Rate | Memory Size | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Clock Frequency | Power - Max | Cable Opening | Access Time | Memory Format | Memory Interface | Write Cycle Time - Word, Page | Voltage - Zener (Nom) (Vz) | Features | Memory Organization | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Stainless Steel | - | - | - | - | Gold | Copper Alloy | - | ABB | ACH580-BCR-03A5-4+E213+J429+K465 | - | Glenair | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | Silver | - | - | Threaded | - | - | - | A | - | - | Passivated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Stainless Steel | - | - | - | - | Gold | Copper Alloy | - | ABB | ACH580-BCR-03A5-4+E213+K452+L512 | - | Glenair | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | - | Silver | - | - | Threaded | - | - | - | C | - | - | Passivated | 26-21 | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | AL262200RT-81 | - | PEI-Genesis | Bulk | - | Active | Non-Compliant | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-03A5-4+F267+K454+L512 | - | PEI-Genesis | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | RN73R2B | - | - | - | ABB | ACH580-BCR-03A5-4+J429+K475+L512 | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 155°C | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25% | 2 | - | ±10ppm/°C | - | 138 Ohms | - | Thin Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 50831 | - | - | - | ABB | ACH580-BCR-03A9-6+B056+E213+F267 | - | ITT Cannon, LLC | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-03A9-6+B056+E213+K454 | - | PEI-Genesis | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | Gold | Copper Alloy | - | ABB | ACH580-BCR-03A9-6+B056+K454+L501 | - | Glenair | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | - | Silver | - | - | Threaded | - | - | - | A | - | - | Nickel/PTFE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | Gold | Copper Alloy | - | ABB | ACH580-BCR-03A9-6+B056+K475+L501 | - | Amphenol ICC (Commercial Products) | Box | Plastic | Active | - | 100VAC | -40°C ~ 85°C | MRD | - | - | - | Solder Cup | - | Receptacle, Female Sockets | - | 7 | - | Black | - | - | Latch Lock | 3A | - | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dust Cap | - | - | - | UL94 V-0 | - | ||
![]() S201UP-C0.5 ABB | In Stock | - | - | Surface Mount | 100-LQFP | - | - | 100-TQFP (14x20) | - | - | CY7C1460 | - | - | - | ABB | - | Volatile | Infineon Technologies | Tape & Reel (TR) | - | Obsolete | - | - | 0°C ~ 70°C (TA) | NoBL™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SRAM - Synchronous, SDR | 2.375V ~ 2.625V | - | - | - | - | - | - | 36Mbit | - | - | - | 167 MHz | - | - | 3.4 ns | SRAM | Parallel | - | - | - | 1M x 36 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-03A9-6+B058+E213+K452 | - | Glenair | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-03A9-6+B058+F267+K465 | - | KYOCERA AVX | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | SG73P2 | - | - | - | ABB | ACH580-BCR-03A9-6+B058+J429+K452 | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 155°C | SG73P | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | - | ±100ppm/°C | - | 82 kOhms | - | Thick Film | - | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum Alloy | - | - | - | KPT02 | Gold | - | - | ABB | ACH580-BCR-03A9-6+B058+J429+K465 | - | ITT Cannon, LLC | Bulk | Metal | Active | - | 600VAC, 850VDC | -55°C ~ 125°C | KPT | - | - | - | Solder | - | Receptacle, Male Pins | - | 61 | - | Olive Drab | - | - | Bayonet Lock | 7.5A | - | - | Y | - | Environment Resistant | Olive Drab Cadmium | 24-61 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMB) | - | - | SMBJ5380 | - | - | 170 Ohms | ABB | ACH580-BCR-03A9-6+B058+J429+K454 | - | Micro Commercial Co | Bulk | - | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101 | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 nA @ 91.2 V | - | 1.2 V @ 1 A | - | 5 W | - | - | - | - | - | 120 V | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-03A9-6+B058+K452+L512 | - | KYOCERA AVX | Tray | - | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-03A9-6+E213+J429+K451 | - | PEI-Genesis | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-03A9-6+E213+J429+K475 | - | PEI-Genesis | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | Composite | - | - | - | D38999/26JJ | Gold | Copper Alloy | - | ABB | ACH580-BCR-03A9-6+E213+K454+L512 | - | Amphenol Aerospace Operations | Bulk | Composite | Active | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Plug, Male Pins | - | 8 (Twinax) | - | Olive Drab | Aviation, Marine, Military | - | Threaded | - | - | - | B | Shielded | Environment Resistant | Olive Drab Cadmium | 25-8 | - | - | - | J | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | 50.0µin (1.27µm) | - | - | ||
![]() S202UP-C2 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | Glenair | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |