- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- Mounting Type
- RoHS
- Package / Case
- Features
- Part Status
Attribute column
Manufacturer
ABB Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Housing Material | Approvals | Input Frequency | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | RoHS | Seal | Operating Temperature | Type | Contact Type | Current Rating | Actuator Type | Output Current | Indicator | Overload Protection | VA Rating | Connection Type | Operating Voltage | Nominal Input Voltage (AC) | Pressure Range | Contacts | Electrical Connection | Phase | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | Stainless Steel | CSA, UL | - | Barksdale Control Products | B1T-M48SS-S0425 | - | - | No | Yes | - | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | - | - | - | - | - | - | - | 0-7,200 psi | - | 21 in Leads | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Stearns | 108704100146 | - | End Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP23 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | ABB | ACH580-BDR-052A-6+E213+J429 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ML1-100YT1 ABB | In Stock | - | - | - | - | - | CSA, UL | - | Acme Electric | TB350N008F3 | - | - | No | - | - | Control | - | - | - | - | - | - | 350 VA | - | - | - | - | - | - | 3 | - | - | ||
![]() ML1-20C ABB | In Stock | - | - | - | - | - | - | - | Dynapar | HS20204863345 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Miscellaneous | ACH580-BDR-052A-6+E213+K454 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ML1-20G01L8 ABB | In Stock | - | - | - | - | - | - | - | Thomas & Betts | GUAT26-TB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Danaher Controls | M051094 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ML1-20G10L2 ABB | In Stock | - | - | - | - | Metal | CE, CSA, UL | - | Carlo Gavazzi | PS31L-NT12W0-M00 | - | - | No | - | - | - | - | - | Roller Lever | - | No | - | - | Screw Clamp Terminals | - | - | - | 1NO/2NC | - | - | - | - | ||
![]() RPLC-00C ABB | In Stock | - | - | - | - | - | cULus, cURus | 50-60 Hz | Murrelektronik | 85692 | - | DIN Rail | - | - | -40-158 °F | - | - | - | - | 15 A | - | Yes | - | - | - | 347 VAC, 575 VAC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | ABB | ACH580-BDR-052A-6+F267+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ML1-20L01L8 ABB | In Stock | - | - | - | - | - | - | - | Miscellaneous | M500100SB400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Flange Mount | 5 | - | cULus | - | Mencom | MDC-4MR-PM | 300 VAC, 300 VDC | - | Yes | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 0.3 m | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 1545413 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 1545418 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ML1-20RF8 ABB | In Stock | - | - | - | - | - | UL | - | Cutler Hammer, Div of Eaton Corp | JD2200A11T33 | - | Panel | - | - | - | - | - | 200 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ML1-20RL13 ABB | In Stock | - | - | - | - | - | - | - | Stearns | 1087182J0JLF | - | End Mount | - | - | - | - | - | - | - | - | - | - | - | - | 380 VAC;460 VAC | - | - | - | - | - | IP54 | - | ||
![]() ML1-20WL2 ABB | In Stock | - | - | - | - | - | UL | - | Cutler Hammer, Div of Eaton Corp | JD2250A02D11S45 | - | Panel | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Thomas & Betts | A211HDGC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ML1-20WF1 ABB | In Stock | - | - | - | - | - | - | - | Miscellaneous | M50100TB1200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |