- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- Mounting Type
- RoHS
- Package / Case
- Features
- Part Status
Attribute column
Manufacturer
ABB Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material - Insulation | Contact Materials | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Color | Number of Rows | Gender | Capacitance | Contact Type | Pitch | Shielding | Contact Finish | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Card Type | Read Out | Number of Positions/Bay/Row | Flange Feature | Manufacturer Size Code | Usage | 1st Connector | 2nd Connector | Features | Height Seated (Max) | Length | Contact Finish Thickness | Card Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | -- | - | Diallyl Phthalate (DAP), Glass Filled | Copper Alloy | -- | - | ABB | ACH580-BCR-044A-4+B056+K454 | - | -- | Bulk | MEB | - | - | Active | - | -- | - | 184 | -- | 2 | Female | - | -- | 0.020 (0.50mm) | - | Gold | - | - | - | Non Specified - Dual Edge | Dual | -- | -- | - | - | - | - | -- | - | - | 50.0µin (1.27µm) | 0.093 (2.36mm) | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | - | - | -- | -- | ABB | ACH580-BCR-044A-4+E213+J429 | 60V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39006/22, CLR79 | 0.406 Dia x 0.828 L (10.31mm x 21.03mm) | ±5% | Active | -- | - | Hermetically Sealed | - | - | - | - | 68µF | - | - | - | - | -- | R (0.01%) | -- | - | - | - | - | T3 | - | - | - | Military | -- | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | - | - | -- | -- | ABB | ACH580-BCR-044A-4+E213+L501 | 50V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/9, CSR21 | 0.289 Dia x 0.686 L (7.34mm x 17.42mm) | ±5% | Active | - | - | Hermetically Sealed | - | - | - | - | 10µF | - | - | - | - | -- | D (0.001%) | -- | - | - | - | - | C | - | - | - | Military | -- | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | - | - | -- | -- | ABB | ACH580-BCR-044A-4+F267+K452 | 50V | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-39003/9, CSR21 | 0.351 Dia x 0.786 L (8.92mm x 19.96mm) | ±5% | Active | -- | - | Hermetically Sealed | - | - | - | - | 22µF | - | - | - | - | 160 mOhm | D (0.001%) | -- | - | - | - | - | D | - | - | - | Military | -- | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | - | - | -- | -- | ABB | ACH580-BCR-044A-4+F267+K475 | 100V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/1, CSR13 | 0.135 Dia x 0.286 L (3.43mm x 7.26mm) | ±10% | Active | -- | - | Hermetically Sealed | - | - | - | - | 0.047µF | - | - | - | - | -- | B (0.1%) | -- | - | - | - | - | A | - | - | - | Military | -- | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | - | - | -- | -- | ABB | ACH580-BCR-044A-4+J429+K475 | 100V | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-39003/1, CSR13 | 0.135 Dia x 0.286 L (3.43mm x 7.26mm) | ±5% | Active | -- | - | Hermetically Sealed | - | - | - | - | 0.068µF | - | - | - | - | -- | D (0.001%) | -- | - | - | - | - | A | - | - | - | Military | -- | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | - | - | -- | -- | ABB | ACH580-BCR-044A-4+K451+L501 | 100V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/1, CSR13 | 0.135 Dia x 0.286 L (3.43mm x 7.26mm) | ±10% | Active | -- | - | Hermetically Sealed | - | - | - | - | 0.047µF | - | - | - | - | -- | C (0.01%) | -- | - | - | - | - | A | - | - | - | Military | -- | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | - | - | -- | -- | ABB | ACH580-BCR-044A-4+K475+L512 | 30V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39006/09, CLR65 | 0.406 Dia x 1.126 L (10.31mm x 28.60mm) | ±20% | Obsolete | -- | - | Hermetically Sealed | - | - | - | - | 300µF | - | - | - | - | -- | P (0.1%) | -- | - | - | - | - | T4 | - | - | - | Military | -- | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | - | - | -- | -- | ABB | ACH580-BCR-046A-2+B056+E213 | 30V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39006/09, CLR65 | 0.312 Dia x 0.704 L (7.92mm x 17.88mm) | ±20% | Obsolete | -- | - | Hermetically Sealed | - | - | - | - | 68µF | - | - | - | - | -- | L (2%) | -- | - | - | - | - | T2 | - | - | - | Military | -- | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | -- | - | ABB | ACH580-BCR-046A-2+B056+K454 | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | -- | - | ABB | ACH580-BCR-046A-2+B058+K454 | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | -- | - | ABB | ACH580-BCR-046A-2+E213+L501 | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6896057-1 ABB | In Stock | - | - | - | - | - | - | -- | - | ABB | 6896057-1-ABBI | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | -- | - | ABB | ACH580-BCR-046A-2+F267+L512 | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | -- | - | ABB | ACH580-BCR-046A-2+J429+K452 | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | -- | - | ABB | ACH580-BCR-046A-2+J429+K465 | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | -- | - | ABB | ACH580-BCR-046A-2+K451+L512 | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | -- | - | ABB | ACH580-BCR-046A-2+K454+L512 | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | -- | - | ABB | ACH580-BCR-04A6-2+B058+K451 | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | -- | - | ABB | ACH580-BCR-04A6-2+F267+K454 | - | - | - | MDM | - | - | Active | - | - | D-Type, Micro-D | 9 | Multiple | - | - | - | - | - | -- | Gold | - | - | - | - | - | - | - | - | -- | Plug, Male Pins | Individual Wire Leads | - | - | 2.00 (609.60mm) | -- | - | - |