- Manufacturer
- Manufacturer Part Number
- Series
- RoHS
- Operating Temperature
- Package
- Mfr
- Product Status
- Mounting Type
- Package / Case
- Part Status
- Features
Attribute column
Manufacturer
ABB Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Driver Configuration | Frequency-Max | Frequency-Self-Resonant | Inductance Frequency-Test | Lead Free Status / RoHS Status | Logic voltage-VIL, VIH | Manufacturer | Manufacturer Part Number | Material-Core | Power Dissipation (Max) | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Technology | Voltage - Supply | Shielding | Current Rating | Frequency | Base Part Number | Output | Function | Number of Outputs | Actuator Type | Output Type | Illumination Voltage (Nominal) | Inductance | Interface | Number of Circuits | DC Resistance (DCR) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Number of Poles | Illumination | Input Type | Breaker Type | Control Features | Q @ Freq | Voltage - Output | Topology | FET Type | Frequency - Switching | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Current - Saturation | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Synchronous Rectifier | Vgs (Max) | Input | Ratio - Input:Output | Rise / Fall Time (Typ) | Current - Output / Channel | PLL | Differential - Input:Output | Internal Switch(s) | Fault Protection | Channel Type | Battery Chemistry | Number of Cells | Number of Drivers | Duty Cycle (Max) | Divider/Multiplier | Dimming | Serial Interfaces | Gate Type | Current - Peak Output (Source, Sink) | FET Feature | Clock Sync | Voltage - Supply (Max) | Voltage - Supply (Min) | Programmable Features | High Side Voltage - Max (Bootstrap) | Current - Charging | Charge Current - Max | Battery Pack Voltage | Output Phases | Height Seated (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10033021 ABB | In Stock | - | - | Surface Mount | Nonstandard | -- | - | - | - | - | -- | 2.52MHz | - | - | ABB | 10033021 | Ferrite | - | - | -25°C ~ 105°C | Tape & Reel (TR) | IDCP-1813 | 0.177 L x 0.157 W (4.50mm x 4.00mm) | ±20% | Active | - | Wirewound | - | - | - | Unshielded | 640mA | - | - | - | - | - | - | - | - | 33µH | - | - | 540 mOhm Max | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.126 (3.20mm) | -- | ||
| Tiny WHSL | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | - | - | - | 350MHz | 25.2MHz | - | - | ABB | ACH580-BCR-211A-2+E213+F267+L512 | Non-Magnetic | - | - | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | Active | - | Wirewound | - | - | - | Shielded | 468mA | - | - | - | - | - | - | - | - | 180nH | - | - | 320 mOhm Max | - | - | - | - | - | - | - | 30 @ 25.2MHz | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.134 (3.40mm) | -- | ||
| Tiny WHSL | In Stock | - | - | Surface Mount | Die | Die | 3A (Tc) | 10V | - | - | - | - | - | - | ABB | ACH580-BCR-211A-2+E213+J429+K475 | - | 70W (Tc) | - | -55°C ~ 150°C (TJ) | - | PolarHV™ | - | - | Last Time Buy | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 2.9 Ohm @ 1.5A, 10V | 5.5V @ 50µA | - | 411pF @ 25V | 9.8nC @ 10V | 600V | - | ±30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | Surface Mount | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | TO-268 | 26A (Tc) | 10V | - | - | - | - | - | - | ABB | ACH580-BCR-211A-2+E213+K454+L512 | - | 360W (Tc) | - | -55°C ~ 150°C (TJ) | Tube | HiPerFET™ | - | - | Obsolete | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 250 mOhm @ 13A, 10V | 4.5V @ 4mA | - | 5100pF @ 25V | 200nC @ 10V | 600V | - | ±20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | Surface Mount | PLUS-220SMD | PLUS-220SMD | 200A (Tc) | 10V | - | - | - | - | - | - | ABB | ACH580-BCR-211A-2+E213+K465+L512 | - | 550W (Tc) | - | -55°C ~ 175°C (TJ) | Tube | TrenchMV™ | - | - | Obsolete | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 5.5 mOhm @ 50A, 10V | 4.5V @ 250µA | - | 9400pF @ 25V | 152nC @ 10V | 100V | - | ±30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | Through Hole | TO-247-3 | TO-247AD (IXFH) | 20A (Tc) | 10V | - | - | - | - | - | - | ABB | ACH580-BCR-211A-2+F267+J429+K454 | - | 360W (Tc) | - | -55°C ~ 150°C (TJ) | Tube | HiPerFET™ | - | - | Obsolete | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 420 mOhm @ 10A, 10V | 4.5V @ 4mA | - | 5100pF @ 25V | 200nC @ 10V | 800V | - | ±20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | Through Hole | TO-247-3 | PLUS247™-3 | 20A (Tc) | 10V | - | - | - | - | - | - | ABB | ACH580-BCR-211A-2+F267+K452+L512 | - | 780W (Tc) | - | -55°C ~ 150°C (TJ) | Tube | HiPerFET™, PolarP2™ | - | - | Active | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 570 mOhm @ 10A, 10V | 6.5V @ 1mA | - | 11100pF @ 25V | 193nC @ 10V | 1200V | - | ±30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | Through Hole | TO-264-3, TO-264AA | TO-264AA (IXFK) | 110A (Tc) | 10V | - | - | - | - | - | - | ABB | ACH580-BCR-211A-2+J429+K452+L512 | - | 500W (Tc) | - | -55°C ~ 150°C (TJ) | Tube | HiPerFET™ | - | - | Active | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 6 mOhm @ 55A, 10V | 4V @ 8mA | - | 9000pF @ 25V | 480nC @ 10V | 70V | - | ±20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20-QSOP | - | - | - | 200MHz | - | - | - | - | ABB | ACH580-BCR-240A-4+B056+F267+K451 | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | VersaClock® | - | - | Obsolete | - | Clock/Frequency Synthesizer | - | - | 3 V ~ 3.6 V | - | - | - | ICS309 | LVCMOS | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock, Crystal | 1:9 | - | - | Yes with Bypass | No/No | - | - | - | - | - | - | - | No/Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN-EP (4x4) | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-240A-4+B056+F267+K454 | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Active | - | DC DC Regulator | Backlight | - | - | - | - | 1.2MHz | ISL97636 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.5V | Step-Up (Boost) | - | - | - | - | - | - | - | - | - | - | - | - | - | 35mA | - | - | Yes | - | - | - | - | - | - | - | PWM | - | - | - | - | - | 24V | 6V | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20-SSOP | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-240A-4+B056+F267+L512 | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | 49FCT | - | - | Obsolete | - | Fanout Buffer (Distribution) | - | - | 3 V ~ 3.6 V | - | - | - | IDT49FCT3805 | CMOS, LVTTL | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, LVTTL | 1:5 | - | - | - | No/No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | 10-VFDFN Exposed Pad | 10-DFN (3x3) | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-240A-4+B058+E213+F267 | - | - | - | -20°C ~ 70°C (TA) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | ISL6298 | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Over Temperature | - | Lithium-Ion/Polymer | 1 | - | - | - | - | - | - | - | - | - | 6.5V | - | Timer | - | Constant - Programmable | 450mA | 4.2V | - | - | - | ||
| Tiny WHSL | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | - | Half-Bridge | - | - | - | - | -- | ABB | ACH580-BCR-240A-4+B058+E213+K465 | - | - | - | 0°C ~ 125°C (TJ) | Tube | -- | - | - | Obsolete | - | - | - | - | 10.8 V ~ 13.2 V | - | - | - | ISL6614A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26ns, 18ns | - | - | - | - | - | Synchronous | - | - | 4 | - | - | - | - | N-Channel MOSFET | 1.25A, 2A | - | - | - | - | - | 36V | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8-SOIC | - | - | Low-Side | - | - | - | - | 0.8V, 2.5V | ABB | ACH580-BCR-240A-4+B058+F267+J429 | - | - | - | -55°C ~ 150°C (TJ) | Tube | -- | - | - | Active | - | - | - | - | 5 V ~ 20 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7ns, 7ns | - | - | - | - | - | Independent | - | - | 2 | - | - | - | - | N-Channel, P-Channel MOSFET | 5A, 5A | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-240A-4+B058+F267+K475 | - | - | - | 0°C ~ 105°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | ISL6565A | - | Step-Down | 3 | - | PWM Signal | - | - | - | - | - | Positive | 4.75 V ~ 5.25 V | - | - | - | - | Enable, Frequency Control, Power Good | - | - | Buck | - | 80kHz ~ 1.5MHz | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | 66.7% | - | - | -- | - | - | - | No | - | - | - | - | - | - | - | 3 | - | - | ||
| Tiny WHSL | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) Exposed Pad | 28-SOIC | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-240A-4+B058+K451+L501 | - | - | 8 V ~ 14 V | -20°C ~ 85°C | Tube | -- | - | - | Obsolete | - | - | Converter, Satellite Set-Top Box Designs | - | - | - | - | - | ISL6405 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 V ~ 18 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (6x6) | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-240A-4+B058+K454+L512 | - | - | 3 V ~ 12 V | 0°C ~ 70°C | Tube | -- | - | - | Active | - | - | Controller, Intel VR11.1 | - | - | - | - | - | ISL6334 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 V ~ 1.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | -- | - | ABB | ACH580-BCR-240A-4+E213+F267+K465 | - | - | - | - | - | IUL | - | - | Active | -- | - | - | - | - | - | -- | - | - | - | - | - | Lever | - | -- | - | - | - | - | - | - | - | -- | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | -- | - | ABB | ACH580-BCR-240A-4+E213+J429+L501 | - | - | - | - | - | IUL | - | - | Active | -- | - | - | - | - | - | 7A | - | - | - | - | - | Toggle | - | -- | - | - | - | - | - | - | 3 | -- | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | -- | - | ABB | ACH580-BCR-240A-4+F267+K475+L512 | - | - | - | - | - | IUL | - | - | Active | -- | - | - | - | - | - | 50A | - | - | - | - | - | Toggle | - | -- | - | - | - | - | - | - | 2 | -- | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |