- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- RoHS
- Mounting Type
- Package / Case
- Features
- Base Product Number
Attribute column
Manufacturer
ABB Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Body Orientation | Capacitance Tolerance | Contact Materials | Frequency Aging | Manufacturer | Manufacturer Part Number | Maximum Input Frequency | Minimum Input Frequency | Mode of Oscillation | Mounting | Number of Elements per Chip | Output Frequency Range | Qualification | Special Features | Standard Frequency | Supplier Package | Termination Method | Usage Level | Wire Size | Operating Temperature | Type | Gender | Capacitance | Pitch | Frequency Stability | Pin Count | Housing Color | Operating Supply Voltage | Lead Spacing | Ripple Current | Plating | Frequency Tolerance | Manufacturer Size Code | Product Type | Shielded | ESR | Series Resistance | Screening Level | Ethernet | Stud Size | GPIO | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | ABB | Z4VT00A00000000000XX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | No | - | - | ||
![]() Z6A60A0XX ABB | In Stock | - | - | - | - | - | - | - | - | ABB | Z6A60A0XX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZA300-51 ABB | In Stock | - | - | - | - | - | - | - | - | ABB | ZA300-51 | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | 2.5400 | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | ABB | ZABC00B00000000000XX | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | 2.5400 | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | ||
![]() ZAA12A0XX ABB | In Stock | - | - | - | Brass | - | - | - | - | ABB | ZAA12A0XX | - | - | - | - | - | - | - | - | - | - | - | - | 20 to 16, 20 AWG | - | Ring Tongue Terminal | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | 2.84 mm | - | 10.16 mm | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | Straight | - | Copper Alloy | - | ABB | ZABN00B00000000000XX | - | - | - | Cable Mount | - | - | - | - | - | - | Crimp | - | 20 to 15, 20 AWG | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 18.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | ABB | ZABQ00B00000000000XX | 27 MHz | 23 MHz | - | Surface Mount | 1 | 8, 100 MHz | - | - | - | VFQFPN | - | Industrial grade | - | -40 to 85 °C | PLL Clock Generator | - | - | 0.4000 | - | 48 | - | 1.25 V | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | 6 | 6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | ABB | ZABR00B00000000000XX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZAC16A0XX ABB | In Stock | - | - | - | - | - | - | - | ±3 ppm/Year | ABB | ZAC16A0XX | - | - | Fundamental | Surface Mount | - | - | - | - | 48 MHz | - | - | - | - | -10 to 60 °C | Crystal | - | - | - | 0 ppm | 4 | - | - | - | - | - | ±30 ppm | - | - | - | - | 100 Ohm | - | - | - | - | - | - | ||
![]() ZAF750-68 ABB | In Stock | - | - | - | - | - | - | - | - | ABB | ZAF750-68 | - | - | - | - | - | - | - | Terminal type: Screw terminals | - | - | - | - | - | - | - | - | 2 pF | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.8 x 0.94 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | ABB | ZANC00B00000000000XX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZAF750-70 ABB | In Stock | - | - | - | - | - | 20% | - | - | ABB | ZAF750-70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 uF | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 mOhm | - | - | - | - | - | 3.2 mm | 6 x 3.2 x 2.6 mm | ||
![]() ZAF300-70 ABB | In Stock | - | - | - | - | - | - | - | - | ABB | ZAF300-70 | - | - | - | - | - | - | MIL-PRF-55681/8 | Terminal type: Screw terminals | - | - | - | - | - | - | - | - | 150 pF | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 1.3 | ||
Tiny WHSL | In Stock | - | - | - | - | - | 10% | - | - | ABB | ZANN00B00000000000XX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7 uF | - | - | - | - | - | - | 87 mA | - | - | R | - | - | 6 mOhm | - | - | - | - | - | 2 mm | 2 x 1.35 x 1.35 mm | ||
Tiny WHSL | In Stock | - | - | - | - | Straight | - | - | - | ABB | ZANN00A00000000000XX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | ABB | ZANM00B00000000000XX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 20% | - | - | ABB | ZANQ00A00000000000XX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 uF | - | - | - | - | - | - | 1900 mA | - | - | E | - | - | 0.07 mOhm | - | - | - | - | - | 7.3 mm | 7.3 x 4.3 x 4.1 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 20% | - | - | ABB | ZANR00B00000000000XX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 uF | - | - | - | - | - | 5 mm | - | - | - | - | - | - | 2 Ohm | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | ABB | ZANR00A00000000000XX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | ABB | ZANS00B00000000000XX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 uF | - | - | - | - | - | - | - | - | - | B | - | - | 800 mOhm | - | - | - | - | - | 3.5 mm | 3.5 x 2.8 x 1.8 |