- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- RoHS
- Mounting Type
- Package / Case
- Features
- Base Product Number
Attribute column
Manufacturer
ABB Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Finish Mating | Contact Materials | Degree of protection (IP) | Manufacturer | Manufacturer Part Number | Mfr | Package | Pollution degree | Primary Material | Product Status | Voltage Rated | Voltage-Input | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Efficiency | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Output (Max) | Load Capacitance | Operating Mode | Shell Size, MIL | Lead Style | Frequency Tolerance | Input Type | Cable Opening | Voltage - Output | Form | Output Connector | Features | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | - | - | Gold | Copper Alloy | - | ABB | ACH580-BCR-034A-4+F267+K465+L501 | Glenair | Retail Package | - | Metal | Active | - | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Olive Drab | - | - | - | Threaded | - | D | - | - | - | - | Olive Drab Cadmium | 26-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-034A-4+J429+K452+L501 | AUTEC POWER SYSTEMS | Case | - | - | Active | - | 100 ~ 240 VAC | - | - | DT090P8 (90W) | - | - | - | - | - | - | - | - | - | - | - | ITE (Commercial) | 90 W | - | - | - | - | - | - | - | - | - | - | Level VI | - | - | - | 6A | - | - | - | - | - | IEC 320-C8 | - | 15V | Desktop | Stripped, Tinned Wire Leads | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | - | - | Gold | Copper Alloy | - | ABB | ACH580-BCR-034A-4+J429+K454+L501 | Glenair | Retail Package | - | Metal | Active | - | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | - | - | Silver | - | - | - | Threaded | - | E | - | - | - | - | Electroless Nickel | 16-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-034A-4+J429+K475+L501 | KEMET | Tape & Reel (TR) | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-03A0-4+B056+F267+K452 | KYOCERA AVX | Tray | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 302AM30P ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | 302AM30P-ABBG | PEI-Genesis | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 019924404 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | 019924404 | Glenair | Retail Package | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | Flange | Aluminum Alloy | - | Polyphenylene Sulfide (PPS) | - | 2M803-003 | - | - | - | Gold | Copper Alloy | - | ABB | ACH580-BCR-03A0-4+B056+J429+K465 | Amphenol Aerospace Operations | Bulk | - | Metal | Active | - | - | - | -65°C ~ 150°C | 2M | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 4 | - | Olive Drab | - | - | - | Bayonet Lock | 13A | N (Normal) | Shielded | - | - | - | Olive Drab Cadmium | 9-4 | - | - | - | - | - | - | - | - | - | - | - | 0.500 (12.70mm) | - | - | - | Backshell | - | - | 50.0µin (1.27µm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-03A0-4+B056+J429+L501 | PEI-Genesis | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-03A0-4+B056+K451+L501 | Suntsu Electronics, Inc. | Bulk | - | - | Active | - | - | - | -30°C ~ 85°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 30 MHz | ±20ppm | - | - | - | 40 Ohms | - | - | - | 8pF | Fundamental | - | - | ±10ppm | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-03A0-4+B056+K451+L512 | Suntsu Electronics, Inc. | Bulk | - | - | Active | - | - | - | -20°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 13.56 MHz | ±25ppm | - | - | - | 100 Ohms | - | - | - | 19pF | Fundamental | - | - | ±15ppm | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() 302B1013 ABB | In Stock | - | - | - | 01005 (0402 Metric) | - | - | 1005 | - | - | - | - | - | - | - | - | - | ABB | 302B1013 | Kamaya Inc. | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 125°C | RMC | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±1% | 2 | - | ±300ppm/°C | - | - | 32.4 Ohms | - | Thick Film | - | - | 0.03W, 1/32W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.006 (0.15mm) | - | - | - | - | ||
![]() 019940006 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | 019940006 | PEI-Genesis | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-03A0-4+B058+F267+K451 | Glenair | Retail Package | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-03A0-4+B058+F267+K452 | Glenair | Retail Package | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 019945621 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | 019945621 | EDAC Inc. | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-03A0-4+E213+F267+K451 | Vishay Vitramon | Bulk | - | - | Obsolete | - | - | - | -25°C ~ 85°C | VJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | -20%, +80% | - | - | Y5V (F) | - | - | - | - | - | - | General Purpose | - | 10000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 019987626 ABB | In Stock | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | RS73G2BRT | - | - | - | - | - | - | ABB | 019987626 | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 155°C | RS73-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | 2 | - | ±50ppm/°C | - | - | 32.4 Ohms | - | Thick Film | - | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 0.028 (0.70mm) | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | 69 | 35 - 35 | 35 - 35 | - | - | IP2X | ABB | 2CSF202101R3800 | KOA Speer Electronics, Inc. | Tape & Reel (TR) | 2 | - | Active | - | - | - | -55°C ~ 155°C | SG73S-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±200ppm/°C | - | - | 7.5 kOhms | - | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | 50/60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | 0.024 (0.60mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Design Analysis | ACH580-BDR-211A-2+B056+K465 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |