- Mounting Styles
- Overall Depth
- Overall Length
- Supply Voltage
- Series
- Current Rating
- IP Rating
- Input Type
- Isolation Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Inputs
Attribute column
Manufacturer
ABB Controllers - Liquid, Level
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Contact Finish Mating | Contact Materials | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Primary Material | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Standards Met | Type of electric connection | Voltage type for actuating | With detachable clamps | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Color | Applications | Fastening Type | Voltage - Supply | Orientation | Supply Voltage | Depth | Current Rating | Base Part Number | Shell Finish | Function | Number of Outputs | Output Type | Interface | Termination Type | Output Configuration | Output Current | Input Type | Number of Inputs | Sensitivity | Isolation Voltage | Overall Length | Control Voltage | Features | Overall Depth | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | DIN Rail, Screw Mount, Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 → 240 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88.5mm | - | - | 78mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | DIN Rail, Screw Mount, Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 → 130 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88.5mm | - | - | 78mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | +60°C | - | -25°C | DIN Rail | - | - | - | - | - | - | - | - | - | CAN/CSA C22.2 No.14, IEC/EN 60255-27, IEC/EN 60947-5-1, IEC/EN 61000-6-2, IEC/EN 61000-6-3, UL 508 | - | - | - | - | - | CM-ENS | - | - | - | - | - | - | - | - | 24 → 240 V ac/dc | - | 11 mA | - | - | - | 1 | SPDT Relay | - | Screw | - | - | Voltage | 1 | 0.1 → 1000 kΩ | 300 (Supply Circuit)V | 113.4mm | - | - | 113.4mm | IP20 (Terminal), IP50 (Housing) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 0 | 0 | - | - | - | 110 - 240 | 110 - 240 | - | - | Screw connection | AC | No | - | - | - | - | - | - | - | - | - | - | - | - | 103.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85.6 | 22.5 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 0 | 0 | - | - | - | 24 - 240 | 24 - 240 | 24 - 240 | - | Screw connection | AC/DC | No | - | - | - | - | - | - | - | - | - | - | - | - | 103.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85.6 | 22.5 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 0 | 0 | - | - | - | 24 - 240 | 24 - 240 | 24 - 240 | - | Screw connection | AC/DC | No | - | - | - | - | - | - | - | - | - | - | - | - | 103.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85.6 | 22.5 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 0 | 0 | - | - | - | 24 - 240 | 24 - 240 | 24 - 240 | - | Spring clamp connection | AC/DC | No | - | - | - | - | - | - | - | - | - | - | - | - | 103.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85.6 | 22.5 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | +60°C | - | -25°C | DIN Rail | - | - | - | - | - | - | - | - | - | CAN/CSA C22.2 No.14, IEC/EN 60255-27, IEC/EN 60947-5-1, IEC/EN 61000-6-2, IEC/EN 61000-6-3, UL 508 | - | - | - | - | - | CM-ENS | - | - | - | - | - | - | - | - | 110 → 130 V ac, 220 → 240 V ac | - | 20 (110 → 130 V ac) mA, 8.5 (220 → 240 V ac) mA | - | - | - | 1 | SPDT Relay | - | Push In | - | - | Voltage | 1 | 5 → 100 kΩ | 300 (Supply Circuit)V | 113.4mm | - | - | 113.4mm | IP20 (Terminal), IP50 (Housing) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | +60°C | - | -25°C | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CM-ENS | - | - | - | - | - | - | - | - | 24 → 240 V ac/dc | - | 11 mA | - | - | - | 1 | SPDT Relay | - | - | - | - | Voltage | 1 | 0.1 → 1000 kΩ | 300 (Supply Circuit)V | 113.4mm | - | - | 113.4mm | IP20 (Terminal), IP50 (Housing) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail, Screw Mount, Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88.5mm | - | - | 78mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail, Screw Mount, Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 → 240 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88.5mm | - | - | 78mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | +60°C | - | -25°C | DIN Rail | - | - | - | - | - | - | - | - | - | CAN/CSA C22.2 No.14, IEC/EN 60255-27, IEC/EN 60947-5-1, IEC/EN 61000-6-2, IEC/EN 61000-6-3, UL 508 | - | - | - | - | - | -- | Obsolete | - | - | - | - | - | - | - | 110 → 130 V ac, 220 → 240 V ac | - | 20 (110 → 130 V ac) mA, 8.5 (220 → 240 V ac) mA | - | - | - | 1 | SPDT Relay | - | Screw | - | - | Voltage | 1 | 0.1 → 1000 kΩ | 300 (Supply Circuit)V | 113.4mm | - | - | 113.4mm | IP20 (Terminal), IP50 (Housing) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 81-LFBGA | - | - | 81-LFBGA (9x9) | - | - | - | - | +60°C | - | -25°C | DIN Rail | - | - | - | - | - | - | - | - | - | CAN/CSA C22.2 No.14, IEC/EN 60255-27, IEC/EN 60947-5-1, IEC/EN 61000-6-2, IEC/EN 61000-6-3, UL 508 | - | - | - | - | Tray | -- | Obsolete | - | - | - | PCI Express MAX to PCI Express PHY | - | 1.2V | - | 24 → 240 V ac/dc | - | 11 mA | PX1011 | - | - | 1 | SPDT Relay | JTAG | Screw | - | - | Voltage | 1 | 0.1 → 1000 kΩ | 300 (Supply Circuit)V | 113.4mm | - | - | 113.4mm | IP20 (Terminal), IP50 (Housing) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | +60°C | - | -25°C | DIN Rail | - | - | - | - | - | - | - | - | - | CAN/CSA C22.2 No.14, IEC/EN 60255-27, IEC/EN 60947-5-1, IEC/EN 61000-6-2, IEC/EN 61000-6-3, UL 508 | - | - | - | - | - | * | Obsolete | - | - | - | - | - | - | - | 24 → 240 V ac/dc | - | 11 mA | - | - | - | 1 | SPDT Relay | - | Screw | - | - | Voltage | 1 | 5 → 100 kΩ | 300 (Supply Circuit)V | 113.4mm | - | - | 113.4mm | IP20 (Terminal), IP50 (Housing) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | +60°C | - | -25°C | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CM-ENS | - | - | - | - | - | - | - | - | 24 → 240 V ac/dc | - | 11 mA | - | - | - | 1 | SPDT Relay | - | - | - | - | Voltage | 1 | 5 → 100 kΩ | 300 (Supply Circuit)V | 113.4mm | - | - | 113.4mm | IP20 (Terminal), IP50 (Housing) | - | - | ||
![]() LLC44B10F ABB | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | Gold | Copper Alloy | ABB | LLC44B10F | - | Glenair | - | - | - | - | - | Retail Package | Metal | Active | - | - | - | - | - | - | - | -65°C ~ 175°C | - | 806 | - | Solder | Plug, Male Pins | Silver | - | Threaded | - | C | - | - | - | - | Nickel/PTFE | Pump Up, Pump Down | - | - | - | - | SPDT | 4 A | - | - | - | - | - | 120 VAC | Ground | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | +60°C | - | -25°C | DIN Rail | - | - | - | - | - | - | - | - | - | CAN/CSA C22.2 No.14, IEC/EN 60255-27, IEC/EN 60947-5-1, IEC/EN 61000-6-2, IEC/EN 61000-6-3, UL 508 | - | - | - | - | - | CM-ENS | - | - | - | - | - | - | - | - | 110 → 130 V ac, 220 → 240 V ac | - | 20 (110 → 130 V ac) mA, 8.5 (220 → 240 V ac) mA | - | - | - | 1 | SPDT Relay | - | Screw | - | - | Voltage | 1 | 5 → 100 kΩ | 300 (Supply Circuit)V | 113.4mm | - | - | 113.4mm | IP20 (Terminal), IP50 (Housing) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | +60°C | - | -25°C | DIN Rail | - | - | - | - | - | - | - | - | - | CAN/CSA C22.2 No.14, IEC/EN 60255-27, IEC/EN 60947-5-1, IEC/EN 61000-6-2, IEC/EN 61000-6-3, UL 508 | - | - | - | - | - | CM-ENS | - | - | - | - | - | - | - | - | 110 → 130 V ac, 220 → 240 V ac | - | 20 (110 → 130 V ac) mA, 8.5 (220 → 240 V ac) mA | - | - | - | 1 | SPDT Relay | - | Push In | - | - | Voltage | 1 | 0.1 → 1000 kΩ | 300 (Supply Circuit)V | 113.4mm | - | - | 113.4mm | IP20 (Terminal), IP50 (Housing) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | +60°C | - | -25°C | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CM-ENS | - | - | - | - | - | - | - | - | 24 → 240 V ac/dc | - | 11 mA | - | - | - | 2 | SPDT Relay | - | - | - | - | Voltage | 1 | 0.1 → 1000 kΩ | 300 (Supply Circuit)V | 113.4mm | - | - | 113.4mm | IP20 (Terminal), IP50 (Housing) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 0 | 0 | - | - | - | 24 - 240 | 24 - 240 | 24 - 240 | - | Spring clamp connection | AC/DC | No | - | - | - | - | - | - | - | - | - | - | - | - | 103.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85.6 | 22.5 |