- Series
- Depth
- Dimensions
- IP Rating
- Length
- Supply Voltage
- Width
- Contact Current Rating
- Number of I/Os
- Range
- Safety Category
- Manufacturer
Attribute column
Manufacturer
ABB Controllers - Machine Safety
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Approvals | Dimensions | Illuminated | Manufacturer | Manufacturer Part Number | Mounting | Number of I/Os | Range | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Supply Voltage | Depth | Failure Rate | Contact Current Rating | Features | Safety Category | IP Rating | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 54 |
| - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | HVX00324BAC2PF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 31 |
| - | Axial | Axial | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNV | 0.094 Dia x 0.236 L (2.40mm x 6.00mm) | ±1% | Active | 2 | ±200ppm/°C | 910 kOhms | Metal Film | 0.25W, 1/4W | - | - | -- | - | Flame Retardant Coating, High Voltage, Moisture Resistant, Pulse Withstanding, Safety | - | - | -- | - | - | ||
Tiny WHSL | 63 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 837 |
| - | - | - | - | 84 x 45 x 120 mm | - | - | - | - | 20 | Pluto | - | - | 2TLA | - | - | - | - | - | - | - | - | 24 V dc | 120mm | - | 1.5 A | - | 4 | IP20, IP40 | - | 84mm | 45mm | ||
Tiny WHSL | 996 |
| - | - | - | - | 90 x 84 x 118 mm | - | - | - | - | 46 | Pluto | - | - | S46 v2 | - | - | - | - | - | - | - | - | 24 V dc | 118mm | - | 5.1 A | - | 4 EN 954-1, PLe/Cat.4 EN ISO 13849-1 | IP20, IP40 | - | 90mm | 84mm | ||
Tiny WHSL | 92 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 767 |
| - | - | - | - | 84 x 45 x 118 mm | - | Eaton Benches By Wright Line | WTB72-BXX-C-A | - | 20 | Pluto | - | - | 2TLA | - | - | - | - | - | - | - | - | 24 V dc | 118mm | - | 1.5 A | - | 4 | IP20, IP40 | - | 84mm | 45mm | ||
Tiny WHSL | 702 |
| - | - | - | cULus | 84 x 90 x 118 mm | Yes | Killark-Hubbell Electrical Products | - | DIN Rail | 46 | Pluto | - | - | 2TLA | - | - | - | - | - | - | - | - | 24 V dc | 118mm | - | 1.5 A | - | 4 | IP20, IP40 | - | 84mm | 90mm | ||
Tiny WHSL | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 46 |
| - | - | - | - | 15 <font face=symbol>´</font> 48 <font face=symbol>´</font> 23 mm | - | - | - | - | - | - | - | - | Tina | - | - | - | - | - | - | - | - | 24 V dc | 23mm | - | - | - | - | IP67 | - | 15mm | 48mm | ||
Tiny WHSL | 2765 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2415 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2388 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |