- Certificates
- Current rating
- Driver features
- Electrical connection
- Gross weight
- IP rating
- Inverter output voltage
- Manufacturer series
- Max motor power
- Mounting
- Operating temperature
- Output frequency
Attribute column
Manufacturer
ABB Controllers - Programmable Logic (PLC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Certificates | Driver features | Gross weight | Inverter output voltage | Manufacturer series | Max motor power | Mounting | Output frequency | Related items | Related items1 | The programming method | The programming method1 | Type of module | Voltage between phases (for three phase system) | Operating temperature | Supply voltage | Current rating | Electrical connection | IP rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | In Stock | - | - | RoHS compliant | integrated EMC filter | 1400g | 3 x 400V AC | ACS380 | 0.55kW | for wall mounting | 0...599Hz | ACS-AP-I | NETA-21 | keypad | PC | vector inverter | 3 x 380...480V AC | -10...50°C | - | 1.8A | screw terminals | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | integrated EMC filter | 920g | 3 x 230V AC | ACS180 | 0.75kW | for wall mounting | 0...599Hz | ACS-AP-I | DPMP-04 | keypad | PC | vector inverter | - | -10...40°C | 200...240V AC | 4.8A | screw terminals | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | integrated EMC filter | 6020g | 3 x 400V AC | ACH480 | 18.5kW | for wall mounting | 0...599Hz | ACS-AP-I | RDUM-01 | keypad | PC | vector inverter | 3 x 380...480V AC | -10...50°C | - | 38A | screw terminals | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | integrated EMC filter | 5300g | 3 x 400V AC | ACS180 | 22kW | for wall mounting | 0...599Hz | ACS-AP-I | DPMP-04 | keypad | PC | vector inverter | 3 x 380...480V AC | -10...40°C | - | 45A | screw terminals | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | integrated EMC filter | 1400g | 3 x 400V AC | ACS380 | 1.5kW | for wall mounting | 0...599Hz | ACS-AP-I | NETA-21 | keypad | PC | vector inverter | 3 x 380...480V AC | -10...50°C | - | 4A | screw terminals | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | integrated EMC filter | 3300g | 3 x 400V AC | ACS380 | 11kW | for wall mounting | 0...599Hz | ACS-AP-I | NETA-21 | keypad | PC | vector inverter | 3 x 380...480V AC | -10...50°C | - | 25A | screw terminals | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | integrated EMC filter | 1240g | 3 x 400V AC | ACS180 | 3kW | for wall mounting | 0...599Hz | ACS-AP-I | DPMP-04 | keypad | PC | vector inverter | 3 x 380...480V AC | -10...40°C | - | 7.2A | screw terminals | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | integrated EMC filter | 1240g | 3 x 230V AC | ACS180 | 1.1kW | for wall mounting | 0...599Hz | ACS-AP-I | DPMP-04 | keypad | PC | vector inverter | - | -10...40°C | 200...240V AC | 6.9A | screw terminals | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | integrated EMC filter | 1400g | 3 x 400V AC | ACS380 | 0.75kW | for wall mounting | 0...599Hz | ACS-AP-I | NETA-21 | keypad | PC | vector inverter | 3 x 380...480V AC | -10...50°C | - | 2.6A | screw terminals | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | integrated EMC filter | 2000g | 3 x 400V AC | ACS380 | 5.5kW | for wall mounting | 0...599Hz | ACS-AP-I | NETA-21 | keypad | PC | vector inverter | 3 x 380...480V AC | -10...50°C | - | 12.6A | screw terminals | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | integrated EMC filter | 1368.9g | 3 x 400V AC | ACS180 | 0.75kW | for wall mounting | 0...599Hz | ACS-AP-I | DPMP-04 | keypad | PC | vector inverter | 3 x 380...480V AC | -10...40°C | - | 2.6A | screw terminals | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | integrated EMC filter | 1710.4g | 3 x 400V AC | ACS180 | 4kW | for wall mounting | 0...599Hz | ACS-AP-I | DPMP-04 | keypad | PC | vector inverter | 3 x 380...480V AC | -10...40°C | - | 9.4A | screw terminals | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | integrated EMC filter | 3300g | 3 x 400V AC | ACS380 | 7.5kW | for wall mounting | 0...599Hz | ACS-AP-I | NETA-21 | keypad | PC | vector inverter | 3 x 380...480V AC | -10...50°C | - | 17A | screw terminals | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | integrated EMC filter | 1900g | 3 x 230V AC | ACS180 | 3kW | for wall mounting | 0...599Hz | ACS-AP-I | DPMP-04 | keypad | PC | vector inverter | - | -10...40°C | 200...240V AC | 12.2A | screw terminals | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | integrated EMC filter | 12787g | 3 x 400V AC | ACS380 | 18.5kW | for wall mounting | 0...599Hz | ACS-AP-I | NETA-21 | keypad | PC | vector inverter | 3 x 380...480V AC | -10...50°C | - | 38A | screw terminals | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | integrated EMC filter | 12787g | 3 x 400V AC | ACS380 | 22kW | for wall mounting | 0...599Hz | ACS-AP-I | NETA-21 | keypad | PC | vector inverter | 3 x 380...480V AC | -10...50°C | - | 50A | screw terminals | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | integrated EMC filter | 12787g | 3 x 400V AC | ACS380 | 15kW | for wall mounting | 0...599Hz | ACS-AP-I | NETA-21 | keypad | PC | vector inverter | 3 x 380...480V AC | -10...50°C | - | 32A | screw terminals | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | integrated EMC filter | 3300g | 3 x 400V AC | ACS380 | 11kW | for wall mounting | 0...599Hz | ACS-AP-I | NETA-21 | keypad | PC | vector inverter | 3 x 380...480V AC | -10...50°C | - | 25A | screw terminals | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | integrated EMC filter | 1400g | 3 x 400V AC | ACS380 | 1.1kW | for wall mounting | 0...599Hz | ACS-AP-I | NETA-21 | keypad | PC | vector inverter | 3 x 380...480V AC | -10...50°C | - | 3.3A | screw terminals | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | integrated EMC filter | 1400g | 3 x 400V AC | ACS380 | 1.5kW | for wall mounting | 0...599Hz | ACS-AP-I | NETA-21 | keypad | PC | vector inverter | 3 x 380...480V AC | -10...50°C | - | 4A | screw terminals | IP20 |