- Height
- Width
- Contact Configuration
- Series
- Dimensions
- Length
- Terminal Type
- Mounting Type
- Maximum Operating Temperature
- Operating Temperature Range
- Minimum Operating Temperature
- Time Delay
Attribute column
Manufacturer
ABB Monitor - Relay Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shape | Material Type | Approvals | Contact Current | Dimensions | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Phase Type | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | RoHS | Special Features | Standards Met | Type of electric connection | Voltage type for actuating | With detachable clamps | Series | Applications | Depth | Style | Max Supply Voltage | Number of Poles | Throw Configuration | Terminal Type | Product Type | Operating Temperature Range | Switching Voltage | Power Consumption | Legend | Background Color | Contact Configuration | Text Color | Connection Type | Time Delay | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2305 |
| - | DIN Rail | - | - | - | - | 103.7 x 22.5 x 85.6mm | - | - | +60°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | CM-PAS | - | - | - | - | - | - | Screw | - | +60°C | - | - | - | - | DPDT | - | - | 0.1 → 30 s, 0s | 85.6mm | 103.7mm | 22.5mm | - | ||
Tiny WHSL | 2110 |
| - | DIN Rail | - | - | - | - | 103.7 x 22.5 x 85.6mm | - | - | +60°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | CM-PAS | - | - | - | - | - | - | Screw | - | +60°C | - | - | - | - | DPDT | - | - | 0.1 → 30 s, 0s | 85.6mm | 103.7mm | 22.5mm | - | ||
Tiny WHSL | 2480 |
| - | DIN Rail | - | - | - | - | 103.7 x 22.5 x 85.6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CM-IWS | - | - | - | - | - | - | Push In | - | - | - | - | - | - | SPDT | - | - | - | 85.6mm | 103.7mm | 22.5mm | - | ||
Tiny WHSL | 545 |
| - | DIN Rail | - | - | - | - | 104.8 x 45 x 85.6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CM-IWN | - | - | - | - | - | - | Push In | - | - | - | - | - | - | DPDT | - | - | - | 85.6mm | 104.8mm | 45mm | - | ||
Tiny WHSL | 545 |
| - | DIN Rail | - | - | - | - | 104.8 x 45 x 85.6mm | - | - | +60°C | -25°C | - | - | - | - | - | - | - | - | - | CE, cULus, EAC | - | - | - | CM-IWN | - | - | - | - | - | - | Screw | - | -25 → +60°C | - | - | - | - | DPDT | - | - | - | 85.6mm | 104.8mm | 45mm | - | ||
Tiny WHSL | 2928 |
| - | DIN Rail | - | - | - | - | 103.7 x 22.5 x 85.6mm | - | - | +60°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | CM-ESS | - | - | - | - | - | - | Screw | - | +60°C | - | - | - | - | DPDT | - | - | 0 s, 0.1 → 30s | 85.6mm | 103.7mm | 22.5mm | - | ||
Tiny WHSL | 40 |
| - | DIN Rail | - | - | - | - | 103.7 x 22.5 x 85.6mm | - | - | +60°C | -25°C | - | - | - | - | - | - | - | - | Automatic Reset, Fail-Safe, Inbuilt PTC Sensor, Insufficient Cooling Protection, One Measuring Circuit, Over Heating Protection, Over Load Protection | - | - | - | - | CM-MSS | - | - | - | - | 1 | - | Push In | - | +60°C | - | - | - | - | SPDT | - | - | <100ms | 85.6mm | 103.7mm | 22.5mm | - | ||
Tiny WHSL | 2291 |
| - | DIN Rail | - | - | - | - | 103.7 x 22.5 x 85.6mm | - | - | +60°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | CM-EFS | - | - | - | - | - | - | Screw | - | +60°C | - | - | - | - | DPDT | - | - | 0 s, 0.1 → 30s | 85.6mm | 103.7mm | 22.5mm | - | ||
Tiny WHSL | 2614 |
| - | DIN Rail | - | - | - | - | 103.7 x 22.5 x 85.6mm | - | - | +60°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | CM-ESS | - | - | - | - | - | - | Screw | - | +60°C | - | - | - | - | SPDT | - | - | - | 85.6mm | 103.7mm | 22.5mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 0 | 0 | - | 24 - 240 | 24 - 240 | 24 - 240 | Compliant | Terminal Type: Screw terminals | - | Screw connection | AC/DC | No | - | - | 102 | - | 240 V | - | SPDT | - | Power monitoring or control systems | - | - | 750 mW | - | - | - | - | - | - | 78 | - | 22.5 | No SVHC | ||
Tiny WHSL | In Stock | - | - | - | C | - | CSA, UL | 4A | - | Crouse-Hinds Industrial Products | EAJC360 | - | - | 2 | 0 | 0 | 3 Phase | 170 - 550 | 170 - 550 | - | Non-Compliant | Fixed 0.5 sec. start up delay | - | Spring clamp connection | AC | No | - | - | 103 | EAJ | - | - | - | - | Monitoring Relays | - | 230 V | - | - | - | DPDT | - | Threaded | - | 78 | - | 22.5 | - | ||
Tiny WHSL | 26 | - | - | - | - | - | - | 4A | - | Turck | U-68348 | - | - | 2 | 0 | 0 | - | 24 - 240 | 24 - 240 | 24 - 240 | - | Selectable Over or Undercurrent monitoring | - | Screw connection | AC/DC | No | - | - | 103 | - | - | - | - | - | Power monitoring or control systems | - | - | 750mW | - | - | DPDT | - | - | - | 78 | - | 22.5 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 4A | - | ABB | ACH580-BCR-023A-4+B056+K465+L512 | - | - | 2 | 0 | 0 | - | 24 - 240 | 24 - 240 | 24 - 240 | Compliant | - | - | Spring clamp connection | AC/DC | No | - | - | 102 | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | 78 | - | 22.5 | - | ||
Tiny WHSL | In Stock | - | - | - | - | Fabric | ASTM | 4A | - | Brady | 114002 | - | - | 2 | 0 | 0 | - | 24 - 240 | 24 - 240 | 24 - 240 | - | Selectable Over or Undercurrent monitoring | - | Screw connection | AC/DC | No | - | Cable & Wire Marking | 103 | - | - | - | - | - | Power monitoring or control systems | - | - | 750mW | 80 | White | DPDT | Black | - | - | 78 | - | 22.5 | - | ||
Tiny WHSL | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CM | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | ||
Tiny WHSL | 2704 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CM | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | ||
Tiny WHSL | 2028 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CM | - | - | - | - | - | - | - | - | - | - | - | - | - | 2CO (SPDT) | - | - | - | - | - | - | - | ||
Tiny WHSL | 2214 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CM-MPN | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | ||
Tiny WHSL | 2309 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CM-PVS | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | ||
Tiny WHSL | 556 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CM-UFD | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | - | - | - |