- Height
- Width
- Contact Configuration
- Series
- Dimensions
- Length
- Terminal Type
- Mounting Type
- Maximum Operating Temperature
- Operating Temperature Range
- Minimum Operating Temperature
- Time Delay
Attribute column
Manufacturer
ABB Monitor - Relay Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Dimensions | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Special Features | Standards Met | Type of electric connection | Voltage type for actuating | With detachable clamps | Series | Depth | Terminal Type | Product Type | Operating Temperature Range | Contact Configuration | Time Delay | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 1 | 0 | 0 | 110 - 130 | 110 - 130 | - | - | Spring clamp connection | AC | No | - | 102 | - | - | - | - | - | 78 | - | 22.5 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 1 | 0 | 0 | 220 - 240 | 220 - 240 | Selectable Over or Undervoltage monitoring | - | Screw connection | AC | No | - | 102 | - | Monitoring Relays | - | - | - | 78 | - | 22.5 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0 | 0 | 220 - 240 | 220 - 240 | - | - | Spring clamp connection | AC | No | - | 102 | - | - | - | - | - | 78 | - | 22.5 | ||
Tiny WHSL | 2849 |
| - | DIN Rail | - | 104.8 x 45 x 85.6mm | - | - | +60°C | - | - | - | - | - | - | - | CE, cULus, EAC | - | - | - | CM-IVN | - | Screw | - | +5 → +60°C | - | - | 85.6mm | 104.8mm | 45mm | ||
Tiny WHSL | 2706 |
| - | DIN Rail | - | 104.8 x 45 x 85.6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CM-IVN | - | Push In | - | - | - | - | 85.6mm | 104.8mm | 45mm | ||
Tiny WHSL | 2243 |
| - | DIN Rail | - | 104.8 x 45 x 85.6mm | - | - | +60°C | -25°C | - | - | - | - | - | - | - | - | - | - | CM-MPN | - | Screw | - | +60°C | DPDT | 0.1 → 30 s, 0s | 85.6mm | 104.8mm | 45mm | ||
Tiny WHSL | 2137 |
| - | DIN Rail | - | 104.8 x 45 x 85.6mm | - | - | +60°C | -25°C | - | - | - | - | - | - | - | - | - | - | CM-MPN | - | Screw | - | +60°C | DPDT | 0.1 → 30 s, 0s | 85.6mm | 104.8mm | 45mm | ||
Tiny WHSL | 2030 |
| - | DIN Rail | - | 103.7 x 22.5 x 85.6mm | - | - | +60°C | -20°C | - | - | - | - | - | - | - | - | - | - | CM-ESS | - | Screw | - | +60°C | DPDT | 0 s, 0.1 → 30s | 85.6mm | 103.7mm | 22.5mm | ||
Tiny WHSL | 2257 |
| - | DIN Rail | - | 103.7 x 22.5 x 85.6mm | - | - | +60°C | -25°C | - | - | - | - | - | - | - | - | - | - | CM-PVS | - | Screw | - | +60°C | DPDT | 0.1 → 30 s, 0s | 85.6mm | 103.7mm | 22.5mm | ||
Tiny WHSL | 2534 |
| - | DIN Rail | - | 103.7 x 22.5 x 85.6mm | - | - | +60°C | -20°C | - | - | - | - | - | - | - | - | - | - | CM-SRS | - | Screw | - | +60°C | DPDT | 0 s, 0.1 → 30s | 85.6mm | 103.7mm | 22.5mm | ||
Tiny WHSL | 2144 |
| - | DIN Rail | - | 103.7 x 22.5 x 85.6mm | - | - | +60°C | -20°C | - | - | - | - | - | - | - | - | - | - | CM-SRS | - | Screw | - | +60°C | SPDT | - | 85.6mm | 103.7mm | 22.5mm | ||
Tiny WHSL | 2290 |
| - | DIN Rail | - | 103.7 x 22.5 x 85.6mm | - | - | +60°C | -20°C | - | - | - | - | - | - | - | - | - | - | CM-SRS | - | Screw | - | +60°C | DPDT | 0 s, 0.1 → 30s | 85.6mm | 103.7mm | 22.5mm | ||
Tiny WHSL | 2211 |
| - | DIN Rail | - | 103.7 x 22.5 x 85.6mm | - | - | +60°C | -20°C | - | - | - | - | - | - | - | - | - | - | CM-SRS | - | Screw | - | +60°C | SPDT | - | 85.6mm | 103.7mm | 22.5mm | ||
Tiny WHSL | 2474 |
| - | DIN Rail | - | 103.7 x 22.5 x 85.6mm | - | - | +60°C | -20°C | - | - | - | - | - | - | - | - | - | - | CM-SRS | - | Screw | - | +60°C | DPDT | 0 s, 0.1 → 30s | 85.6mm | 103.7mm | 22.5mm | ||
Tiny WHSL | 2147 |
| - | DIN Rail | - | 103.7 x 22.5 x 85.6mm | - | - | +60°C | -25°C | - | - | - | - | - | - | - | - | - | - | CM-MPS | - | Push In | - | +60°C | DPDT | 0.1 → 30 s, 0s | 85.6mm | 103.7mm | 22.5mm | ||
Tiny WHSL | 2778 |
| - | DIN Rail | - | 103.7 x 22.5 x 85.6mm | - | - | +60°C | -20°C | - | - | - | - | - | - | - | - | - | - | CM-EFS | - | Push In | - | +60°C | DPDT | 0 s, 0.1 → 30s | 85.6mm | 103.7mm | 22.5mm | ||
Tiny WHSL | 2128 |
| - | DIN Rail | - | 103.7 x 22.5 x 85.6mm | - | - | +60°C | -25°C | - | - | - | - | - | - | - | - | - | - | CM-PVS | - | Push In | - | +60°C | DPDT | 0.1 → 30 s, 0s | 85.6mm | 103.7mm | 22.5mm | ||
Tiny WHSL | 2002 |
| - | DIN Rail | - | 103.7 x 22.5 x 85.6mm | - | - | +60°C | -20°C | - | - | - | - | - | - | - | - | - | - | CM-SRS | - | Screw | - | +60°C | DPDT | 0 s, 0.1 → 30s | 85.6mm | 103.7mm | 22.5mm | ||
Tiny WHSL | In Stock | - | - | - | CCC, CE, cUL, GL, GOST, RMRS, UL | - | ABB | 1SVR450334R0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | CCC, CE, cUL, GL, GOST, RMRS, UL | - | ABB | 1SVR450335R0000 | - | - | - | - | - | - | - | 2 SPDT output contacts, separate Min and Max relays | - | - | - | - | - | - | - | Monitoring Relays | - | - | - | - | - | - |