- Series
- IP Rating
- Range
- Number of Poles
- Maximum Current
- Power Rating
- Mounting Type
- Accessory Type
- For Use With
- Length
- Width
- Depth
Attribute column
Manufacturer
ABB Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Maximum Current | Range | Series | Power Rating | Number of Poles | Contact Current Rating | Control Voltage | Pole Configuration | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 800A | - | OT | 450kW | 4P | - | - | - | IP00 | ||
Tiny WHSL | In Stock | - | - | Screw Mount | 2000A | - | OT | - | 3P | - | - | - | IP00 | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1600A | - | OT | 250kW | 3P | - | - | - | IP00 | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 400A | - | OT | 230kW | 4P | - | - | - | IP00 | ||
Tiny WHSL | In Stock | - | - | Screw Mount | 2500A | - | OT | - | 4P | - | - | - | IP00 | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1250A | - | OT | 710kW | 3P | - | - | - | IP00 | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1600A | - | OT | 710kW | 3P | - | - | - | IP00 | ||
Tiny WHSL | In Stock | - | - | Screw Mount | 315A | - | OT | 315kW | 4P | - | - | - | IP00 | ||
Tiny WHSL | In Stock | - | - | Screw Mount | 1000A | - | OT | 1000kW | 4P | - | - | - | IP00 | ||
Tiny WHSL | In Stock | - | - | Screw Mount | 400A | - | OT | 220kW | 3P | - | - | - | IP65 | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 800A | - | OT | 450kW | 3P | - | - | - | IP00 | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 250A | - | OT | 145kW | 4P | - | - | - | IP00 | ||
Tiny WHSL | In Stock | - | - | - | - | AS | - | - | - | - | 230 V dc | 3P | - | ||
Tiny WHSL | In Stock | - | - | - | - | Thermal Overload Relays | - | - | - | 1 A | 600 V dc | 3P | - | ||
Tiny WHSL | In Stock | - | - | - | - | Thermal Overload Relays | - | - | - | 740 mA | 600 V dc | 3P | - | ||
Tiny WHSL | In Stock | - | - | - | - | Thermal Overload Relays | - | - | - | 410 mA | 600 V dc | 3P | - | ||
Tiny WHSL | In Stock | - | - | - | - | Thermal Overload Relays | - | - | - | 2.3 A | 600 V dc | 3P | - | ||
Tiny WHSL | In Stock | - | - | - | - | Thermal Overload Relays | - | - | - | 13 A | 600 V dc | 3P | - | ||
Tiny WHSL | In Stock | - | - | - | - | Thermal Overload Relays | - | - | - | 1.3 A | 600 V dc | 3P | - | ||
Tiny WHSL | In Stock | - | - | - | - | Thermal Overload Relays | - | - | - | 5.7 A | 600 V dc | 3P | - |