- Series
- IP Rating
- Range
- Number of Poles
- Maximum Current
- Power Rating
- Mounting Type
- Accessory Type
- For Use With
- Length
- Width
- Depth
Attribute column
Manufacturer
ABB Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Manufacturer | Manufacturer Part Number | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Noise Level | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Range | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Reset Type | RoHS | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Power Rating | Depth | Current Rating | Number of Contacts | Operating Supply Voltage | Number of Poles | Throw Configuration | Contact Current Rating | Terminal Type | Operating Temperature Range | Bearing Type | Air Flow | Power Consumption | Connection Type | Operating Voltage | Pole Configuration | IP Rating | Diameter | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Front Mount | - | - | - | - | - | - | - | - | - | - | - | - | CAT4 | - | - | - | - | - | - | - | - | 2 | - | - | - | 6 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | +60°C | -25°C | Direct Contactor | - | - | - | AF Range | - | - | - | - | - | - | - | - | TF42 | - | - | - | - | - | 2.6 W | 70.5mm | - | - | - | - | - | 29 A | Screw | -25 → +60 °C | - | - | - | - | - | 3P | - | - | 88.3mm | 45mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | IP65 | 1 | Built-in device fixed built-in technique | - | - | 800A | - | - | - | - | 0 | 0 | - | 600 - 600 | - | 600 | - | - | Short thumb-grip | Bolt connection | - | OT | - | - | - | - | - | 450kW | - | - | - | - | 3P | - | - | - | - | - | - | - | - | - | - | IP00 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Screw Mount | - | IP65 | - | Complete device in housing | - | - | 125A | - | - | - | - | 0 | 1 | - | 750 - 750 | 45 | 125 | - | - | Toggle | Screw connection | - | OTP | - | - | - | - | - | 45kW | - | - | - | - | 6P | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Screw Mount | - | IP65 | - | Complete device in housing | - | - | 250A | - | - | - | - | 1 | 2 | - | 1000 - 1000 | 132 | 250 | - | - | Short thumb-grip | Bolt connection | - | OT | - | - | - | - | - | 132kW | - | - | - | - | 3P | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Screw Mount | - | - | - | - | - | - | 63A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OTL | - | - | - | - | - | 22kW | - | - | - | - | 3P | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Screw Mount | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | - | - | - | - | - | 7.5kW | - | - | - | - | 3P | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Base Mounting | - | - | - | - | - | - | 100A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OT | - | - | - | - | - | 37kW | - | - | - | - | OT | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Base Mounting | - | - | - | - | - | - | 125A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OT | - | - | - | - | - | 45kW | - | - | - | - | OT | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OMZ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 690V ac | 2CSM | - | - | - | - | - | - | 90mm | - | - | - | 3P | - | - | - | - | - | - | - | - | - | - | - | - | 70mm | 80mm | - | ||
![]() TF65-40 ABB | In Stock | - | - | - | UL | - | - | - | Thomas & Betts | DG4X1C-5600 | - | - | - | - | - | - | - | - | - | - | - | Automatic, Manual | - | - | - | - | - | - | Bimetallic | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminals | - | - | - | 1.69 | - | - | - | ||
![]() TF65-60 ABB | In Stock | - | - | - | CSA, UL | - | - | - | Turck | U-67311 | - | - | - | - | - | - | - | - | - | - | - | Automatic, Manual | - | - | - | - | - | - | Bimetallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminals | - | - | - | - | - | - | - | ||
![]() TF96-96 ABB | In Stock | - | - | - | CSA, UL | - | - | - | General Cable | 01344.XX.01 | - | - | - | - | - | - | - | - | - | - | - | Automatic, Manual | Non-Compliant | - | - | - | - | Flat | Bimetallic | 60 °C | -25 °C | - | - | 106.9 mm | - | - | 690 V | - | 3P | 6 A | - | - | - | - | - | Screw Terminals | - | - | - | - | 69.9 mm | 60.6 mm | Unknown | ||
![]() SD415S ABB | In Stock | - | - | - | cUR, TUV, UR | - | - | - | Orion | OD180AP-12HB | - | - | - | - | 61 dB | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 15kW | - | 1.9 A | - | - | - | - | - | - | - | Ball | 430 CFM | 23 W | Wire Leads | 12 VDC | - | - | - | - | - | - | ||
![]() SD203/32 ABB | In Stock | - | - | - | - | - | - | - | Murrelektronik | 7000-18101-6160300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SD204/50 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |