- Series
- IP Rating
- Range
- Number of Poles
- Maximum Current
- Power Rating
- Mounting Type
- Accessory Type
- For Use With
- Length
- Width
- Depth
Attribute column
Manufacturer
ABB Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Approvals | Connections | Contact opening | Content | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Dimensions | Explosion safety category for dust | Explosion safety category for gas | Manufacturer | Manufacturer Part Number | Maximum Current | Maximum Operating Frequency | Maximum Operating Temperature | Minimum Operating Frequency | Minimum Operating Temperature | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Operation type | Primary Voltage Rating | Range | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS-compliant | Secondary Voltage Rating | Standards Met | Switching current (max.) | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | Series | Type | Power Rating | Depth | Output | Function | Number of Contacts | Durability | Number of Poles | Input Type | Contact Current Rating | Terminal Type | Input | Operating Temperature Range | Temperature Range | Number of Gangs | Pole Configuration | Electrical Connection | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | CE, cUL, UL | - | - | - | - | - | - | - | - | - | - | Barksdale Control Products | 425H5-25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Industrial (Amplified) | - | - | 4-20 mA | - | - | - | - | - | - | - | 12-32 VDC | - | -40-185 °F | - | - | 1/2 NPT Conduit Connector | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | Grove Gear | EL-H818-40-H-14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Shaft | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH550-BCR-075A-2+K454+L511 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 300g | - | - | - | - | - | - | - | - | 85 x 35 x65mm | - | - | IDEC | - | - | 60Hz | - | 50Hz | - | - | - | - | - | 230V | - | - | - | - | - | 4 → 12V ac | CE | - | - | - | - | - | - | 10W | 65mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85mm | 35mm | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | - | - | - | - | - | IP65 | 1 | Built-in device fixed built-in technique | - | - | - | - | - | - | 800A | - | - | - | - | - | 0 | 0 | - | - | - | 600 - 600 | - | 600 | - | - | - | - | Short thumb-grip | Bolt connection | - | OT | - | 450kW | - | - | - | - | - | 3P | - | - | - | - | - | - | - | - | - | IP00 | - | - | - | ||
Tiny WHSL | In Stock | - | - | Screw Mount | - | - | - | - | - | - | IP65 | - | Complete device in housing | - | - | - | - | - | - | 125A | - | - | - | - | - | 0 | 1 | - | - | - | 750 - 750 | 45 | 125 | - | - | - | - | Toggle | Screw connection | - | OTP | - | 45kW | - | - | - | - | - | 6P | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | ||
Tiny WHSL | In Stock | - | - | Screw Mount | - | - | - | - | - | - | IP65 | - | Complete device in housing | - | - | - | - | - | - | 250A | - | - | - | - | - | 1 | 2 | - | - | - | 1000 - 1000 | 132 | 250 | - | - | - | - | Short thumb-grip | Bolt connection | - | OT | - | 132kW | - | - | - | - | - | 3P | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | ||
Tiny WHSL | In Stock | - | - | Screw Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OTL | - | 22kW | - | - | - | - | - | 3P | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | ||
Tiny WHSL | In Stock | - | - | Screw Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | - | 7.5kW | - | - | - | - | - | 3P | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | ||
Tiny WHSL | In Stock | - | - | Base Mounting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OT | - | 37kW | - | - | - | - | - | OT | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | ||
Tiny WHSL | In Stock | - | - | Base Mounting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OT | - | 45kW | - | - | - | - | - | OT | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OMZ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 690V ac | 2CSM | - | - | 90mm | - | - | - | - | 3P | - | - | - | - | - | - | - | - | - | - | - | 70mm | 80mm | ||
Tiny WHSL | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flush Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Front Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAT4 | - | - | - | - | - | 2 | - | - | - | 6 A | Screw | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +60°C | - | -25°C | Direct Contactor | - | - | - | - | AF Range | - | - | - | - | - | - | - | - | - | - | TF42 | - | 2.6 W | 70.5mm | - | - | - | - | - | - | 29 A | Screw | - | -25 → +60 °C | - | - | 3P | - | - | - | 88.3mm | 45mm | ||
Tiny WHSL | In Stock | - | - | - | Plastic | - | - | Screws | Sprungkontakt | 1pc(s) | - | - | - | (W x H x D) 30 x 69 x 30 mm (Casing) | - | None | None | - | - | - | - | - | - | - | - | - | - | Tappet | - | - | - | - | - | Yes | - | - | 1.8A | Roller cam | - | - | - | LS32P13B11 | - | 30mm | - | momentary | - | 15 million cycles | - | - | - | - | - | - | - | - | - | - | - | 69mm | - | 30mm |