- Series
- IP Rating
- Range
- Number of Poles
- Maximum Current
- Power Rating
- Mounting Type
- Accessory Type
- For Use With
- Length
- Width
- Depth
Attribute column
Manufacturer
ABB Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Manufacturer | Manufacturer Part Number | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage type | Voltage type for actuating | Series | Color | Power Rating | Depth | Function | Voltage | Number of Poles | Contact Current Rating | Terminal Type | Operating Temperature Range | Mode of Operation | Lamp Type | Operating Voltage | Pole Configuration | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SDA104966R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | 380 - 440 | 380 - 440 | - | - | - | - | - | Other | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA104959R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | 380 - 440 | 380 - 440 | - | - | - | - | - | Other | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IP40 | 1 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | 1000 - 1000 | - | 315 | - | Short thumb-grip | - | Bolt connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | IP65 | 1 | Built-in device fixed built-in technique | - | - | 800A | - | - | - | - | 0 | 0 | - | - | - | - | - | - | 1000 - 1000 | - | 600 | - | Short thumb-grip | - | Bolt connection | - | - | OT | - | 450kW | - | - | - | 4P | - | - | - | - | - | - | - | IP00 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IP65 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | 1000 - 1000 | 80 | 160 | - | Short thumb-grip | - | Bolt connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IP65 | - | - | - | ABB | 1SFA616080R1233 | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | AC | - | - | Yellow | - | - | Flash light | - | - | - | - | - | Flashing | Xenon | 230 VAC | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Bracket | IP54 | - | - | - | ABB | 1SFA616070R3063 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | AC/DC | - | - | - | - | - | Blinker light | 24 VAC;24 VDC | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IP65 | - | - | - | ABB | 1SFA616080R4011 | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | AC/DC | - | - | Red | - | - | Continuous light | - | - | - | - | - | Continuous | - | 240 VAC;240 VDC | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IP65 | - | - | - | ABB | 1SFA616080R3052 | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | AC/DC | - | - | Green | - | - | Continuous light | - | - | - | - | - | Continuous | LED | 24 VAC;24 VDC | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | +55°C | -25°C | - | Clip On | 1 | 1 | - | - | - | A Line | - | - | - | - | - | Non-Compliant | - | - | Screw connection | - | - | TA42 | - | 3.24 W | 111mm | - | - | - | 42 A | Screw | -25 → +55 °C | - | - | - | 3P | - | 90mm | 54mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | Self powered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |