- Series
- IP Rating
- Range
- Number of Poles
- Maximum Current
- Power Rating
- Mounting Type
- Accessory Type
- For Use With
- Length
- Width
- Depth
Attribute column
Manufacturer
ABB Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Body Material | Maximum Current | Maximum Operating Temperature | Mounting Styles | Product Depth (mm) | Rad Hardened | Voltage, Rating | Series | Type | Color | Power Rating | Depth | Number of Contacts | Wire Gauge | Body Plating | Number of Poles | Throw Configuration | Contact Current Rating | Insulation | Terminal Type | Stud Size | Control Voltage | Pole Configuration | IP Rating | Product Length (mm) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 170 mA | - | - | - | 600 V dc | 3P | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Screw Mount | - | 630A | - | - | - | - | - | OTM | - | - | 630kW | - | - | - | - | 3P | - | - | - | - | - | - | - | IP00 | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | 2500A | - | - | - | - | - | OT | - | - | 85kW | - | - | - | - | 3P | - | - | - | - | - | - | - | IP00 | - | - | - | ||
Tiny WHSL | In Stock | - | - | Screw Mount | - | 2500A | - | - | - | - | - | OT | - | - | - | - | - | - | - | 4P | - | - | - | - | - | - | - | IP00, IP65 | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | 200A | - | - | - | - | - | OT | - | - | 110kW | - | - | - | - | 4P | - | - | - | - | - | - | - | IP00 | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | 1600A | - | - | - | - | - | OT | - | - | 710kW | - | - | - | - | 3P | - | - | - | - | - | - | - | IP00 | - | - | - | ||
Tiny WHSL | In Stock | - | - | Screw Mount | - | 1600A | - | - | - | - | - | OT | - | - | 1200kW | - | - | - | - | 3P | - | - | - | - | - | - | - | IP00 | - | - | - | ||
Tiny WHSL | In Stock | - | - | Screw Mount | - | 1250A | - | - | - | - | - | OT | - | - | 1200kW | - | - | - | - | 3P | - | - | - | - | - | - | - | IP00 | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | 400A | - | - | - | - | - | OT | - | - | 220kW | - | - | - | - | 3P | - | - | - | - | - | - | - | IP65 | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | 2500A | - | - | - | - | - | OT | - | - | - | - | - | - | - | 4P | - | - | - | - | - | - | - | IP00 | - | - | - | ||
Tiny WHSL | In Stock | - | - | Screw Mount | - | 630A | - | - | - | - | - | OT | - | - | 630kW | - | - | - | - | 3P | - | - | - | - | - | - | - | IP00 | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | 800A | - | - | - | - | - | OT | - | - | 450kW | - | - | - | - | 3P | - | - | - | - | - | - | - | IP00 | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | 400A | - | - | - | - | - | OT | - | - | 230kW | - | - | - | - | 3P | - | - | - | - | - | - | - | IP00 | - | - | - | ||
Tiny WHSL | In Stock | - | - | Screw Mount | - | 630A | - | - | - | - | - | OT | - | - | 630kW | - | - | - | - | 4P | - | - | - | - | - | - | - | IP00 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Side Mount | - | - | - | S2C | - | - | - | - | 2 | - | - | - | - | 1.5 A dc, 6 A ac | - | Screw | - | - | - | - | - | - | - | ||
![]() RC10-10 ABB | In Stock | - | - | - | Copper | - | - | - | 9.39(mm) | No | - | - | Ring Tongue Terminal | Yellow | - | - | - | 10-12(AWG) | Electro-Tin | - | - | - | Nylon | - | 4.82(mm) | - | - | - | 25.4(mm) | - | - | ||
![]() RC10-6 ABB | In Stock | - | - | - | Copper | - | - | - | 9.39(mm) | No | - | - | Ring Tongue Terminal | Yellow | - | - | - | 10-12(AWG) | Electro-Tin | - | - | - | Nylon | - | 3.5(mm) | - | - | - | 25.4(mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | - | 200A | - | - | - | - | - | - | - | - | - | - | - | - | - | 4P | Double | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | - | 63A | +40°C | - | - | - | 750V ac | OT | - | - | - | 85mm | - | - | - | 4P | Double | - | - | - | - | - | - | IP20 | - | 92mm | 140mm |