- Series
- IP Rating
- Range
- Number of Poles
- Maximum Current
- Power Rating
- Mounting Type
- Accessory Type
- For Use With
- Length
- Width
- Depth
Attribute column
Manufacturer
ABB Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Built-in depth | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Maximum Current | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated operating voltage | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Type of fastening | Voltage type | Voltage type for actuating | Series | Power Rating | Function | Number of Poles | Contact Current Rating | Coil Voltage | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | - | IP65 | 1 | Built-in device fixed built-in technique | 800A | - | 0 | 0 | - | - | - | - | - | 1000 - 1000 | 600 | Short thumb-grip | Bolt connection | - | - | - | OT | 450kW | - | 3P | - | - | IP00 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IP67 | - | Complete device in housing | - | - | 0 | 0 | - | - | - | - | - | 230 - 240 | 20 | Turn button | Screw connection | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IP00 | 1 | Built-in device fixed built-in technique | - | - | 0 | 0 | - | - | - | - | - | 1000 - 1000 | 250 | - | Bolt connection | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | 200 | Short thumb-grip | Bolt connection | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | 800 | Long turning handle | Bolt connection | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 59 | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 59 | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 59 | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Front fastening | - | AC/DC | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Front fastening | - | AC/DC | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | 400 | Long turning handle | Bolt connection | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | 400 | Long turning handle | Bolt connection | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AL-2 | - | - | - | - | - | - | - | - | - | 1SBL35 | - | Installation Contactor | 3 | 4 A | 90 → 150 V | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | No | 0 | 0 | 0 | 1 | - | 24 - 24 | 24 - 24 | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Front fastening | - | AC | - | - | - | - | - | - | - | - |