- Manufacturer
- Mounting Type
- Voltage
- IP Rating
- Manufacturer Part Number
- RoHS
- Power Rating
- Lens Diameter
- Color
- Mounting
- Series
- Mode of Operation
Attribute column
Manufacturer
ABB Stackable Tower Lighting and Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Thermal Resistance of Package | Base Product Number | CCT(K) | Contact Finish Mating | Degree of protection (IP) | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Operating Temp Range | Package | Primary Material | Product Depth (mm) | Product Status | RoHS | Usage Level | Voltage type | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Current Rating | Military Standard | Shell Finish | Pin Count | Shell Size - Insert | Function | Number of Contacts | Contact Gender | Contact Style | Voltage | Plating | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Screening Level | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Mode of Operation | Lamp Type | Features | Operating Voltage | IP Rating | Product Length (mm) | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Product Height (mm) | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | ABB | 1SFA616080R3053 | - | Panel | - | - | - | - | - | - | No | - | AC/DC | - | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | Continuous light | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Continuous | LED | - | 24 VAC;24 VDC | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | Cable, Free Hanging | Base Mount | - | - | Aluminium | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Bulk | - | - | Crimp | Plug | 100 | 200 °C | -65 °C | - | Male | Bayonet | - | Straight | - | - | 5 A | MIL-DTL-38999 | - | - | - | - | 100 | Male | Pin | 24 VAC/VDC | Cadmium | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | IP54 | - | - | 23.82 mm | - | - | No | Environment Resistant | ||
Tiny WHSL | In Stock | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | ABB | - | PEI-Genesis | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 1515 (3838 Metric) | - | - | 1515 | 2.1°C/W | GW PUSRA1.PM | 3000K | - | - | ABB | - | OSRAM Opto (ams OSRAM) | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | OSCONIQ® P 3737 | 0.146 L x 0.146 W (3.70mm x 3.70mm) | - | - | - | - | - | White, Warm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | 2.8V | 120° | 700mA | - | 70 | 1.5A | - | - | - | - | - | - | - | IP54 | - | 0.089 (2.25mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | ABB | - | PEI-Genesis | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Panel Mount | - | Flange | Aluminum Alloy | - | - | CIR03 | - | Silver | IP65 | ABB | 1SFA616080R1134 | ITT Cannon, LLC | Panel | - | - | Bulk | Metal | - | Active | No | - | AC | - | -55°C ~ 125°C | - | CIR | - | Crimp | Receptacle, Female Sockets | 35 | - | - | Olive Drab | - | Bayonet Lock | 13A, 23A | N (Normal) | - | - | - | - | Olive Drab Cadmium | - | 32-7 | Flash light | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flashing | Xenon | Cable Clamp | 115 VAC | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | ABB | - | Glenair | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | ABB | - | Glenair | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Base Mount | QFN | - | - | - | - | - | - | - | - | ABB | - | - | - | Surface Mount | -40C to 85C | - | - | 2.5(mm) | - | - | Industrial grade | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | IP54 | 3.2(mm) | - | - | - | 0.75(mm) | - | - |