- Manufacturer
- Mounting Type
- Voltage
- IP Rating
- Manufacturer Part Number
- RoHS
- Power Rating
- Lens Diameter
- Color
- Mounting
- Series
- Mode of Operation
Attribute column
Manufacturer
ABB Stackable Tower Lighting and Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Approvals | Cable Types | ElectricalLife | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | RoHS | Voltage Rated | Voltage Rating AC | Voltage-Input | Operating Temperature | Packaging | Series | Part Status | Color | Power Rating | Voltage - Supply | Ingress Protection | Current Rating | Frequency | Termination Style | Actuator Type | Output Type | Circuit | Switch Function | Voltage | Test Frequency | Mechanical Life | Current - Supply | Operating Force | Gain | Voltage - Load | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | RF Type | Load Current | Noise Figure | P1dB | Beam Angle | Mode of Operation | Lamp Type | Features | Operating Voltage | Nominal Input Voltage (AC) | Lens Diameter | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
![]() KL70-352G ABB | In Stock | - | - | Bracket | - | - | - | - | - | ABB | KL70-352G | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70mm | - | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | HMX022A2NAPE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 VAC | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | Brady | TWM-28-SCORE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | Brady | TWM-2L1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | CSA | TPU | - | Turck | U-62915 | 48 VAC;48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | 24 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 5 Meters | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | ABB | - | - | - | - | 10 V ~ 32 V | - | - | -40°C ~ 65°C (TA) | Bulk | 4-20HR-MaxSonar-WR | Active | - | - | - | - | - | 42kHz | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23° | - | - | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | ABB | - | - | - | - | 3.2 V ~ 5.5 V | - | - | -40°C ~ 65°C (TA) | Bulk | XL-MaxSonar-WRC | Active | - | - | - | - | - | 42kHz | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23° | - | - | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | TO-272-16 Variant, Gull Wing | TO-272 WB-16 GULL | - | - | - | ABB | - | - | - | - | - | - | - | - | Tape & Reel (TR) | -- | Obsolete | - | - | 26V | - | - | 1.6GHz ~ 2.4GHz | - | - | - | - | - | 115 VAC/VDC | -- | - | 80mA | - | 29dB | - | - | - | - | - | - | Cellular, GSM, EDGE, CDMA | - | -- | -- | - | - | - | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | Hockey Puck | -- | - | - | - | ABB | - | - | - | - | - | - | 8 ~ 32VDC | - | Bulk | MCS | Active | - | - | - | - | - | - | Screw Terminal | - | AC, Proportional Control | SPST-NO (1 Form A) | - | 115 VAC/VDC | - | - | - | - | - | 300V ~ 530V | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | IP54 | - | ||
![]() KSB-123Y ABB | In Stock | - | - | Chassis Mount | - | - | - | - | -- | ABB | KSB-123Y | - | Panel | No | - | 250V | - | -40°C ~ 85°C | Bulk | MB | Active | Yellow | - | - | -- | 10A (AC) | - | Solder Lug | Lever, Straight | - | SPDT | On-Mom | - | - | 10,000,000 Cycles | - | 100gf | - | - | 0.060 (1.5mm) | 0.035 (0.9mm) | 0.178 (4.5mm) | 0.420 (10.7mm) | -- | - | - | - | - | - | Flashing | Xenon | -- | 230 VAC | - | 68mm | - | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - |