- Manufacturer
- Mounting Type
- Voltage
- IP Rating
- Manufacturer Part Number
- RoHS
- Power Rating
- Lens Diameter
- Color
- Mounting
- Series
- Mode of Operation
Attribute column
Manufacturer
ABB Stackable Tower Lighting and Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Housing Material | Insert Material | Body Material | Shape | Approvals | Manufacturer | Manufacturer Part Number | Mounting | RoHS | Voltage Rated | Voltage type | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Max Operating Temperature | Min Operating Temperature | Color | Power Rating | Style | Frequency | Housing Color | Operating Supply Voltage | Voltage | Bearing Type | Lens Color | Beam Angle | Mode of Operation | Connection Type | Lamp Type | Operating Voltage | Lens Diameter | IP Rating | Diameter | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KSB-113G ABB | In Stock | - | - | - | - | - | - | - | - | - | Miscellaneous | KSB-113G | Panel | No | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | Flashing | - | Xenon | 115 VAC | 68mm | - | - | - | ||
![]() KL70-342Y ABB | In Stock | - | - | Bracket | - | - | - | - | - | - | IDEAL Industries | 30-S1222 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC | - | - | - | - | - | - | - | 70mm | - | - | - | ||
![]() KL70-342L ABB | In Stock | - | - | Bracket | 3 | - | - | Aluminum | - | UR | Turck | U3-10790 | - | No | - | - | 250 VAC/300 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC | - | - | - | - | - | - | - | 70mm | IP67 | - | - | ||
![]() KL70-306R ABB | 2516 |
| - | Bracket | - | - | - | - | - | - | Lumberg | KL70-306R | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC;24 VDC | - | Red | - | - | - | - | - | 70mm | - | - | - | ||
![]() KL70-342R ABB | In Stock | - | - | Bracket | - | - | - | - | - | UL | Thomas & Betts | CF4X1C-1500 | - | No | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | 115 VAC | - | - | - | - | - | - | - | 70mm | - | 1.312 | - | ||
![]() KL70-306L ABB | In Stock | - | - | Bracket | - | - | - | - | - | - | ABB | ACH580-BCR-022A-6+F267+K451+L512 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC;24 VDC | - | - | - | - | - | - | - | 70mm | - | - | - | ||
![]() KL70-305Y ABB | In Stock | - | - | Bracket | - | - | - | - | X | CSA, UL | Crouse-Hinds Industrial Produc | CPS12022 | - | No | - | - | - | - | - | - | - | 50 °C | -20 °C | - | - | CPS | - | Yellow | 24 V | 24 VAC;24 VDC | - | Yellow | - | - | Threaded | - | - | 70mm | - | - | IP54 | ||
![]() KSB-123C ABB | In Stock | - | - | - | - | - | - | - | - | - | Murrelektronik | 7000-08001-0200700 | Panel | No | - | - | - | - | - | - | - | - | - | Clear | - | - | - | - | - | - | - | - | - | Flashing | - | Xenon | 230 VAC | 68mm | - | - | - | ||
![]() KL70-307C ABB | In Stock | - | - | Bracket | - | - | - | - | - | - | ABB | KL70-307C | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC;24 VDC | - | - | - | - | - | - | - | 70mm | - | - | - | ||
![]() KL70-306G ABB | In Stock | - | - | Bracket | - | - | - | - | - | - | Altech | CMR-752 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC;24 VDC | - | - | - | - | - | - | - | 70mm | - | - | - | ||
![]() KL70-113Y ABB | In Stock | - | - | - | - | - | - | - | - | - | Turck | U-67784 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70mm | - | - | - | ||
![]() KL70-203L ABB | In Stock | - | - | - | - | Cast Iron | 52100 Steel;Black Oxide | - | - | - | Sealmaster | SF-29C | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC;24 VDC | Four Bolt Flange | - | - | - | - | - | - | 70mm | - | - | - | ||
![]() KL70-203Y ABB | In Stock | - | - | - | - | - | - | - | - | - | Turck | U-02723 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC;24 VDC | - | - | - | - | - | - | - | 70mm | - | - | - | ||
![]() KL70-113G ABB | In Stock | - | - | - | - | - | - | - | - | - | Miscellaneous | 7106CDL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70mm | - | - | - | ||
![]() KL70-306C ABB | In Stock | - | - | Bracket | - | - | - | - | - | - | Turck | U-02724 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC;24 VDC | - | - | - | - | - | - | - | 70mm | - | - | - | ||
![]() KL70-305G ABB | In Stock | - | - | Bracket | - | - | - | - | - | - | Benshaw | BIPCMLCD-BNSH | - | No | - | - | - | - | - | - | - | 50 °C | -20 °C | - | - | - | - | Green | 24 V | 24 VAC;24 VDC | - | Green | - | - | - | - | - | 70mm | - | - | IP54 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Name Brand Replacements™ | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | - | ABB | - | - | - | 3.2 V ~ 5.5 V | - | - | -40°C ~ 65°C (TA) | Bulk | I2CXL-MaxSonar-WRC | Active | - | - | - | - | - | 42kHz | - | - | 115 VAC/VDC | - | - | 23° | - | - | - | - | - | IP54 | - | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | - | ABB | - | - | - | 10 V ~ 32 V | - | - | -40°C ~ 65°C (TA) | Bulk | 4-20HR-MaxSonar-WR | Active | - | - | - | - | - | 42kHz | - | - | 115 VAC/VDC | - | - | 23° | - | - | - | - | - | IP54 | - | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | - | ABB | - | - | - | 10 V ~ 32 V | - | - | -40°C ~ 65°C (TA) | Bulk | 4-20SC-MaxSonar-WR | Active | - | - | - | - | - | 42kHz | - | - | 115 VAC/VDC | - | - | 23° | - | - | - | - | - | IP54 | - | - |