- Manufacturer
- Mounting Type
- Voltage
- IP Rating
- Manufacturer Part Number
- RoHS
- Power Rating
- Lens Diameter
- Color
- Mounting
- Series
- Mode of Operation
Attribute column
Manufacturer
ABB Stackable Tower Lighting and Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Lead Free Status / RoHS Status | Manufacturer | Mfr | Package | Power Dissipation (Max) | Product Status | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Technology | Orientation | Approval Agency | Lead Spacing | Voltage | Voltage - Forward (Vf) (Typ) | Viewing Angle | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Wavelength | Current - DC Forward (If) (Max) | FET Feature | Radiant Intensity (Ie) Min @ If | R @ 25°C | Current - Steady State Max | R @ Current | IP Rating | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | - | - | - | -- | ABB | - | - | - | - | -40°C ~ 85°C (TA) | Bulk | -- | - | Active | -- | Infrared (IR) | - | Top View | - | - | 24 VAC/VDC | 1.5V | 24° | - | - | - | - | - | - | - | 875nm | 100mA | - | 9mW/sr @ 50mA | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-220-3 | TO-220AB | 220A (Tc) | 10V | - | ABB | - | - | 360W (Tc) | - | -55°C ~ 175°C (TJ) | Tube | TrenchT2™ | - | Active | - | - | MOSFET (Metal Oxide) | - | - | - | 115 VAC/VDC | - | - | N-Channel | 3.5 mOhm @ 50A, 10V | 4V @ 250µA | 6820pF @ 25V | 112nC @ 10V | 40V | ±20V | - | - | -- | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | TO-268 | 96A (Tc) | 10V | - | ABB | - | - | 600W (Tc) | - | -55°C ~ 175°C (TJ) | Tube | PolarHT™ HiPerFET™ | - | Active | - | - | MOSFET (Metal Oxide) | - | - | - | 115 VAC/VDC | - | - | N-Channel | 24 mOhm @ 500mA, 10V | 5V @ 4mA | 4800pF @ 25V | 145nC @ 10V | 200V | ±20V | - | - | -- | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | ABB | KYOCERA AVX | Bulk | - | Obsolete | - | - | NF15 | ±20% | - | - | - | - | - | - | 0.300 (7.62mm) | 24 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 Ohms | 4.7 A | 190 mOhms | IP54 | 0.591 (15.00mm) | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - |