- Analog IC - Other Type
- ECCN Code
- Ihs Manufacturer
- Input Voltage-Max
- Input Voltage-Min
- Input Voltage-Nom
- JESD-30 Code
- Length
- Load Regulation-Max
- Number of Functions
- Number of Outputs
- Number of Terminals
Attribute column
Manufacturer
ABB PMIC - Power Supply Controllers, Monitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Load Regulation-Max | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | ECCN Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Input Voltage-Nom | Trim/Adjustable Output | Analog IC - Other Type | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZRA020A0F-V ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QRW025A0Y61 Lineage Power | In Stock | - | Datasheet | NO | 10 | GE POWER ELECTRONICS INC | 75 V | 36 V | 0.2% | 1.8 V | UNSPECIFIED | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Transferred | EAR99 | DUAL | THROUGH-HOLE | 1 | 3.81 mm | unknown | R-XDMA-T10 | 1 | Not Qualified | 48 V | YES | DC-DC REGULATED POWER SUPPLY MODULE | 45 W | 3.78 V | 0.36 V | 58.17 mm | 37.08 mm |