- Degree of protection (IP)
- Explosion-tested version
- Connection 1
- Series
- Mounting Type
- Maximum Voltage Rating
- Depth
- Dimensions
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
ABB Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Connection 1 | Degree of protection (IP) | Dimensions | Explosion-tested version | For Use With | Maximum Operating Temperature | Maximum Voltage Rating | Minimum Operating Temperature | Range | RoHS | Suppressor Type | Series | Depth | Accessory Type | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | RJ45 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | RJ11 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 886 |
| - | DIN Rail | - | - | - | - | Circuit Breaker | - | 400 V ac | - | Emax 2, Tmax XT | - | - | OVR | - | Padlock Device | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | OVR | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Other | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IP20 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | ||
Tiny WHSL | 2507 |
| - | DIN Rail | - | - | 35.6 x 76.7 x 95.8mm | - | - | +80°C | 275 V | -40°C | - | - | Surge Protection Device | OVR | 76.7mm | - | 95.8mm | 35.6mm | ||
Tiny WHSL | 2884 |
| - | DIN Rail | - | - | 53.4 x 76.7 x 95.8mm | - | - | +80°C | 275 V | -40°C | - | - | Surge Protection Device | OVR | 76.7mm | - | 95.8mm | 53.4mm | ||
Tiny WHSL | 2130 |
| - | DIN Rail | - | - | 35.6 x 76.7 x 95.8mm | - | - | +80°C | 275 V | -40°C | - | - | Surge Protection Device | OVR | 76.7mm | - | 95.8mm | 35.6mm | ||
Tiny WHSL | 52 |
| - | DIN Rail | - | - | 17.6 x 67 x 57mm | - | - | +80°C | 275 V | -40°C | - | - | Surge Protection Device | OVR | 67mm | - | 57mm | 17.6mm | ||
Tiny WHSL | 2978 |
| - | DIN Rail | - | - | 71.2 x 76.7 x 95.8mm | - | - | +80°C | 275 V | -40°C | - | - | Surge Protection Device | OVR | 76.7mm | - | 95.8mm | 71.2mm | ||
Tiny WHSL | 724 |
| - | DIN Rail | - | - | 71.2 x 76.7 x 95.8mm | - | - | +80°C | 275 V | -40°C | - | - | Surge Protection Device | OVR | 76.7mm | - | 95.8mm | 71.2mm |