- Degree of protection (IP)
- Supporting protocol for AS-Interface Safety at Work
- Supporting protocol for ASI
- Supporting protocol for CAN
- Supporting protocol for Data-Highway
- Supporting protocol for DeviceNet
- Supporting protocol for EtherNet/IP
- Supporting protocol for Foundation Fieldbus
- Supporting protocol for INTERBUS
- Supporting protocol for INTERBUS-Safety
- Supporting protocol for LON
- Supporting protocol for MODBUS
Attribute column
Manufacturer
ABB Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Enclosure | For Use With | Manufacturer | Manufacturer Part Number | Output Frequency | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated operating voltage Ue | RoHS | Standards Met | Voltage type for actuating | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Supply Voltage | Current Rating | Operating Supply Voltage | Failure Rate | Number of Poles | Drive Type | Control / Drive Type | Overall Length | Features | Overall Depth | Phase | IP Rating | Height | Height Seated (Max) | Length | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | 2005 |
| - | - | Axial | Axial | Yes | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 400 V ac | -55°C ~ 235°C | Tape & Box (TB) | RR, Neohm | 0.102 Dia x 0.268 L (2.60mm x 6.80mm) | ±5% | Active | 2 | ±300ppm/°C | 20 Ohms | - | - | Metal Film | 1W | 5 kW | - | - | - | -- | - | - | - | 184mm | Flame Retardant Coating, Pulse Withstanding, Safety | 180mm | 3 | IP55 | - | -- | 184 mm | IP55 | ||
| Tiny WHSL | 2249 |
| - | - | Axial | Axial | Yes | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 400 V ac | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | 422 Ohms | - | - | Metal Film | 0.25W, 1/4W | 7.5 kW | - | - | - | -- | - | - | - | 184mm | Flame Retardant Coating, Safety | 165mm | 3 | IP55 | - | -- | 184 mm | IP55 | ||
| Tiny WHSL | 2394 |
| - | - | Axial | Axial | Yes | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 400 V ac | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-22684/02, RL20 | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±2% | Active | 2 | ±200ppm/°C | 270 Ohms | - | - | Metal Film | 0.5W, 1/2W | 7.5 kW | - | - | - | -- | - | - | - | 184mm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 165mm | 3 | IP55 | - | -- | 184 mm | IP55 | ||
![]() DRAF12-14 ABB | 45 |
| - | - | Axial | Axial | Yes | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 400 V ac | -55°C ~ 235°C | Tape & Box (TB) | RR, Neohm | 0.102 Dia x 0.268 L (2.60mm x 6.80mm) | ±5% | Active | 2 | ±300ppm/°C | 51 Ohms | - | - | Metal Film | 1W | 5.5 kW | - | - | - | -- | - | - | - | 230mm | Flame Retardant Coating, Pulse Withstanding, Safety | 127mm | 3 | IP65 | - | -- | 230 mm | IP65 | ||
| Tiny WHSL | 633 |
| - | - | Axial | Axial | Yes | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 400 V ac | -55°C ~ 235°C | Tape & Box (TB) | RR, Neohm | 0.102 Dia x 0.268 L (2.60mm x 6.80mm) | ±5% | Active | 2 | ±300ppm/°C | 68 kOhms | - | - | Metal Film | 1W | 15 kW | - | - | - | -- | - | - | - | 305mm | Flame Retardant Coating, Pulse Withstanding, Safety | 175mm | 3 | IP55 | - | -- | 305 mm | IP55 | ||
| Tiny WHSL | 622 |
| - | - | Axial | Axial | Yes | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 400 V ac | -55°C ~ 235°C | Tape & Box (TB) | RR, Neohm | 0.197 Dia x 0.591 L (5.00mm x 15.00mm) | ±5% | Active | 2 | ±300ppm/°C | 51 kOhms | - | - | Metal Film | 3W | 22 kW | - | - | - | -- | - | - | - | 184mm | Flame Retardant Coating, Pulse Withstanding, Safety | 180mm | 3 | IP55 | - | -- | 184 mm | IP55 | ||
| Tiny WHSL | 582 |
| - | - | Axial | Axial | Yes | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 400 V ac | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.071 Dia x 0.130 L (1.80mm x 3.30mm) | ±1% | Active | 2 | ±100ppm/°C | 174 kOhms | - | - | Metal Film | 0.125W, 1/8W | 15 kW | - | - | - | -- | - | - | - | 184mm | Flame Retardant Coating, Safety | 180mm | 3 | IP55 | - | -- | 184 mm | IP55 | ||
| Tiny WHSL | 2031 |
| - | DIN Rail | - | - | - | - | NTE Electronics | NTE519-100 | - | MO Range | - | - | - | - | CB, CCC, CSA, CSA 22.2 No. 14, cUL E137861, cUL E345003, IEC/EN 60947-1, IEC/EN 60947-2, IEC/EN 60947-4-1, UL, UL 345003, UL 60947-4-1, UL E137861 | - | - | - | - | MO165 | - | - | - | - | - | - | - | - | - | - | 30 kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 2341 |
| - | DIN Rail | - | - | - | - | - | - | - | MS Range | - | - | - | - | CB, CCC, CSA, CSA 22.2 No. 14, cUL E137861, cUL E345003, IEC/EN 60947-1, IEC/EN 60947-2, IEC/EN 60947-4-1, UL, UL 345003, UL 60947-4-1, UL E137861 | - | - | - | - | MS165 | - | - | - | - | - | - | - | - | - | - | 11 kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 858 |
| - | - | - | - | - | - | NTE Electronics | NTE5302 | - | - | 100 - 250 | 100 - 250 | 208 - 600 | Non-Compliant | - | AC | 600 V | - | - | PSTX | - | - | - | - | - | - | 60 °C | -20 °C | - | - | 132 kW | - | 250 (Inline) A, 430 (Inside Delta) A | 250 V | - | - | - | - | 258mm | - | 470mm | 3 | IP00, IP20 | - | - | 258 mm | IP00 | ||
| Tiny WHSL | 919 |
| - | - | - | - | - | - | Dayton | 5YR32N | - | - | 100 - 250 | 100 - 250 | 208 - 600 | - | - | AC | 208 → 600 V ac | - | - | PSTX | - | - | - | - | - | - | - | - | - | - | 22 kW | - | 45 (Inline) A, 76 (Inside Delta) A | - | - | - | - | - | 150mm | - | 314mm | 3 | IP10, IP20 | - | - | - | - | ||
| Tiny WHSL | 849 |
| - | - | - | - | - | - | Dynapar | HR5261000A242 | - | - | 100 - 250 | 100 - 250 | 208 - 600 | - | - | AC | 208 → 600 V ac | - | - | PSTX | - | - | - | - | - | - | - | - | - | - | 160 kW | - | 300 (Inline) A, 515 (Inside Delta) A | - | - | - | - | - | 258mm | - | 470mm | 3 | IP00, IP20 | - | - | - | - | ||
| Tiny WHSL | 973 |
| - | - | - | - | - | - | - | - | - | - | 100 - 250 | 100 - 250 | 208 - 600 | - | - | AC | 208 → 600 V ac | - | - | PSTX | - | - | - | - | - | - | - | - | - | - | 18.5 kW | - | 37 (Inline) A, 64 (Inside Delta) A | - | - | - | - | - | 150mm | - | 314mm | 3 | IP10, IP20 | - | - | - | - | ||
| Tiny WHSL | 28646277 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 690 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.06 kW | - | 250 mA | - | - | 3 | - | - | - | - | - | 3 | - | - | - | - | - | ||
| Tiny WHSL | 28646277 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.03 kW | - | 160 mA | - | - | 3 | - | - | - | - | - | 3 | - | - | - | - | - | ||
| Tiny WHSL | 871 |
| - | Wall Mount | - | - | - | Pump & Fans | - | - | 48 → 63Hz | - | - | - | - | - | - | - | - | - | - | ACS480 | - | - | - | - | - | - | - | - | - | - | 2.2 kW | 380 → 480 V ac | 5.3 A | - | - | - | AC | Variable Frequency Drive | 73mm | - | 223mm | 3 | IP20 | - | - | - | - | ||
| Tiny WHSL | 825 |
| - | Wall Mount | - | - | - | Pump & Fans | - | - | 48 → 63Hz | - | - | - | - | - | - | - | - | - | - | ACS480 | - | - | - | - | - | - | - | - | - | - | 4 kW | 380 → 480 V ac | 8.9 A | - | - | - | AC | Variable Frequency Drive | 73mm | - | 223mm | 3 | IP20 | - | - | - | - | ||
| Tiny WHSL | 949 |
| - | Wall Mount | - | - | - | Pump & Fans | - | - | 48 → 63Hz | - | - | - | - | - | - | - | 150 V | - | - | ACS480 | - | 1 % | - | - | 25 ppm/°C | 32.4 Ω | 155 °C | -55 °C | Thin Film | - | 500 mW | 380 → 480 V ac | 6.8 A | - | - | - | AC | Variable Frequency Drive | 73mm | - | 223mm | 3 | IP20 | 650 µm | - | - | - | ||
| Tiny WHSL | 46 | - | - | Wall Mount | - | - | - | Pump & Fans | - | - | 48 → 63Hz | - | - | - | - | Non-Compliant | - | - | - | - | - | ACS480 | - | - | - | - | - | - | - | - | - | - | 3 kW | 380 → 480 V ac | 6.8 A | - | - | - | AC | Variable Frequency Drive | 73mm | - | 223mm | 3 | IP20 | - | - | - | - | ||
| Tiny WHSL | 2447 |
| - | Wall Mount | - | - | - | Pump & Fans | - | - | 48 → 63Hz | - | - | - | - | - | - | - | - | - | - | ACS480 | - | - | - | - | - | - | - | - | - | - | 1.1 kW | 380 → 480 V ac | 3.1 A | - | - | - | AC | Variable Frequency Drive | 73mm | - | 223mm | 3 | IP20 | - | - | - | - |