- Degree of protection (IP)
- Supporting protocol for AS-Interface Safety at Work
- Supporting protocol for ASI
- Supporting protocol for CAN
- Supporting protocol for Data-Highway
- Supporting protocol for DeviceNet
- Supporting protocol for EtherNet/IP
- Supporting protocol for Foundation Fieldbus
- Supporting protocol for INTERBUS
- Supporting protocol for INTERBUS-Safety
- Supporting protocol for LON
- Supporting protocol for MODBUS
Attribute column
Manufacturer
ABB Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Approvals | Enclosure | For Use With | Manufacturer | Manufacturer Part Number | Mounting | Output Frequency | RoHS | Special Features | Standards Met | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Supply Voltage | Current Rating | Function | Failure Rate | Interface | Max Supply Voltage | Min Supply Voltage | Number of Poles | Protections | Terminal Type | Drive Type | Control / Drive Type | Overall Length | Connection Type | Features | Overall Depth | Phase | IP Rating | Height | Height Seated (Max) | Length | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2382 |
| - | - | Axial | Axial | - | Yes | - | - | - | - | - | Non-Compliant | - | - | 400 V ac | -55°C ~ 235°C | Tape & Box (TB) | RR, Neohm | 0.102 Dia x 0.268 L (2.60mm x 6.80mm) | ±5% | Active | 2 | ±300ppm/°C | 20 Ohms | - | - | Metal Film | 1W | 5 kW | - | - | - | -- | - | - | - | - | - | - | - | - | 184mm | - | Flame Retardant Coating, Pulse Withstanding, Safety | 180mm | 3 | IP55 | - | -- | 184 mm | - | IP55 | ||
Tiny WHSL | 2835 |
| - | - | Axial | Axial | - | Yes | - | - | - | - | - | Non-Compliant | - | - | 400 V ac | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | 422 Ohms | - | - | Metal Film | 0.25W, 1/4W | 7.5 kW | - | - | - | -- | - | - | - | - | - | - | - | - | 184mm | - | Flame Retardant Coating, Safety | 165mm | 3 | IP55 | - | -- | 184 mm | - | IP55 | ||
Tiny WHSL | 2658 |
| - | - | Axial | Axial | - | Yes | - | - | - | - | - | Non-Compliant | - | - | 400 V ac | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-22684/02, RL20 | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±2% | Active | 2 | ±200ppm/°C | 270 Ohms | - | - | Metal Film | 0.5W, 1/2W | 7.5 kW | - | - | - | -- | - | - | - | - | - | - | - | - | 184mm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 165mm | 3 | IP55 | - | -- | 184 mm | - | IP55 | ||
![]() DRAF12-14 ABB | 41 |
| - | - | Axial | Axial | - | Yes | - | - | - | - | - | Non-Compliant | - | - | 400 V ac | -55°C ~ 235°C | Tape & Box (TB) | RR, Neohm | 0.102 Dia x 0.268 L (2.60mm x 6.80mm) | ±5% | Active | 2 | ±300ppm/°C | 51 Ohms | - | - | Metal Film | 1W | 5.5 kW | - | - | - | -- | - | - | - | - | - | - | - | - | 230mm | - | Flame Retardant Coating, Pulse Withstanding, Safety | 127mm | 3 | IP65 | - | -- | 230 mm | - | IP65 | ||
Tiny WHSL | 791 |
| - | - | Axial | Axial | - | Yes | - | - | - | - | - | Non-Compliant | - | - | 400 V ac | -55°C ~ 235°C | Tape & Box (TB) | RR, Neohm | 0.102 Dia x 0.268 L (2.60mm x 6.80mm) | ±5% | Active | 2 | ±300ppm/°C | 68 kOhms | - | - | Metal Film | 1W | 15 kW | - | - | - | -- | - | - | - | - | - | - | - | - | 305mm | - | Flame Retardant Coating, Pulse Withstanding, Safety | 175mm | 3 | IP55 | - | -- | 305 mm | - | IP55 | ||
Tiny WHSL | 756 |
| - | - | Axial | Axial | - | Yes | - | - | - | - | - | Non-Compliant | - | - | 400 V ac | -55°C ~ 235°C | Tape & Box (TB) | RR, Neohm | 0.197 Dia x 0.591 L (5.00mm x 15.00mm) | ±5% | Active | 2 | ±300ppm/°C | 51 kOhms | - | - | Metal Film | 3W | 22 kW | - | - | - | -- | - | - | - | - | - | - | - | - | 184mm | - | Flame Retardant Coating, Pulse Withstanding, Safety | 180mm | 3 | IP55 | - | -- | 184 mm | - | IP55 | ||
Tiny WHSL | 530 |
| - | - | Axial | Axial | - | Yes | - | - | - | - | - | Non-Compliant | - | - | 400 V ac | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.071 Dia x 0.130 L (1.80mm x 3.30mm) | ±1% | Active | 2 | ±100ppm/°C | 174 kOhms | - | - | Metal Film | 0.125W, 1/8W | 15 kW | - | - | - | -- | - | - | - | - | - | - | - | - | 184mm | - | Flame Retardant Coating, Safety | 180mm | 3 | IP55 | - | -- | 184 mm | - | IP55 | ||
Tiny WHSL | 23437836 |
| - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 690 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.06 kW | - | 250 mA | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | ||
Tiny WHSL | 23437836 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.03 kW | - | 160 mA | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | ||
Tiny WHSL | 802 |
| - | Wall Mount | - | - | - | - | Pump & Fans | - | - | - | 48 → 63Hz | - | - | - | - | - | - | ACS480 | - | - | - | - | - | - | - | - | - | - | 2.2 kW | 380 → 480 V ac | 5.3 A | - | - | - | - | - | - | - | - | AC | Variable Frequency Drive | 73mm | - | - | 223mm | 3 | IP20 | - | - | - | - | - | ||
Tiny WHSL | 948 |
| - | Wall Mount | - | - | - | - | Pump & Fans | - | - | - | 48 → 63Hz | - | - | - | - | - | - | ACS480 | - | - | - | - | - | - | - | - | - | - | 4 kW | 380 → 480 V ac | 8.9 A | - | - | - | - | - | - | - | - | AC | Variable Frequency Drive | 73mm | - | - | 223mm | 3 | IP20 | - | - | - | - | - | ||
Tiny WHSL | 916 |
| - | Wall Mount | - | - | - | - | Pump & Fans | - | - | - | 48 → 63Hz | - | - | - | 150 V | - | - | ACS480 | - | 1 % | - | - | 25 ppm/°C | 32.4 Ω | 155 °C | -55 °C | Thin Film | - | 500 mW | 380 → 480 V ac | 6.8 A | - | - | - | - | - | - | - | - | AC | Variable Frequency Drive | 73mm | - | - | 223mm | 3 | IP20 | 650 µm | - | - | - | - | ||
Tiny WHSL | 30 | - | - | Wall Mount | - | - | - | - | Pump & Fans | - | - | - | 48 → 63Hz | Non-Compliant | - | - | - | - | - | ACS480 | - | - | - | - | - | - | - | - | - | - | 3 kW | 380 → 480 V ac | 6.8 A | - | - | - | - | - | - | - | - | AC | Variable Frequency Drive | 73mm | - | - | 223mm | 3 | IP20 | - | - | - | - | - | ||
Tiny WHSL | 2214 |
| - | Wall Mount | - | - | - | - | Pump & Fans | - | - | - | 48 → 63Hz | - | - | - | - | - | - | ACS480 | - | - | - | - | - | - | - | - | - | - | 1.1 kW | 380 → 480 V ac | 3.1 A | - | - | - | - | - | - | - | - | AC | Variable Frequency Drive | 73mm | - | - | 223mm | 3 | IP20 | - | - | - | - | - | ||
Tiny WHSL | 955 |
| - | Wall Mount | - | - | - | - | Pump & Fans | - | - | - | 48 → 63Hz | - | - | - | - | - | - | ACS480 | - | - | - | - | - | - | - | - | - | - | 4 kW | 380 → 480 V ac | 8.9 A | - | - | - | - | - | - | - | - | AC | Variable Frequency Drive | 73mm | - | - | 223mm | 3 | IP20 | - | - | - | - | - | ||
Tiny WHSL | 508 |
| - | Wall Mount | - | - | - | - | Pump & Fans | - | - | - | 48 → 63Hz | - | - | - | 150 V | - | - | ACS480 | - | 0.5 % | - | - | 25 ppm/°C | 90.9 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | 380 → 480 V ac | 5.3 A | - | - | - | - | - | - | - | - | AC | Variable Frequency Drive | 73mm | - | - | 223mm | 3 | IP20 | 650 µm | - | - | - | - | ||
Tiny WHSL | 2651 |
| - | Wall Mount | - | - | - | - | Pump & Fans | - | - | - | 48 → 63Hz | - | - | - | - | - | - | ACS480 | - | - | - | - | - | - | - | - | - | - | 0.75 kW | 380 → 480 V ac | 2.5 A | - | - | - | - | - | - | - | - | AC | Variable Frequency Drive | 73mm | - | - | 223mm | 3 | IP20 | - | - | - | - | - | ||
Tiny WHSL | 592 |
| - | Wall Mount | - | - | - | - | Pump & Fans | Cooper B-Line | 78101110421 | - | 48 → 63Hz | - | - | - | - | - | - | ACS480 | - | - | - | - | - | - | - | - | - | - | 7.5 kW | 380 → 480 V ac | 16.2 A | - | - | - | - | - | - | - | - | AC | Variable Frequency Drive | 171.7mm | - | - | 220mm | 3 | IP20 | - | - | - | - | - | ||
Tiny WHSL | 628 |
| - | - | - | - | CE, cURus | - | AC Motors | Altech | 2CU3R | DIN Rail | 0 → 500Hz | Compliant | - | - | - | - | - | ACS310 | - | - | - | - | - | - | - | - | - | - | 7.5 kW | 400 V ac | 3 A | - | - | RS232, RS485 | 480 V | 380 V | - | Supplemental | Screw | - | Variable Speed Drive | 236mm | - | - | 169mm | 3 | IP20 | - | - | 236 mm | No SVHC | IP20 | ||
Tiny WHSL | 30 | - | - | Panel Mount | - | - | - | - | AC Motors | Johnson Controls | VG7441LT+3008DP | - | 0 → 600Hz | - | Flash Drop Tool, Programmable Control Connection, Safe Torque-Off Function, Sequence Programming, Serial and Ethernet Communication, Speed Compensated Stop | CE, C-Tick, cUL, EMC Directive 2004/108/EC, Environmental System ISO 14001, GOST R, Low Voltage Directive 2006/95/EC, Machinery Directive 2006/42/EC, Quality Assurance System ISO 9001, UL | - | - | - | ACS355 | - | - | - | - | - | - | - | - | - | - | 2.2 kW | 230 V ac | 9.8 A | Motor Control | - | - | - | - | - | - | - | Vector Control | Variable Frequency Drive | 239mm | Threaded | - | 191mm | 1 | IP20 | - | - | - | - | - |