- Degree of protection (IP)
- Supporting protocol for AS-Interface Safety at Work
- Supporting protocol for ASI
- Supporting protocol for CAN
- Supporting protocol for Data-Highway
- Supporting protocol for DeviceNet
- Supporting protocol for EtherNet/IP
- Supporting protocol for Foundation Fieldbus
- Supporting protocol for INTERBUS
- Supporting protocol for INTERBUS-Safety
- Supporting protocol for LON
- Supporting protocol for MODBUS
Attribute column
Manufacturer
ABB Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Degree of protection (IP) | Degree of protection (NEMA) | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated operating voltage Ue | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Voltage type for actuating | Voltage, Rating | With optical interface | Series | Power Rating | Depth | Current Rating | Overall Length | Overall Depth | Phase | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | IP20 | Other | 6 | 3 | 0 | 2 | 0 | 0 | 0 | 1 | 0 | 1 | 0 | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | Yes | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | - | 208 | - | - | - | - | - | 223 | 97 | ||
Tiny WHSL | In Stock | - | - | IP20 | Other | 4 | 4 | 0 | 2 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | No | No | No | No | No | Yes | - | - | No | - | - | 260 | - | - | - | - | - | 240 | 181 | ||
Tiny WHSL | In Stock | - | - | IP21 | 1 | 6 | 3 | 0 | 2 | 2 | 0 | 0 | 1 | 0 | 1 | 0 | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | Yes | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | - | 223 | - | - | - | - | - | 373 | 125 | ||
Tiny WHSL | In Stock | - | - | IP21 | 1 | 6 | 3 | 0 | 2 | 2 | 0 | 0 | 1 | 0 | 1 | 0 | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | Yes | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | - | 228.5 | - | - | - | - | - | 473 | 125 | ||
Tiny WHSL | In Stock | - | - | IP55 | 12 | 6 | 3 | 0 | 2 | 2 | 0 | 0 | 1 | 0 | 1 | 0 | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | Yes | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | - | 237 | - | - | - | - | - | 490 | 206 | ||
Tiny WHSL | In Stock | - | - | IP55 | 12 | 6 | 3 | 0 | 2 | 2 | 0 | 0 | 1 | 0 | 1 | 0 | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | - | 233 | - | - | - | - | - | 403 | 128 | ||
Tiny WHSL | In Stock | - | - | IP55 | 12 | 6 | 3 | 0 | 2 | 2 | 0 | 0 | 1 | 0 | 1 | 0 | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | - | 237 | - | - | - | - | - | 490 | 206 | ||
Tiny WHSL | In Stock | - | - | IP21 | 1 | 6 | 3 | 0 | 2 | 2 | 0 | 0 | 1 | 0 | 1 | 0 | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | Yes | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | - | 418 | - | - | - | - | - | 955 | 380 | ||
Tiny WHSL | In Stock | - | - | IP55 | 12 | 6 | 3 | 0 | 2 | 2 | 0 | 0 | 1 | 0 | 1 | 0 | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | Yes | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | - | 320 | - | - | - | - | - | 732 | 203 | ||
Tiny WHSL | In Stock | - | - | IP20 | Other | 6 | 3 | 0 | 2 | 0 | 0 | 0 | 1 | 0 | 1 | 0 | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | - | 208 | - | - | - | - | - | 223 | 73 | ||
Tiny WHSL | In Stock | - | - | IP21 | 1 | 6 | 3 | 0 | 2 | 2 | 0 | 0 | 1 | 0 | 1 | 0 | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | - | 257 | - | - | - | - | - | 636 | 203 | ||
Tiny WHSL | In Stock | - | - | IP55 | 12 | 6 | 3 | 0 | 2 | 2 | 0 | 0 | 1 | 0 | 1 | 0 | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | - | 381 | - | - | - | - | - | 880 | 284 | ||
Tiny WHSL | In Stock | - | - | IP20 | Other | 4 | 4 | 0 | 2 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | No | No | No | No | No | Yes | - | - | No | - | - | 176 | - | - | - | - | - | 223 | 170 | ||
Tiny WHSL | In Stock | - | - | IP20 | Other | 4 | 4 | 0 | 2 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | No | No | No | No | No | Yes | - | - | No | - | - | 176 | - | - | - | - | - | 223 | 170 | ||
Tiny WHSL | In Stock | - | - | IP20 | Other | 6 | 3 | 0 | 2 | 0 | 0 | 0 | 1 | 0 | 1 | 0 | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | - | 208 | - | - | - | - | - | 220 | 172 | ||
Tiny WHSL | In Stock | - | - | IP21 | 1 | 6 | 3 | 0 | 2 | 2 | 0 | 0 | 1 | 0 | 1 | 0 | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | Yes | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | - | 223 | - | - | - | - | - | 373 | 125 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 - 240 | 100 - 240 | 208 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 - 240 | 100 - 240 | 208 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 - 250 | 100 - 250 | 208 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | 600 V ac | - | PSE | 5.5 kW | - | 18 A | 245mm | 185.5mm | 3 | IP00, IP20 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 - 250 | 100 - 250 | 208 - 690 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - |