- Degree of protection (IP)
- Supporting protocol for AS-Interface Safety at Work
- Supporting protocol for ASI
- Supporting protocol for CAN
- Supporting protocol for Data-Highway
- Supporting protocol for DeviceNet
- Supporting protocol for EtherNet/IP
- Supporting protocol for Foundation Fieldbus
- Supporting protocol for INTERBUS
- Supporting protocol for INTERBUS-Safety
- Supporting protocol for LON
- Supporting protocol for MODBUS
Attribute column
Manufacturer
ABB Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Adjustment range undelayed short-circuit release | Degree of protection (IP) | Degree of protection (NEMA) | Device construction | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of indicator lights | Number of interfaces PROFINET | Overload release current setting | Phase failure sensitive | Rail mounting possible | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operating voltage Ue | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | Standards Met | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Switch off technique | Type of control element | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | With integrated auxiliary switch | With integrated under voltage release | With optical interface | Series | Power Rating | Depth | Current Rating | Function | Overall Length | Overall Depth | Phase | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | IP00 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 - 250 | 100 - 250 | - | - | 208 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | Single direction | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 - 250 | 100 - 250 | - | - | 208 - 690 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 559 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 - 250 | 100 - 250 | - | - | 208 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | 600 V ac | - | - | - | PSE | 55 kW | - | 106 A | - | 245mm | 185.5mm | 3 | IP00, IP20 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IP20 | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 - 9 | - | Yes | - | - | - | 24 - 24 | - | - | 3 | - | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | - | - | Screw connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IP20 | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | 0 | - | 15 - 15 | - | Yes | - | 250 - 500 | 250 - 500 | 250 - 500 | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | - | - | Screw connection | AC/DC | - | - | - | - | - | - | 150 | - | - | - | - | - | - | 220 | 54 | ||
Tiny WHSL | In Stock | - | - | - | - | IP20 | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 - 9 | - | Yes | - | - | - | 24 - 24 | - | - | 3 | - | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | - | - | Screw connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 9046848 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DRAS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 23437847 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DRAS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | IP20 | - | - | ||
Tiny WHSL | 2881 |
| - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MS Range | - | - | - | - | - | - | - | - | CB, CCC, CSA, CSA 22.2 No. 14, cUL E137861, cUL E345003, IEC/EN 60947-1, IEC/EN 60947-2, IEC/EN 60947-4-1, UL, UL 345003, UL 60947-4-1, UL E137861 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MS165 | 22 kW | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2441 |
| - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MS Range | - | - | - | - | - | - | - | - | CB, CCC, CSA, CSA 22.2 No. 14, cUL E137861, cUL E345003, IEC/EN 60947-1, IEC/EN 60947-2, IEC/EN 60947-4-1, UL, UL 345003, UL 60947-4-1, UL E137861 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MS165 | 15 kW | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IP66 | 4X | - | - | - | 5 | 2 | 0 | 1 | 0 | 1 | 0 | 0 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | Yes | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | - | - | - | - | - | No | - | - | 277 | - | - | - | - | - | - | 436 | 246 | ||
Tiny WHSL | In Stock | - | - | - | - | IP20 | Other | - | - | - | 6 | 3 | 0 | 2 | 0 | 0 | 0 | 1 | 0 | 1 | - | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | - | - | - | - | - | No | - | - | 213 | - | - | - | - | - | - | 240 | 262 | ||
![]() 68581753 ABB | In Stock | - | - | - | - | IP20 | - | - | - | - | - | - | 0 | 1 | 0 | 0 | 0 | 0 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | - | No | - | - | 142 | - | - | - | - | - | - | 280 | 70 | ||
Tiny WHSL | In Stock | - | - | - | - | IP55 | 12 | - | - | - | 6 | 3 | 0 | 2 | 2 | 0 | 0 | 1 | 0 | 1 | - | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | Yes | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | - | - | - | - | - | No | - | - | 233 | - | - | - | - | - | - | 403 | 128 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 - 250 | 100 - 250 | - | - | 208 - 690 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 - 250 | 100 - 250 | - | - | 208 - 690 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 27546242 |
| - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 541 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 - 250 | 100 - 250 | - | - | 208 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | 600 V ac | - | - | - | PSE | 37 kW | - | 85 A | - | 245mm | 185.5mm | 3 | IP00, IP20 | - | - | ||
Tiny WHSL | 35 |
| - | - | 6.14 - 6.14 | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | MS/MO132 | - | - | - | 110 - 690 | - | 0.12 | 0.63 | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic | Turn button | Screw connection | - | 690 V ac | No | No | - | - | - | 86.5 | 630 mA | - | - | - | 3 | IP20 | 97.8 | 45 | ||
Tiny WHSL | 2448 |
| - | - | 300 - 300 | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | MS/MO132 | - | - | - | 110 - 690 | - | 9 | 20 | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic | Turn button | Screw connection | - | 690 V ac | No | No | - | - | 7.5 kW | 86.5 | 20 A | - | - | - | 3 | IP10, IP20 | 97.8 | 45 |