- Degree of protection (IP)
- Supporting protocol for AS-Interface Safety at Work
- Supporting protocol for ASI
- Supporting protocol for CAN
- Supporting protocol for Data-Highway
- Supporting protocol for DeviceNet
- Supporting protocol for EtherNet/IP
- Supporting protocol for Foundation Fieldbus
- Supporting protocol for INTERBUS
- Supporting protocol for INTERBUS-Safety
- Supporting protocol for LON
- Supporting protocol for MODBUS
Attribute column
Manufacturer
ABB Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Body Material | Adjustment range undelayed short-circuit release | Approvals | Degree of protection (IP) | Degree of protection (NEMA) | Device construction | Enclosure | For Use With | Manufacturer | Manufacturer Part Number | Mounting | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Output Frequency | Overload release current setting | Phase failure sensitive | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated operating voltage | Rated operating voltage Ue | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | RoHS | Special Features | Standards Met | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Switch off technique | Timing Range | Type of control element | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | With integrated auxiliary switch | With integrated under voltage release | With optical interface | With thermal protection | Series | Termination | Number of Positions | Power Rating | Supply Voltage | Depth | Current Rating | Function | Max Supply Voltage | Min Supply Voltage | Protections | Terminal Type | Depth Behind Panel | Drive Type | Control / Drive Type | Overall Length | Mode of Operation | Connection Type | Overall Depth | Contacts | Phase | IP Rating | Height | Length | Width | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | Altech | 1GU8 | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550W | - | - | 8 A | - | 480 V | 380 V | Motor | Screw | - | - | Variable Speed Drive | - | - | - | - | - | - | IP20 | - | 239 mm | - | No SVHC | IP20 | ||
Tiny WHSL | 44 | - | - | Panel Mount | 5 | Plastic | - | - | - | - | - | - | AC Motors | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 600Hz | - | - | - | - | - | - | - | - | - | - | - | Flash Drop Tool, Programmable Control Connection, Safe Torque-Off Function, Sequence Programming, Serial and Ethernet Communication, Speed Compensated Stop | CE, C-Tick, cUL, EMC Directive 2004/108/EC, Environmental System ISO 14001, GOST R, Low Voltage Directive 2006/95/EC, Machinery Directive 2006/42/EC, Quality Assurance System ISO 9001, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 VDC | - | - | - | - | ACS355 | - | - | 1.1 kW | 230 V ac | - | 6.7 A | Motor Control | - | - | - | - | - | Vector Control | Variable Frequency Drive | 239mm | - | - | 187mm | - | 1 | IP67 | - | - | - | - | - | ||
Tiny WHSL | 2297 |
| - | - | - | - | - | - | - | - | - | - | AC Motors | Philips | 469247 | - | - | - | - | - | - | - | - | - | - | - | - | 500Hz | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ACS150 | - | - | 0.37 kW | 400 V ac | - | 1.2 A | - | 480 V | 380 V | - | - | - | - | Variable Speed Drive | 239mm | - | - | 142mm | - | 3 | IP20 | - | 239 mm | - | No SVHC | IP20 | ||
Tiny WHSL | 30 | - | - | Panel Mount | - | - | - | - | - | - | - | - | AC Motors | Johnson Controls | VG7441LT+423GGA | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 600Hz | - | - | - | - | - | - | - | - | - | - | - | Flash Drop Tool, Programmable Control Connection, Safe Torque-Off Function, Sequence Programming, Serial and Ethernet Communication, Speed Compensated Stop | CE, C-Tick, cUL, EMC Directive 2004/108/EC, Environmental System ISO 14001, GOST R, Low Voltage Directive 2006/95/EC, Machinery Directive 2006/42/EC, Quality Assurance System ISO 9001, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ACS355 | - | - | 0.55 kW | 400 V ac | - | 1.9 A | Motor Control | - | - | - | - | - | Vector Control | Variable Frequency Drive | 239mm | - | Threaded | 187mm | - | 3 | IP20 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VH1241CL+943AGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4kW | - | - | 8.8 A | - | 480 V | 380 V | - | - | - | - | Variable Speed Drive | - | - | - | - | - | - | IP20 | - | 239 mm | - | No SVHC | IP20 | ||
Tiny WHSL | 699 |
| - | Panel Mount | - | - | - | - | - | - | - | - | AC Motors | Hammond Power Solutions | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 600Hz | - | - | - | - | - | - | - | - | - | - | - | Flash Drop Tool, Programmable Control Connection, Safe Torque-Off Function, Sequence Programming, Serial and Ethernet Communication, Speed Compensated Stop | CE, C-Tick, cUL, EMC Directive 2004/108/EC, Environmental System ISO 14001, GOST R, Low Voltage Directive 2006/95/EC, Machinery Directive 2006/42/EC, Quality Assurance System ISO 9001, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ACS355 | - | - | 22 kW | 400 V ac | - | 44 A | Motor Control | - | - | - | - | - | Vector Control | Variable Frequency Drive | 244mm | - | - | 195mm | - | 3 | IP20 | - | - | - | - | - | ||
Tiny WHSL | 2756 |
| - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MO Range | - | - | - | - | - | - | - | - | - | CB, CCC, CSA, CSA 22.2 No. 14, cUL E137861, cUL E345003, IEC/EN 60947-1, IEC/EN 60947-2, IEC/EN 60947-4-1, UL, UL 345003, UL 60947-4-1, UL E137861 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MO165 | - | - | 15 kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 503 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 - 250 | 100 - 250 | - | 208 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | 208 → 600 V ac | - | - | - | - | PSTX | - | - | 110 kW | - | - | 210 (Inline) A, 360 (Inside Delta) A | - | - | - | - | - | - | - | - | 258mm | - | - | 470mm | - | 3 | IP00, IP20 | - | - | - | - | - | ||
Tiny WHSL | 756 |
| - | Socket | - | - | - | CE, CSA, cULus | - | - | - | - | - | Macromatic | TR-52221-15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 - 250 | 100 - 250 | - | 208 - 600 | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | - | - | AC | 208 → 600 V ac | - | - | - | - | PSTX | 11 Pin | - | 75 kW | - | - | 143 (Inline) A, 245 (Inside Delta) A | - | - | - | - | - | - | - | - | 199mm | One-Shot Falling Edge | - | 377mm | DPDT | 3 | IP00, IP20 | - | - | - | - | - | ||
Tiny WHSL | 687 |
| - | - | - | - | - | CE, CSA, UL | - | - | - | Yes | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 - 250 | 100 - 250 | - | 208 - 600 | - | - | - | - | - | CE Approval, RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | 208 → 600 V ac | - | - | - | - | PSTX | - | 2 | 15 kW | - | - | 30 (Inline) A, 52 (Inside Delta) A | - | - | - | - | Fingersafe Screw | 1.91 | - | - | 150mm | - | - | 314mm | 2NC | 3 | IP66 | - | - | - | - | - | ||
Tiny WHSL | 27546242 |
| - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2708 |
| - | - | - | - | 240 - 240 | - | IP20 | - | Complete device in housing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 - 16 | Yes | MS/MO132 | - | - | 250 - 690 | - | 7.5 | 16 | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermomagnetic | - | Turn button | Screw connection | - | 690 V ac | No | No | - | Yes | - | - | - | - | - | 86.55 | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | IP20 | 97.8 | - | 45 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V ac | - | - | - | - | PSE | - | - | 132 kW | - | - | 300 A | - | - | - | - | - | - | - | - | 550mm | - | - | 236.5mm | - | 3 | IP00, IP20 | - | - | - | - | - | ||
![]() 68581982 ABB | In Stock | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | 0 | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 142 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 282 | - | 105 | - | - | ||
![]() 68878365 ABB | In Stock | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | 0 | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 159 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 194 | - | 70 | - | - | ||
![]() 68581966 ABB | In Stock | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | 0 | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 142 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 280 | - | 70 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | 5 | 2 | 0 | 0 | 0 | 1 | 0 | 1 | 0 | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 169 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 244 | - | 260 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | 5 | 2 | 0 | 1 | 0 | 1 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | Yes | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 161 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 239 | - | 70 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | IP21 | 1 | - | - | - | - | - | - | 6 | 3 | 0 | 2 | 2 | 0 | 0 | 1 | 0 | 1 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 369 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 727 | - | 252 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | IP21 | 1 | - | - | - | - | - | - | 6 | 3 | 0 | 2 | 2 | 0 | 0 | 1 | 0 | 1 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | Yes | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 369 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 727 | - | 252 | - | - |